- AC Plug included/required
- Approvals
- DC Output Connector
- Efficiency
- Height
- Input Voltage
- Length
- Load Regulation
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
Attribute column
Manufacturer
Phihong Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | DC Output Connector | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Series | Number of Outputs | Efficiency | Number of Ports | Output Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POE90U-BTAX460-R Phihong | In Stock | - | Datasheet | Included | EN 55035, IEC 61000 | RJ45 Connector | + 40 C | - 20 C | Chassis | RoHS Compliant | - | POE90U | 1 Output | Level VI | 2 Port | 90 W | Regulated | PoE Injectors | 90 VAC to 264 VAC | 43.6 mm | 166 mm | 80 mm | ||
![]() POE30U-ATA5660-R Phihong | In Stock | - | Datasheet | Included | EN 55035, IEC 61000 | RJ45 Connector | + 45 C | - 20 C | Chassis | RoHS Compliant | - | POE30U | 1 Output | Level VI | 2 Port | 30 W | Regulated | PoE Injectors | 90 VAC to 264 VAC | 38 mm | 125.4 mm | 53 mm | ||
![]() POE60U-BTA5660-R Phihong | In Stock | - | Datasheet | Included | EN 55035, IEC 61000 | RJ45 Connector | + 40 C | - 20 C | Chassis | RoHS Compliant | 9.523970 oz | POE60U | 1 Output | Level VI | 2 Port | 60 W | Regulated | PoE Injectors | 90 VAC to 264 VAC | 38 mm | 140 mm | 67 mm |