- Dimming
- Factory Pack QuantityFactory Pack Quantity
- Height
- IP Rating
- Industry
- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Operation Mode
- Output Current-Channel 1
- Output Power
Attribute column
Manufacturer
Phihong LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Factory Pack QuantityFactory Pack Quantity | Industry | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Unit Weight | Voltage-Output 1 | Series | Number of Outputs | Output Power | Current - Output 1 | Dimming | Standard | Input Voltage | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSM090-240P-R PHIHONG USA | In Stock | - | - | - | 1 | Industrial | PCB Mount | - | Constant Voltage (CV) | 3.75 A | 25.2 VDC | Details | 13 oz | - | - | 1 Output | 90 W | - | Without Dimming | - | 90 VAC to 304 VAC | - | 31 mm | 169 mm | 60.7 mm | ||
![]() PDA010B-700C-R PHIHONG USA | In Stock | - | - | - | 1 | Industrial | Chassis Mount | - | Constant Current (CC) | 700 mA | 12 VDC | Details | 1.410958 oz | - | - | 1 Output | 10 W | - | Without Dimming | - | 90 VAC to 132 VAC | IP20 | 20.5 mm | 58 mm | 35 mm | ||
![]() PDA040B-1A0B-R PHIHONG USA | In Stock | - | - | - | 1 | Industrial | Screw | Enclosed | Constant Current (CC) | 1050 mA | 28 VDC to 38 VDC | Details | 12.063695 oz | - | PDA040B | 1 Output | 40 W | - | Without Dimming | - | 120 VAC to 277 VAC | IP67 | 32 mm | 162.5 mm | 43 mm | ||
![]() PDA006A-700B-R PHIHONG USA | In Stock | - | - | 100.999996 g | 1 | Industrial | Screw | Enclosed | Constant Current (CC) | 700 mA | 5 VDC to 8.6 VDC | Details | 3.562670 oz | 8.6 V | PDA006A | 1 Output | 6 W | 700 mA | Without Dimming | - | 90 VAC to 132 VAC | IP67 | 20.8 mm | 105.8 mm | 39.8 mm | ||
![]() PDA035A-1A0B-R PHIHONG USA | In Stock | - | - | - | 1 | Industrial | Screw | Enclosed | Constant Current (CC) | 1040 mA | 24 VDC to 35 VDC | Details | 7.583902 oz | - | PDA035A | 1 Output | 35 W | - | Without Dimming | - | 120 VAC | IP66 | 25.2 mm | 80 mm | 78 mm | ||
![]() PDA030A-2A1B-R PHIHONG USA | In Stock | - | - | - | 1 | Industrial | Screw | Enclosed | Constant Current (CC) | 2100 mA | 10 VDC to 14 VDC | Details | 7.583902 oz | - | PDA030A | 1 Output | 30 W | - | Without Dimming | - | 120 VAC | IP66 | 25.2 mm | 80 mm | 78 mm | ||
![]() PDA041B-24VB-R PHIHONG USA | In Stock | - | - | - | 1 | Industrial | Screw | Enclosed | Constant Voltage (CV) | 1.67 mA | 24 VDC | Details | - | - | PDA041B | 1 Output | 40 W | - | Without Dimming | - | 120 VAC to 277 VAC | IP67 | 32 mm | 95 mm | 71 mm |