- Number of Outputs
- Efficiency
- Series
- Type
- Applications
- Minimum Load Required
- Mounting Type
- Operating Temperature
- Size / Dimension
- Height
- Part Status
- RoHS Status
Attribute column
Manufacturer
Phihong AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Approvals | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Operating Temperature Range | Max Output Power | Voltage - Output 4 | Minimum Load Required | Max Input Current | Isolation Voltage | Current - Output 2 | Load Regulation | Current - Output 3 | Ripple Voltage (Main Out) | Product | Features | Input Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA3000-611-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Rack | Enclosed | - | - | - | PSA3000-611 | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 22 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kW to 3.3 kW | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | Rack Systems | - | - | 1.76 in | 1.411 ft | 1.165 ft | - | ||
![]() PSA15LN3-050R Phihong | In Stock | - | - | - | Panel | - | 99.223331 g | CE, EN, TUV, cUL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | 50 °C | 0 °C | - | - | - | - | - | 1 | - | 65 % | - | - | - | - | 3 A | - | - | - | 3 A | - | - | 15 W | - | - | 500 mA | - | - | - | - | - | - | - | - | 25.4 mm | 110 mm | 40 mm | - | ||
![]() PSA160-218-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | - | - | - | - | - | - | Panel | Open Frame | - | - | - | PSA160-218 | - | Details | - | - | 6.878423 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 160 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 90 VAC to 264 VAC | 1.34 in | 4 in | 2 in | - | ||
![]() PSM500-211-R Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phihong USA | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSA065-480-R Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSA065-240-R Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSA065-120-R PHIHONG USA | In Stock | - | - | - | - | - | - | - | Convection, Air-Cooled | 1 | - | 264 VAC | 90 VAC | + 50 C | Open / Enclosed Frame | - | 0 C | Chassis | Open Frame | - | - | - | PSA065-120 PSA-065-120-R | - | Details | - | - | 5.643834 oz | - | - | - | - | - | PSA | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 80 % | - | - | - | - | - | 65 W | - | - | - | - | 0 C to + 50 C | - | - | - | - | 4.2 kVAC | - | - | - | - | Switching Supplies | - | 90 VAC to 264 VAC | 1.2 in | 4 in | 2 in | - | ||
![]() PSA15LN3-240R Phihong | In Stock | - | - | - | Panel | - | 367g | CE, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 24 V | - | - | - | - | - | - | 6GK1716-0HB00-3AE1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 15 W | - | - | 630 mA | - | - | - | - | - | - | - | 630 mA | - | - | - | - | - | - | 25.4 mm | 110 mm | 40 mm | - | ||
![]() PSA120-120R Phihong | In Stock | - | - | - | Panel | - | 374.213734 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 120 W | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.02 mm | 127 mm | 76.2 mm | - | ||
![]() PSA160-216 Phihong USA | 53 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2013 | PSA160 (160W) | 4.00Lx2.00W x 1.34 H 101.6mmx50.8mmx34.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 160W | - | 160W | - | 1 | CE, cURus | 90% | 3kV | - | 2.86A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Universal Input | - | 34.036mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA160-218 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2013 | PSA160 (160W) | 4.00Lx2.00W x 1.34 H 101.6mmx50.8mmx34.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 160W | - | 160W | - | 1 | CE, cURus | 90% | 3kV | 48V | 3.34A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Universal Input | - | 34.036mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA4541 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 231.332137g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2004 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 45W 60W Forced Air | 60W | 60W | - | 4 | CE, CSA, TUV, UR | 70% | 1.5kV | 12V | - | 7A 4A 1A 1A | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5A | -12V | - | - | -5V | No | - | - | 2A | - | 500mA | - | - | Universal Input | - | 30.48mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() PSA075-120 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | 219.538735g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2005 | PSA075 (75W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.1mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 60W 75W Forced Air | 75W | 75W | 33.1mm | 1 | CE, cURus, TUV | Level VI | - | 12V | 6.25A | - | 6.25A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 6.25A | - | - | - | - | No | - | - | - | - | - | 0.04242Vrms | - | Universal Input | - | 33.02mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA075-050 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | 219.538735g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2005 | PSA075 (75W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.1mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 40W 55W Forced Air | 55W | 55W | 33.1mm | 1 | CE, cURus, TUV | Level VI | - | 5V | 11A | - | 11A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 11A | - | - | - | - | No | - | - | - | - | - | - | - | Universal Input | - | 33.02mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA160-212 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2013 | PSA160 (160W) | 4.00Lx2.00W x 1.34 H 101.6mmx50.8mmx34.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 160W | - | 160W | - | 1 | CE, cURus | 90% | 3kV | 24V | 6.67A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | Yes | - | - | - | - | - | 0.09545Vrms | - | Universal Input | - | 34.036mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA065-240M Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 180g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2009 | PSA065M (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.6mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | Medical | 45W 60W Forced Air | 65W | 45W | 28.1mm | 1 | CE, cURus | Level VI | 4kV | 24V | 2.71A | - | 2.71A | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Universal Input | - | 30.48mm | - | - | RoHS Compliant | ||
![]() PSA110-105 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | 585.134157g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2003 | PSA110 (110W) | 6.81Lx3.70W x 1.70 H 172.7mmx93.5mmx43.6mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 110W | 110W | - | 1 | CE, CSA, TUV, UR | 70% | - | 5V | 22A | - | 22A | 110W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 16A | - | - | - | - | Yes | - | - | - | - | - | - | - | Universal Input | - | 43.18mm | - | 93.5mm | RoHS Compliant | ||
![]() PSA065-120M Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 180g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2009 | PSA065M (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.6mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | Medical | 45W 60W Forced Air | 65W | 45W | 28.1mm | 1 | CE, cURus | Level VI | 4kV | 12V | 5.42A | - | 5.42A | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Universal Input | - | 30.48mm | - | - | RoHS Compliant | ||
![]() PSA45-120 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 263.446477g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 1998 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 45W 60W Forced Air | 60W | 45W | - | 1 | CE, CSA, TUV, UR | 70% | 1.5kV | 12V | 5A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5A | - | - | - | - | No | - | - | - | - | - | - | - | Universal Input | - | 30.48mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA120-240 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 135g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2009 | PSA120 (120W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 80W 120W Forced Air | 120W | 80W | 21.4mm | 1 | CE, cURus, TUV | 75% | 3kV | 24V | 5A | - | 5A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | No | - | - | - | - | - | 0.08484Vrms | - | Universal Input | - | 21.59mm | - | 76.2mm | RoHS Compliant |