- Number of Outputs
- Efficiency
- Series
- Type
- Applications
- Minimum Load Required
- Mounting Type
- Operating Temperature
- Size / Dimension
- Height
- Part Status
- RoHS Status
Attribute column
Manufacturer
Phihong AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Ripple Voltage (Main Out) | Features | Warm-up Time | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA075-240 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | - | 219.538735g | 0°C~50°C | 2010 | PSA075 (75W) | 5.00Lx3.00W x 1.30 H 127.0mmx76.2mmx33.1mm | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 75W Forced Air | 75W | 75W | 33.1mm | 1 | CE, cURus, TUV | Level VI | - | 24V | 3.125A | - | 3.125A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3.125A | - | No | - | - | 0.08484Vrms | Universal Input | - | 33.02mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA4531 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Panel | Chassis Mount | - | 231.332137g | 0°C~50°C | 1998 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 60W | 45W | - | 3 | CE, CSA, TUV, UR | 70% | 1.5kV | 5V | 2.5A | 5A 2.5A 500mA | - | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 4A | -12V | No | 1.5A | 500mA | - | Universal Input | - | 30.48mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() PSA160-210 Phihong USA | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C | 2013 | PSA160 (160W) | 4.00Lx2.00W x 1.34 H 101.6mmx50.8mmx34.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 160W | - | 160W | - | 1 | CE, cURus | 90% | 3kV | 12V | 13.34A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | Yes | - | - | 0.0707Vrms | Universal Input | - | 34.036mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA120-120 Phihong USA | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | 135g | 0°C~50°C | 2009 | PSA120 (120W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 80W 120W Forced Air | 120W | 80W | 21.4mm | 1 | CE, cURus, TUV | 75% | 3kV | 12V | 10A | - | 10A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | - | - | 0.04242Vrms | Universal Input | - | 21.59mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA4534 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 231.332137g | 0°C~50°C | 2004 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 60W | 45W | - | 3 | CE, CSA, TUV, UR | 70% | 1.5kV | 5V | 1A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15V | 5A | -15V | No | 2A | 500mA | - | Universal Input | - | 30.48mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() PSA25L-050 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | 100 | - | 0°C~40°C | 2008 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 20W | 25W | 20W | - | 1 | CE, cURus, TUV | 70% | 3kV | 5V | 4A | - | - | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | Yes | - | - | - | Universal Input | - | 28.956mm | - | 63mm | RoHS Compliant | ||
![]() PSA25L-150 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | 100 | - | 0°C~40°C | 2008 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 25W | 25W | 25W | - | 1 | CE, cURus, TUV | 70% | 3kV | 15V | 1.7A | - | - | 26W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | Yes | - | - | 0.05303Vrms | Universal Input | - | 28.956mm | - | 63mm | RoHS Compliant | ||
![]() PSA45-050 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | - | 263.446477g | 0°C~50°C | 2011 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | no | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 60W | 45W | - | 1 | CE, CSA, TUV, UR | 70% | 1.5kV | 5V | 10A | - | - | 40W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 10A | - | No | - | - | - | Universal Input | - | 30.48mm | - | 76.2mm | RoHS Compliant | ||
![]() PSM500-216-R Phihong USA | In Stock | - | Datasheet | 17 Weeks | Rack | Rack Mount | - | 2.035723kg | 0°C~50°C | 2007 | PSM500 (500W) | 13.00Lx5.24W x 1.61 H 330.0mmx133.0mmx41.0mm | - | Active | Not Applicable | Front End | ITE (Commercial) | 500W 522W Forced Air | - | 500W | - | 2 | CE | 83% | 4.242kV | 56V | 1.5A | - | - | - | - | 12V | 9A | - | No | - | - | - | Hot Swappable, Load Sharing, PFC, Standby Output, Universal Input | - | 40.894mm | - | - | RoHS Compliant | ||
![]() PSM500-210-R Phihong USA | In Stock | - | Datasheet | 16 Weeks | Rack | Rack Mount | - | 2.035723kg | 0°C~50°C | 2007 | PSM500 (500W) | 13.00Lx5.24W x 1.61 H 330.0mmx133.0mmx41.0mm | - | Active | Not Applicable | Front End | ITE (Commercial) | - | - | 500W | - | 2 | CE | 83% | 4.242kV | 50V | 1.5A | - | - | - | - | 12V | 10A | - | No | - | - | - | Hot Swappable, Load Sharing, PFC, Remote On/Off, Standby Output, Universal Input | - | 40.894mm | - | - | RoHS Compliant | ||
![]() PSA110-112 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 585.134157g | 0°C~50°C | 2003 | PSA110 (110W) | 6.81Lx3.70W x 1.70 H 172.7mmx93.5mmx43.6mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 110W | 110W | - | 1 | CE, CSA, TUV, UR | 70% | - | 12V | 9A | - | 9A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 9A | - | No | - | - | 0.0424Vrms | Universal Input | - | 43.18mm | - | 93.5mm | Non-RoHS Compliant | ||
![]() PSA065-240 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | - | 160g | 0°C~50°C | 2010 | PSA065 (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.6mm | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 65W | 65W | 30.6mm | 1 | CE, cURus | Level VI | 4kV | 24V | 2.71A | - | 2.71A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | - | - | 0.08484Vrms | Universal Input | - | 30.48mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA065-480 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | - | 160g | 0°C~50°C | 2012 | PSA065 (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.6mm | - | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 65W | 65W | 30.6mm | 1 | CE, cURus | Level VI | 4kV | 48V | 1.36A | - | 1.36A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | - | - | - | Universal Input | - | 30.48mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA120-050 Phihong USA | 49 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | 135g | 0°C~50°C | 2009 | PSA120 (120W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 40W 75W Forced Air | 75W | 40W | 21.4mm | 1 | CE, cURus, TUV | 70% | 3kV | 5V | 15A | - | 15A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | - | - | - | Universal Input | - | 21.59mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA60-124 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | 80W | 60W | - | 1 | CE, CSA, TUV, UR | 70% | 2.2kV | 24V | 3.3A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 2.5A | - | No | - | - | - | Universal Input | - | 40.132mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA110-115 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 585.134157g | 0°C~50°C | 2003 | PSA110 (110W) | 6.81Lx3.70W x 1.70 H 172.7mmx93.5mmx43.6mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 110W | 110W | 110W | - | 1 | CE, CSA, TUV, UR | 70% | - | 15V | 7A | - | 7.3A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 7.3A | - | No | - | - | 0.05303Vrms | Universal Input | - | 43.18mm | - | 93.5mm | RoHS Compliant | ||
![]() PSA25L-201 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 0°C~40°C | 2009 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 25W | 25W | - | 2 | CE, cURus, TUV | 70% | 3kV | 5V | 2.6A | 2.6A 500mA | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | Yes | - | - | 0.01768Vrms | Universal Input | 0.016 s | 28.956mm | 91.5mm | 63mm | RoHS Compliant | ||
![]() PSA15LN3-240 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~50°C | 2003 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 15W | 15W | - | 1 | CE, cURus | 65% | 3kV | 24V | 630mA | - | 630mA | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 630mA | - | No | 630mA | - | - | Universal Input | - | 25.4mm | - | 40mm | RoHS Compliant | ||
![]() PSM1000-216-R Phihong USA | In Stock | - | Datasheet | 16 Weeks | Rack | Rack Mount | - | - | 0°C~50°C | 2011 | PSM1000 (1000W) | 13.00Lx5.24W x 1.61 H 330.0mmx133.0mmx41.0mm | - | Active | Not Applicable | Front End | ITE (Commercial) | 1100W | - | 1.1kW | - | 2 | CE, cULus | 85% | 4.242kV | 56V | 20A | - | - | - | - | 12V | 19.65A | - | No | - | - | - | Hot Swappable, PFC, Remote On/Off, Standby Output, Universal Input | - | 40.894mm | - | - | RoHS Compliant | ||
![]() PSA45-240 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 263.446477g | 0°C~50°C | 1998 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | - | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 60W | 45W | - | 1 | CE, CSA, TUV, UR | 70% | 1.5kV | 24V | 2.5A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 2.5A | - | No | - | - | - | Universal Input | - | 30.48mm | - | 76.2mm | RoHS Compliant |