- Number of Outputs
- Efficiency
- Series
- Type
- Applications
- Minimum Load Required
- Mounting Type
- Operating Temperature
- Size / Dimension
- Height
- Part Status
- RoHS Status
Attribute column
Manufacturer
Phihong AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Max Output Power | Minimum Load Required | Max Input Current | Current - Output 2 | Current - Output 3 | Ripple Voltage (Main Out) | Features | Warm-up Time | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA065-480M Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 180g | 0°C~50°C | 2012 | PSA065M (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.6mm | Obsolete | 1 (Unlimited) | Open Frame | Medical | 45W 60W Forced Air | 65W | 45W | 28.1mm | 1 | CE, cURus | Level VI | 4kV | 48V | 940mA | - | 1.36A | - | - | - | - | - | - | - | No | - | - | - | - | Universal Input | - | 30.48mm | - | - | RoHS Compliant | ||
![]() PSA15LN3-050 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0°C~50°C | 2001 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 15W | 15W | - | 1 | CE, cURus | 65% | 3kV | 5V | 3A | - | 3A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3A | - | - | - | No | - | - | - | - | Universal Input | - | 25.4mm | - | 40mm | RoHS Compliant | ||
![]() PSA60-301 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 80W 82W Forced Air | 80W | 80W | - | 3 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 2A | 6A 2A 300mA | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 6A | - | -12V | - | Yes | - | 2.2A | 300mA | - | Universal Input | 0.01 s | 40.132mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() PSA065-120 Phihong USA | 76 |
| Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | 160g | 0°C~50°C | 2012 | PSA065 (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 65W | 65W | 30.6mm | 1 | CE, cURus | Level VI | 4kV | 12V | 5.42A | - | 5.42A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | No | - | - | - | 0.04242Vrms | Universal Input | - | 30.48mm | - | 50.8mm | RoHS Compliant | ||
![]() PSA25LS-033 Phihong USA | In Stock | - | - | - | Chassis Mount, Panel | Chassis Mount | 141.747616g | 0°C~40°C | 2012 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 16.5W | 16W | - | 1 | CE, cURus, TUV | 70% | 3kV | 3.3V | 5A | - | - | 17W | - | - | 5A | - | - | - | Yes | - | - | - | - | Universal Input | - | 28.956mm | - | - | RoHS Compliant | ||
![]() PSA15LN3-090 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0°C~50°C | 2003 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 15W | 15W | - | 1 | CE, cURus | 65% | 3kV | 9V | 1.67A | - | 1.6A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.67A | - | - | 15W | No | 500mA | - | - | - | Universal Input | - | 25.4mm | - | 40mm | RoHS Compliant | ||
![]() PSA15LN3-180 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0°C~50°C | 2001 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | 15W | - | 1 | CE, cURus | 65% | 3kV | 18V | 830mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 830mA | - | - | - | No | - | - | - | - | Universal Input | - | 25.4mm | - | 40mm | RoHS Compliant | ||
![]() PSA4525 Phihong USA | In Stock | - | - | - | Chassis Mount | Chassis Mount | 232.828992g | 0°C~50°C | 2004 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 56W 60W Forced Air | - | 56W | - | 2 | CE, CSA, TUV, UR | 70% | 1.5kV | - | 1.5A | 4A 1.5A | - | - | - | 24V | 3A | - | - | - | No | - | 1.25A | - | - | Universal Input | - | 30.48mm | - | - | RoHS Compliant | ||
![]() PSA60-115 Phihong USA | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | - | - | 1 | CE, CSA, TUV, UR | 70% | 2.2kV | 15V | - | 5.3A | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 80W | - | - | No | - | - | - | - | Universal Input | - | 40mm | - | 76.2mm | - | ||
![]() PSA15LN3-120 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0°C~50°C | 2001 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 15W | 15W | - | 1 | CE, cURus | 65% | 3kV | 12V | 1.25A | - | 1.25A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.25A | - | - | - | No | - | - | - | - | Universal Input | - | 25.4mm | - | 40mm | RoHS Compliant | ||
![]() PSA110-124 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 585.134157g | 0°C~50°C | 2003 | PSA110 (110W) | 6.81Lx3.70W x 1.70 H 172.7mmx93.5mmx43.6mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 110W | 110W | - | 1 | CE, CSA, TUV, UR | 70% | - | 24V | 4.5A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 4.5A | - | - | - | No | - | - | - | 0.08484Vrms | Universal Input | - | 43.18mm | - | 93.5mm | RoHS Compliant | ||
![]() PSA25LS-050 Phihong USA | In Stock | - | - | - | Chassis Mount | Chassis Mount | 141.747616g | 0°C~40°C | 1999 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 25W | - | 25W | - | 1 | CE, cURus, TUV | 70% | 3kV | 5V | 4A | - | - | - | - | - | 5A | - | - | - | Yes | - | - | - | - | Universal Input | - | 28.956mm | - | - | RoHS Compliant | ||
![]() PSA60-304 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 2004 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | 60W | - | 3 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 2A | 8A 2A 500mA | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15V | 6A | 80W | -15V | - | Yes | - | 1.5A | 500mA | - | Universal Input | 0.01 s | 40.132mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() PSA60-203 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | 80W | 60W | - | 2 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 4.5A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 4A | - | - | - | Yes | - | 3.5A | - | - | Universal Input | 0.01 s | 40.132mm | - | - | RoHS Compliant | ||
![]() PSA60-112 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | 80W | 60W | - | 1 | CE, CSA, TUV, UR | 70% | 2.2kV | 12V | 6.6A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5A | - | - | - | No | - | - | - | - | Universal Input | - | 40.132mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA60-202 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | 60W | - | 2 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 1.8A | 8A 1.8A | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | 6A | 80W | - | - | Yes | - | 1.3A | - | - | Universal Input | 0.01 s | 40.132mm | - | - | RoHS Compliant | ||
![]() PSA60-302 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 2012 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | 60W | - | 3 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 1.8A | 8A 1.8A 1.8A | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 8A | 80W | -12V | - | Yes | - | 1.8A | 1.8A | - | Universal Input | 0.01 s | 40.132mm | 127mm | 76.2mm | Non-RoHS Compliant | ||
![]() PSA45-150 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 263.446477g | 0°C~50°C | 1998 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 45W 60W Forced Air | 60W | 45W | - | 1 | CE, CSA, TUV, UR | 70% | 1.5kV | 15V | 4A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 4A | - | - | - | No | - | - | - | - | Universal Input | - | 30.48mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA45-033 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 263.446477g | 0°C~50°C | 2004 | PSA45 (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 30W 33W Forced Air | - | 30W | - | 1 | CE, CSA, TUV, UR | 70% | 1.5kV | 3.3V | 10A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 10A | 60W | - | - | No | - | - | - | - | Universal Input | - | 30.48mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA15LN3-150 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0°C~50°C | 2003 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 15W | 15W | - | 1 | CE, cURus | 65% | 3kV | 15V | 1A | - | 1A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1A | - | - | - | No | - | - | - | - | Universal Input | - | 25.4mm | - | 40mm | RoHS Compliant |