- Number of Outputs
- Efficiency
- Series
- Type
- Applications
- Minimum Load Required
- Mounting Type
- Operating Temperature
- Size / Dimension
- Height
- Part Status
- RoHS Status
Attribute column
Manufacturer
Phihong AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Ripple Voltage (Main Out) | Features | Warm-up Time | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA15LN3-033 Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | - | 0°C~50°C | 2003 | PSA15LN3 (15W) | 4.33Lx1.57W x 1.00 H 110.0mmx40.0mmx25.4mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 10W | - | - | 1 | CE, cURus | 65% | 3kV | 3.3V | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | - | - | Universal Input | - | 23mm | - | 40mm | RoHS Compliant | ||
![]() PSA60-105 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | 60W | 1 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 10A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 10A | 80W | - | No | - | - | - | Universal Input | - | 40.132mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA25L-120 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0°C~40°C | 2003 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 24W | 25W | 24W | 1 | CE, cURus, TUV | 70% | 3kV | 12V | 2A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | Yes | - | - | 0.04243Vrms | Universal Input | - | 28.956mm | - | 63mm | RoHS Compliant | ||
![]() PSA60-303 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0°C~50°C | 2012 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | 60W | 3 | CE, CSA, TUV, UR | 70% | 2.2kV | 5V | 3A | 8A 3A 500mA | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | 80W | -5V | Yes | - | - | - | Universal Input | 0.01 s | 40.132mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() PSA60-148 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 331.122458g | 0°C~50°C | 1998 | PSA60 (80W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 80W Forced Air | - | 60W | 1 | CE, CSA, TUV, UR | 70% | 2.2kV | 48V | 1.4A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.2A | 80W | - | No | - | - | - | Universal Input | - | 40.132mm | - | 76.2mm | RoHS Compliant | ||
![]() PSA25L-033 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 141.747616g | 0°C~40°C | 2009 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | 17W | 1 | CE, cURus, TUV | 70% | 3kV | 3.3V | 5A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5A | 25W | - | Yes | - | - | - | Universal Input | - | 28.956mm | - | 63mm | RoHS Compliant | ||
![]() PSA25L-301 Phihong USA | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 141.747616g | 0°C~40°C | 2009 | PSA25L (25W) | 3.60Lx2.48W x 1.14 H 91.5mmx63.0mmx29.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 25W | 25W | 3 | CE, cURus, TUV | 70% | 3kV | 5V | 1A | 2A 1A 300mA | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 2A | - | -12V | Yes | 1A | 300mA | 0.01768Vrms | Universal Input | 0.016 s | 28.956mm | 91.5mm | - | RoHS Compliant | ||
![]() PML065-120 Phihong USA | 25 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~50°C | - | PML065 (65W) | 4.00Lx2.00W x 1.11 H 101.6mmx50.8mmx28.1mm | Active | 1 (Unlimited) | Open Frame | Medical | 60W | - | - | 1 | - | 88% | 4kV | - | - | 5A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PML065-480 Phihong USA | 19 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~50°C | - | PML065 (65W) | 4.00Lx2.00W x 1.11 H 101.6mmx50.8mmx28.1mm | Active | 1 (Unlimited) | Open Frame | Medical | 65W | - | - | 1 | - | 88% | 4kV | - | - | 1.36A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PML065-190 Phihong USA | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0°C~50°C | - | PML065 (65W) | 4.00Lx2.00W x 1.11 H 101.6mmx50.8mmx28.1mm | Active | - | Open Frame | Medical | 65W | - | - | 1 | - | 88% | - | - | - | 3.43A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PML065-180 Phihong USA | In Stock | - | Datasheet | - | - | Chassis Mount | - | 0°C~50°C | - | PML065 (65W) | 4.00Lx2.00W x 1.11 H 101.6mmx50.8mmx28.1mm | Active | - | Open Frame | Medical | 65W | - | - | 1 | - | 88% | - | - | - | 3.62A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PML065-240 Phihong USA | 70 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~50°C | - | PML065 (65W) | 4.00Lx2.00W x 1.11 H 101.6mmx50.8mmx28.1mm | Active | 1 (Unlimited) | Open Frame | Medical | 65W | - | - | 1 | - | 88% | 4kV | - | - | 2.71A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PML065-150 Phihong USA | 61 |
| Datasheet | - | - | Chassis Mount | - | 0°C~50°C | - | PML065 (65W) | 4.00Lx2.00W x 1.11 H 101.6mmx50.8mmx28.1mm | Active | Not Applicable | Open Frame | Medical | 65W | - | - | 1 | - | 88% | - | - | - | 4.34A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant |