- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Brand | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | Standards Met | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Applications | Power (Watts) | Subcategory | Power Rating | Pitch | Depth | Pin Count | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Polarization | Current - Output (Max) | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Plug Type | No Load Power Consumption | Adapter Type | Load Regulation | Product | Input Voltage | Product Category | Product Length | Product Width | Region | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSM03A-075-R Phihong USA | 156 |
| Datasheet | 26 Weeks | Wall | 0.099lb 44.91g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | Bulk | 2012 | PSM03 (2.75W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | - | - | ITE (Commercial) | 2.8W | - | - | - | - | - | 1 | cULus | Level VI | - | Positive Center | - | - | - | Fixed Blade | 2.75W | - | 366mA | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AA65U-540A-R PHIHONG USA | 87 |
| - | - | - | - | C14 | - | - | - | - | - | 5.5 mm Barrel Plug (5.5 x 2.1 x 9.5) | 1.5 m | - | - | + 40 C | - | - | - 10 C | - | Desktop | - | - | Details | - | - | 8.465751 oz | - | - | - | AA65U | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 64.98 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | - | - | - | 33.5 mm | 125 mm | 50 mm | - | ||
![]() PSAC12R-090(RS) Phihong | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EISA Compliant, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSAC12R | - | - | - | - | AC/DC Adapter | - | - | - | 12W | - | 33.25mm | - | 1 | - | - | 9V dc | - | - | 1.5m | 1.33A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 10 mm Centre Positive | Interchangeable | - | Plug-In Adapter | - | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 71.7mm | 50mm | - | ||
![]() PSC15R-050(RS) Phihong | 65 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSC15R | - | - | - | - | Universal | - | - | - | 15W | - | 32.39mm | - | 1 | - | - | 5V dc | - | - | 1.2m | 3A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 9.5 mm Centre Positive | Global Plug | - | Plug-In Adapter | - | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 71.7mm | 45mm | - | ||
![]() PSA15R-120P6(RS) Phihong | 82 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSA15R | - | - | - | - | Universal | - | - | - | 15W | - | 33.25mm | - | 1 | - | - | 12V dc | - | - | 1.85m | 1.25A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 9.5 mm Centre Positive | Global Plug | - | Plug-In Adapter | ±5% | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 71.7mm | 50mm | - | ||
![]() PSAC30U-050L6(RS) Phihong | 136336215 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EN 55022 Class B, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8, FCC Class B | - | - | - | - | PSAC30U | - | - | - | - | - | - | - | - | 20W | - | 28.7mm | - | 1 | - | - | 5V dc | - | - | 1000mm | 0 → 4A | - | - | - | - | - | - | - | - | IEC C14 | DC Plug | - | - | Power Brick Adapter | - | - | 127 → 370 V dc, 90 → 264V ac | - | - | - | - | - | 103.4mm | 42mm | - | ||
![]() PSA120U-480L6(RS) Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CSA 22.2 60950-1, EN 55022 Class B, EN 61000-3-2 Class D, EN 61000-3-3, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8, TUVFCC Class B, UL 60950-1 | - | - | - | - | PSA120U | - | - | - | - | - | - | - | - | 120W | - | 37mm | - | 1 | - | - | 48V dc | - | - | - | 0 → 3A | - | - | - | - | - | - | - | - | 3-Wire IEC 320-C14 | DC Plug | - | - | Power Brick Adapter | ±5% | - | 90 → 264V ac | - | - | - | - | - | 152mm | 73mm | - | ||
![]() AA20R-240A Phihong | 63738251 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Adapter | - | - | - | 20W | - | - | - | 1 | - | - | 24V dc | - | - | - | 830mA | - | - | - | - | - | - | - | - | - | - | Interchangeable | - | Plug-In Adapter | - | - | 264V ac | - | - | - | - | - | - | - | - | ||
![]() AA03E-090A-R Phihong USA | 617 |
| - | - | - | - | - | - | CB, CE, IEC 62368-1 | - | Phihong | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 10 | Phihong | + 40 C | - | Phihong USA | 0 C | - | Wall Mount | Box | Active | Details | 62368-1 | - | 1.693150 oz | 0°C ~ 40°C | - | - | AA03E (2.75W) | 2.28" L x 1.50" W x 0.83" H (58.0mm x 38.0mm x 21.0mm) | - | - | Barrel Connector | - | ITE (Commercial) | 2.75 W | AC-DC Power Supply | - | - | - | - | 1 Output | CE | Level VI, CoC Tier 2 | - | Positive Center | 306mA | - | - | Fixed Blade | 2.75 W | 9V | - | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 26mW | - | Regulated | Fixed Plug | 90 VAC to 264 VAC, 100 VAC to 240 VAC | Wall Mount AC Adapters | - | - | Europe | - | - | - | - | ||
![]() AQ03S-050A-R Phihong USA | 185 |
| - | - | - | - | - | - | CB, CCC, CE2, cUL/UL 62368-1, RCM | - | Phihong | - | USB Type A | - | 10 | Phihong | + 40 C | - | Phihong USA | 0 C | - | Wall Mount | Box | Active | Details | 62368-1 | - | 1.269863 oz | 0°C ~ 40°C | - | - | AQ03S (2.75W) | 2.11" L x 1.71" W x 1.48" H (53.7mm x 43.5mm x 37.5mm) | - | - | USB Connector | - | ITE (Commercial) | 2.75 W | AC-DC Power Supply | - | - | - | - | 1 Output | CE | - | - | - | 550mA | - | - | Fixed Blade | 2.75 W | 5V | - | Wall Mount AC Adapters | Wall Mount (Class II) | Australia | - | AS 3112 | USB A Receptacle | - | 36mW | - | Regulated | Fixed Plug | 90 VAC to 264 VAC, 100 VAC to 240 VAC | Wall Mount AC Adapters | - | - | Australia | - | - | - | - | ||
![]() PSA05K-050QL6 Phihong | 22 |
| - | - | - | - | - | - | - | PSA05K | - | - | - | - | - | - | - | - | Phihong USA | - | - | - | Bulk | Active | - | - | - | - | -40 to 85 °C | - | - | PSA05K (5W) | 1.93 L x 1.69 W x 0.83 H (49.0mm x 43.0mm x 21.0mm) | - | - | - | - | ITE (Commercial) | 5 W | - | - | 2.5400 | - | 6 | - | CE | Level VI, CoC Tier 2 | - | - | 1A | - | - | Fixed Blade | - | 5V | - | - | Wall Mount (Class I) | United Kingdom | - | BS 1363 | USB A Receptacle | - | 75mW (Max) | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | ||
![]() PSAC45W-240-R Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSAA20R-050L6(RS) Phihong | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSAA20R | - | - | - | - | Universal | - | - | - | 20W | - | 33.25mm | - | 1 | - | - | 5V dc | - | - | 1.5m | 4A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 10 mm Centre Positive | Global Plug | - | Plug-In Adapter | ±5% | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 71.71mm | 50mm | - | ||
![]() AA65M-59FKA-R Phihong USA | 110 |
| - | - | - | - | C6 | Included | CB IEC 62368-1, CE, UL/cUL 62368-1 | - | Phihong | - | USB Type C | 1.5 m | 10 | Phihong | + 40 C | - | Phihong USA | 0 C | - | Desktop | Box | Active | Details | 62368-1 | - | - | 0°C ~ 40°C | - | - | AA65 (65W) | 3.58" L x 1.89" W x 1.16" H (91.0mm x 48.0mm x 29.5mm) | - | - | USB Connector | - | ITE (Commercial) | 65 W | AC-DC Power Supply | - | - | - | - | 1 Output | CE, cULus | Level VI, CoC Tier 2 | - | - | 3A, 3A, 3A, 3.25A | - | - | Cord (Sold Separately) | 65 W | 5V, 9V, 15V, 20V | - | Desktop AC Adapters | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C6 | USB C Receptacle | - | 61.9mW | - | Not Regulated | - | 90 VAC to 264 VAC, 100 VAC to 240 VAC | Desktop AC Adapters | - | - | North America | 29.5 mm | 92 mm | 48 mm | - | ||
![]() AQ27E-59A-H Phihong USA | 35 |
| - | - | - | - | - | - | CE, IEC 60950-1, IEC 62368-1, UL/cUL 60950-1, UL/cUL 62368-1 | - | Phihong | - | USB Type C | - | 10 | Phihong | + 40 C | - | Phihong USA | 0 C | - | Wall Mount | Box | Active | Details | 60950-1; 62368-1 | - | - | 0°C ~ 40°C | - | - | AQ27E (27W) | 2.83" L x 1.81" W x 0.91" H (72.0mm x 46.0mm x 23.0mm) | - | - | USB Connector | - | ITE (Commercial) | 27 W | AC-DC Power Supply | - | - | - | - | 1 Output | CE, cULus | Level VI, CoC Tier 2 | - | - | 3A, 3A | - | - | Fixed Blade | 27 W | 5V, 9V | - | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB C Receptacle | - | 75mW | - | Regulated | Fixed Plug | 90 VAC to 264 VAC | Wall Mount AC Adapters | - | - | Europe | - | - | - | - | ||
![]() PSAC12R-120(RS) Phihong | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EISA Compliant, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSAC12R | - | - | - | - | AC/DC Adapter | - | - | - | 12W | - | 33.25mm | - | 1 | - | - | 12V dc | - | - | 1.5m | 1A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 10 mm Centre Positive | Interchangeable | - | Plug-In Adapter | - | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 71.7mm | 50mm | - | ||
![]() PSAA30R-120L6(RS) Phihong | 154 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSAA30R | - | - | - | - | Universal | - | - | - | 30W | - | 39mm | - | 1 | - | - | 12V dc | - | - | 1.5m | 2.5A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 10 mm Centre Positive | Global Plug | - | Plug-In Adapter | ±5% | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 82.7mm | 55mm | - | ||
![]() PSAC05R-050L6(RS) Phihong | 136336215 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | 0°C | - | - | - | - | - | CE, cULus, EN 61000-4-11, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, FCC Class B EN 55022 Class B | - | - | - | - | PSAC05R | - | - | - | - | AC/DC Adapter | - | - | - | 5W | - | 29.79mm | - | 1 | - | - | 5V dc | - | - | 1.5m | 1A | - | - | - | - | - | - | - | - | Universal Plug | 2.1 x 5.5 x 9.5 mm Centre Positive | Interchangeable | - | Plug-In Adapter | - | - | 100 V ac, 110 V ac, 115 V ac, 120 V ac, 127 V ac, 220 V ac, 230 V ac, 240V ac | - | - | - | - | - | 71.7mm | 45mm | - | ||
![]() AA03A-120A-R Phihong USA | 273 |
| - | - | - | - | - | - | cUL/UL 62368-1 | AA03A | Phihong | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 10 | Phihong | + 40 C | - | Phihong USA | 0 C | - | Wall Mount | Bulk | Active | Details | 62368-1 | - | 1.693150 oz | 0°C ~ 40°C | - | - | AA03A (2.75W) | 1.69" L x 1.55" W x 0.83" H (43.0mm x 39.4mm x 21.0mm) | - | - | Barrel Connector | - | ITE (Commercial) | 2.8 W | AC-DC Power Supply | - | - | - | - | 1 Output | cULus | Level VI | - | Positive Center | 229mA | - | - | Fixed Blade | 2.75 W | 12V | - | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 75mW (Max) | - | Regulated | Fixed Plug | 90 VAC to 264 VAC, 100 VAC to 240 VAC | Wall Mount AC Adapters | - | - | North America | - | - | - | - | ||
![]() AA03A-075A-R Phihong USA | 75 |
| - | - | - | - | - | - | cUL/UL 62368-1 | AA03A | Phihong | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 10 | Phihong | + 40 C | - | Phihong USA | 0 C | - | Wall Mount | Bulk | Active | Details | 62368-1 | - | 1.693150 oz | 0°C ~ 40°C | - | - | AA03A (2.75W) | 1.69" L x 1.55" W x 0.83" H (43.0mm x 39.4mm x 21.0mm) | - | - | Barrel Connector | - | ITE (Commercial) | 2.8 W | AC-DC Power Supply | - | - | - | - | 1 Output | cULus | Level VI | - | Positive Center | 366mA | - | - | Fixed Blade | 2.75 W | 7.5V | - | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 75mW (Max) | - | Regulated | Fixed Plug | 90 VAC to 264 VAC, 100 VAC to 240 VAC | Wall Mount AC Adapters | - | - | North America | - | - | - | - |