- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Current - Output 2 | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA15R-060PV-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.333lb 151.05g | - | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | - | - | CE, cULus, TUVgs | Level V | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 6V | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | - | 300mW Max | - | - | - | - | - | - | ||
![]() PSA60R-240-R Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.594lb 269.43g | 24V | 0°C~40°C | 2011 | PSA60R (60W) | 4.06Lx2.59W x 1.57 H 103.0mmx66.0mmx39.9mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 60W | 60W | - | 1 | CE, cULus | Level V | 2.5A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 60W | 24V | - | 2.5A | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | - | - | 39.878mm | 103.124mm | 65.786mm | RoHS Compliant | ||
![]() PSAC05R-050(P) Phihong USA | In Stock | - | Datasheet | - | Plug-In, Wall | 0.265lb 120.2g | - | 0°C~40°C | 2012 | PSAC05R (5W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx29.8mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 5W | 29.79mm | 1 | CE, cULus, TUVgs | Level V | 1A | Positive | Positive Center | 1.5m | 1A | Multi-Blade (Sold Separately) | - | 5V | - | - | - | 5W | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mA | 300mW Max | - | - | 29.718mm | - | - | RoHS Compliant | ||
![]() PSAC30U-120-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | - | CE, cULus | Level V | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | - | 300mW Max | - | - | - | - | - | - | ||
![]() PSAA60W-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.662lb 300.28g | - | 0°C~40°C | 2009 | PSAA60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus, TUVgs | Level V | 2.5A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | - | - | - | Desktop (Class II) | International | 47.2 1.20m | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 500mW Max | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | ||
![]() PMA10R-050AW Phihong USA | 30 |
| Datasheet | 26 Weeks | - | - | - | 5°C~40°C | 2016 | PMA10R (10W) | 2.82Lx1.97W x 1.57 H 71.7mmx50.0mmx40.0mm | Active | Not Applicable | - | - | - | Medical | 10W | - | - | - | CE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 5V | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PSA120U-240L6 Phihong USA | 78 |
| Datasheet | 26 Weeks | - | 1.8lbs 816.5g | - | 0°C~40°C | 2016 | PSA120U-L6 (120W) | 5.98Lx2.87W x 1.46 H 152.0mmx73.0mmx37.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | - | 120W | - | - | CE, cULus, GS | Level VI, CoC Tier 2 | 6A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | 150mW Max | - | - | 34.036mm | - | - | RoHS Compliant | ||
![]() PSAA05E-050 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Wall | 0.187lb 84.82g | - | 0°C~50°C | 2011 | PSAA05 (5W) | 2.62Lx1.10W x 1.54 H 66.5mmx28.0mmx39.0mm | Obsolete | Not Applicable | USB | - | - | ITE (Commercial) | 5W | 5W | - | - | CE, C-Tick, cULus, GS | Level V | 1A | - | - | - | - | Fixed Blade | - | 5V | - | - | - | - | Wall Mount (Class II) | Europe | 70.9 1.80m | CEE 7/16 | USB Mini | - | - | - | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSA15R-150P6 Phihong USA | 753 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | - | 0°C~40°C | 2015 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level VI | 1A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 15V | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | - | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA15A-150P6 Phihong USA | 137 |
| Datasheet | 26 Weeks | - | 0.32lb 145.15g | - | 0°C~40°C | 2011 | PSA15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | cULus | Level VI | 1A | Positive | Positive Center | - | - | Fixed Blade | - | 15V | - | - | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | - | - | 31.242mm | 71.374mm | 50.038mm | RoHS Compliant | ||
![]() PSAA18U-150L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.309lb 140.16g | - | 0°C~40°C | 2015 | PSAA18U-L6 (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 18W | 18W | - | - | CE, cULus | Level VI, CoC Tier 2 | 1.2A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 15V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | - | - | 33.528mm | - | - | RoHS Compliant | ||
![]() PSAA30R-240-R-CR5 Phihong USA | 47 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | 1.25A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 24V | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | - | 300mW Max | - | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSA15R-075PV-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | - | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 7.5V | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | - | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA15R-075PV Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | - | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, cULus, TUVgs | Level V | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 7.5V | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | - | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSC15R-050-RPA Phihong USA | In Stock | - | Datasheet | - | - | 0.333lb 151.05g | - | 0°C~40°C | 2016 | PSC15R (15W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Active | 1 (Unlimited) | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CB, CE, cULus | Level VI | 3A | Positive | Positive Center | - | - | Fixed Blade, Multi-Blade (Sold Separately) | - | 5V | - | - | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | - | - | 33.02mm | - | - | RoHS Compliant | ||
![]() PSA45U-201 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.84lb 381.02g | 5V | 0°C~40°C | 2011 | PSA45U (38W) | 5.51Lx2.48W x 1.58 H 140.0mmx63.0mmx40.0mm | Obsolete | Not Applicable | - | 40°C | 0°C | ITE (Commercial) | 38W | 38W | - | 2 | CE, cULus, TUVgs | 70% | 1.5A | - | - | - | - | Cord (Sold Separately) | - | 5V 12V | 12V | 4A | 264V | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | DIN, 5 Pin | - | - | 1.5A | - | 40.132mm | 139.954mm | 62.992mm | RoHS Compliant | ||
![]() PSC20R-240 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.573lb 259.91g | - | 0°C~45°C | 2012 | PSC20R (20W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | C-Tick, cULus | Level IV | 830mA | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 24V | - | - | - | - | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 500mW Max | - | - | 35.56mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CNR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level V | 4A | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 5V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | - | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CN4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level V | 4A | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 5V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | - | 300mW Max | - | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-560-R-CN3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 56V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | - | 300mW Max | - | - | 28.702mm | - | - | RoHS Compliant |