- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Voltage - Output | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA15R-120P6 Phihong USA | 1160 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | 0°C~40°C | 2015 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | CE, C-Tick, cULus, GS | Level VI | 1.25A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 12V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA05F-050QAL6 Phihong USA | 92681 |
| Datasheet | 26 Weeks | - | 0.18lb 81.65g | 0°C~45°C | 2015 | PSA05F (5W) | 2.36Lx1.85W x 0.59 H 60.0mmx47.0mmx15.0mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | 5W | CE, C-tick, cULus | Level VI, CoC Tier 1 | 1A | - | - | - | Fixed Blade, Multi-Blade (Sold Separately) | 5V | - | Wall Mount (Class II) | North America | - | NEMA 1-15P, Multi-Blade (Sold Separately) | USB A Receptacle | - | 75mW Max | 14.986mm | - | - | RoHS Compliant | ||
![]() PSAA15W-480 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | 0°C~40°C | 2012 | PSAA15W (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | cULus | Level IV | 310mA | Positive | Positive Center | - | Cord (Sold Separately) | 48V | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 500mW Max | 29.718mm | 81.28mm | 50.038mm | RoHS Compliant | ||
![]() PSAA15W-240L6 Phihong USA | 254 |
| Datasheet | 26 Weeks | - | 4.94oz 140g | 0°C~40°C | 2015 | PSAA15W-L6 (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | CB, CE, cULus | Level VI | 630mA | Positive | Positive Center | - | Cord (Sold Separately) | 24V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 250mW Max | 29.718mm | - | - | RoHS Compliant | ||
![]() PSAA20R-240L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.397lb 180.08g | 0°C~40°C | 2011 | PSAA20R-L6 (20W) | 2.82Lx1.97W x 1.54 H 71.7mmx50.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | CB, CE, cULus | Level VI | 830mA | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 10mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA20R-120L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.397lb 180.08g | 0°C~40°C | 2015 | PSAA20R-L6 (20W) | 2.82Lx1.97W x 1.54 H 71.7mmx50.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | CB, CE, cULus | Level VI | 1.67A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 12V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 10mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-560 Phihong USA | 52 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2011 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 540mA | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 56V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSC15R-050-R-CR1 Phihong USA | 632 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | 0°C~40°C | 2016 | PSC15R (15W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | CB, CE, cULus | Level VI | 3A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | 33.02mm | 71.628mm | 44.958mm | RoHS Compliant | ||
![]() PSAA05A-050 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.187lb 84.82g | 0°C~50°C | 2011 | PSAA05 (5W) | 2.62Lx1.10W x 1.54 H 66.5mmx28.0mmx39.0mm | Obsolete | Not Applicable | USB | - | - | ITE (Commercial) | - | 5W | cULus, PSE | Level V | 1A | Positive | - | 1A | Fixed Blade | 5V | 5W | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | USB Mini | 300mA | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSM03C-050Q-3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.19lb 86.18g | 0°C~40°C | 2015 | PSM03 (2.75W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 2.8W | 3W | CCC | 63.7% | 550mA | - | - | - | Fixed Blade | 5V | - | Wall Mount (Class II) | China | - | GB 1002 | USB A Receptacle | - | 30mW Max | 21.082mm | - | - | RoHS Compliant | ||
![]() PSAA10A-050QA Phihong USA | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2012 | PSAA10A (10W) | 1.06Lx1.77W x 1.77 H 27.0mmx45.0mmx45.0mm | Obsolete | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 10W | 10W | CB, cULus | Level V | 2A | - | - | - | Fixed Blade | 5.1V | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | - | 30mW Max | 26.924mm | - | - | RoHS Compliant | ||
![]() PSAC24A-120L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.364lb 165.11g | 0°C~40°C | 2016 | PSAC24A-L6 (24W) | 3.29Lx1.38W x 2.11 H 83.5mmx35.0mmx53.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CB, CE, cULus, cURus, TUV | Level VI | 2A | Positive | Positive Center | - | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 30mW Max | 53.594mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240L6 Phihong USA | 538 |
| Datasheet | 26 Weeks | - | 4.94oz 140g | 0°C~40°C | 2015 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 1.25A | Positive | Positive Center | - | Cord (Sold Separately) | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAA12A-120L6-R-CR1 Phihong USA | 470 |
| Datasheet | 26 Weeks | - | 0.187lb 84.82g | 0°C~40°C | 2015 | PSAA12A (12W) | 2.80Lx1.34W x 1.81 H 71.2mmx34.0mmx46.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | cULus | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | - | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 75mW Max | 52.578mm | 71.12mm | 34.036mm | RoHS Compliant | ||
![]() PSC12S-090 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Wall | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12 (10W) | 2.82Lx1.77W x 1.93 H 71.7mmx45.0mmx49.1mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 10W | 10W | C-Tick | Level V | 1.11A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 9V | - | Wall Mount (Class II) | Australia | 47.2 1.20m | AS 3112 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 300mW Max | 49.022mm | - | - | RoHS Compliant | ||
![]() PSAC12A-060 Phihong USA | 30 |
| Datasheet | 26 Weeks | - | 0.27lb 122.47g | 0°C~40°C | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | CB, cULus | Level VI | 2A | Positive | Positive Center | - | Fixed Blade | 5.9V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW Max | 31.242mm | - | - | RoHS Compliant | ||
![]() PSA15A-308Q Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | -5°C~45°C | - | PSA15A (15W) | 1.77Lx1.06W x 1.77 H 45.0mmx27.0mmx45.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | CB, CE, cUL, UL | Level VI | - | - | - | - | Fixed Blade | 5V/9V/12V | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | - | 75mW Max | - | - | - | RoHS Compliant | ||
![]() PSC12S-050 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Wall | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12 (10W) | 2.82Lx1.77W x 1.93 H 71.7mmx45.0mmx49.1mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 10W | 10W | C-Tick | Level V | 2A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | 5V | - | Wall Mount (Class II) | Australia | 47.2 1.20m | AS 3112 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 300mW Max | 49.022mm | - | - | RoHS Compliant | ||
![]() PSAA06A-120L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0°C~40°C | 2016 | PSAA06A (6W) | 2.62Lx1.10W x 1.54 H 66.5mmx28.0mmx39.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | cULus | Level VI | 500mA | Positive | Positive Center | - | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 30mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 4.94oz 140g | 0°C~40°C | 2015 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | CE, cULus | Level VI | 4A | Positive | Positive Center | - | Cord (Sold Separately) | 5V | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | 28.702mm | - | - | RoHS Compliant |