- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAA30R-560-R-C4 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | - | CE, cULus | Level VI | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 56V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | RoHS Compliant | ||
![]() PSAA30R-150 Phihong USA | 526 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | - | 2011 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 15V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | 82.804mm | 55.118mm | RoHS Compliant | ||
![]() PSA10F-050Q Phihong USA | 4240 |
| Datasheet | 26 Weeks | Wall | 0.085lb 38.56g | - | 0°C~40°C | - | 2012 | PSA10F (10W) | 2.36Lx1.85W x 0.59 H 60.0mmx47.0mmx15.0mm | Active | Not Applicable | Receptacle, USB | 40°C | 0°C | ITE (Commercial) | 10W | 10W | - | - | CE, cULus | Level VI, CoC Tier 1 | 2A | - | - | - | - | Fixed Blade, Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | North America | - | NEMA 1-15P, Multi-Blade (Sold Separately) | USB A Receptacle | 150mW Max | - | 14.986mm | 59.944mm | 46.99mm | RoHS Compliant | ||
![]() PSM03A-050(ID)-R Phihong USA | 7137 |
| Datasheet | 26 Weeks | Wall | 0.1lb 45.36g | - | 0°C~40°C | - | 2012 | PSM03 (2.75W) | 1.69Lx0.83W x 1.55 H 43.0mmx21.0mmx39.4mm | Active | Not Applicable | USB | - | - | ITE (Commercial) | 2.8W | 3W | - | - | cULus | Level VI | 550mA | - | - | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Mini | 100mW Max | - | 39.37mm | - | - | RoHS Compliant | ||
![]() PSC12R-050 Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.165lb 74.84g | - | 0°C~40°C | - | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 10W | 10W | 32.39mm | 1 | CE, C-tick, cULus | Level V | 2A | Positive | Positive Center | 1.2m | 2A | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 32.258mm | 71.628mm | 44.958mm | RoHS Compliant | ||
![]() PSAC60M-560-R-C3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 60W | - | - | - | CE, cULus | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 500mW Max | - | - | - | - | RoHS Compliant | ||
![]() PSAC60M-240-R-CN3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 60W | - | - | - | CE, cULus | Level VI | - | - | Negative Center | - | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 500mW Max | - | - | - | - | RoHS Compliant | ||
![]() PSM03K-050Q-3W-R Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | 0.18lb 81.65g | 5V | -10°C~40°C | Bulk | 2011 | PSM03 (2.75W) | 1.93Lx1.92W x 0.87 H 49.0mmx48.8mmx21.0mm | Active | Not Applicable | Receptacle, USB | 40°C | 0°C | ITE (Commercial) | 2.8W | 3W | - | 1 | cULus | Level VI | 550mA | - | - | - | - | Fixed Blade | 2.75W | 5V | 550mA | Wall Mount (Class II) | United Kingdom | - | BS 1363 | USB A Receptacle | 150mW Max | OVP | 22.098mm | 49.022mm | 48.768mm | RoHS Compliant | ||
![]() PSA05E-050QW Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.176lb 79.83g | - | 0°C~40°C | - | 2012 | PSA05E (5W) | 0.87Lx1.65W x 2.37 H 21.0mmx43.0mmx60.2mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | 5W | - | - | CE | Level V | 1A | - | - | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 30mW Max | - | 22.098mm | - | - | RoHS Compliant | ||
![]() PSAA30R-240-R-CN3 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | 1.25A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA15W-120V Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | - | 0°C~40°C | - | 2012 | PSAA15W-V (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | 1 | CE, cULus | Level V | 1.25A | Positive | Positive Center | 1.8m | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 29.718mm | 81.28mm | 50.038mm | RoHS Compliant | ||
![]() PSAA20R-120-RPA Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | - | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 20W | - | - | CE, cULus | Level V | 1.67A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 12V | - | Wall Mount (Class II) | North America | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | OCP, SCP | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSC18U-480(P) Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.364lb 165.11g | - | 0°C~40°C | - | 2011 | PSC18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 20W | - | - | CE, cULus, TUVgs | Level V | 380mA | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | - | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 33.528mm | 103.124mm | 49.022mm | RoHS Compliant | ||
![]() PSA120U-560 Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | - | 0°C~40°C | - | 2012 | PSA120U (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 120W | 120W | - | - | cULus | Level IV | 2.14A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | - | 42.926mm | - | - | RoHS Compliant | ||
![]() PSA15R-480PV Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.333lb 151.05g | - | 0°C~40°C | - | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | 33.25mm | 1 | CE, C-Tick, cULus, GS | Level V | 313mA | Positive | Positive Center | 1.5m | 313mA | Multi-Blade (Sold Separately) | - | 48V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAA20R-033-R-CN2 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | - | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-CN3 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | - | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-C4 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | - | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | - | 0°C~40°C | - | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 9.9W | 10W | - | - | CE, cULus | Level V | 3A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSAC30U-560-R-CN4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | - | - | RoHS Compliant |