- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAA30R-560-R-CN2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | ITE (Commercial) | 30W | - | CE, cULus | Level VI | - | - | Negative Center | Multi-Blade (Sold Separately) | 56V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | RoHS Compliant | ||
![]() PSAC60W-120-R-CN1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | CE, cULus | Level VI | 5A | Negative | Negative Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSAC60W-240-R-C2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | ITE (Commercial) | 60W | - | CE, cULus | Level VI | - | - | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | RoHS Compliant | ||
![]() PSAC60M-480-R-CR2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | ITE (Commercial) | 60W | - | CE, cULus | Level VI | - | - | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | RoHS Compliant | ||
![]() PSAA30R-150-R-C4 Phihong USA | 14 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 2A | Positive | Positive Center | Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | RoHS Compliant | ||
![]() PSC12R-050-R-CN2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 10W | 10W | CE, C-tick, cULus | Level V | 2A | Negative | Negative Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 32.258mm | RoHS Compliant | ||
![]() PSC12R-120-R-CNR3 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | CE, C-tick, cULus | Level V | 1A | Negative | Negative Center | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 32.258mm | RoHS Compliant | ||
![]() PSAC60M-560-R-CN1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | CE, cULus | Level VI | 1.08A | Negative | Negative Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSAC60W-240-R-CNR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | CE, cULus | Level VI | 2.5A | Negative | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSAC60M-120-R-CNR2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | ITE (Commercial) | 60W | - | CB, CE, cULus | Level VI | - | - | Negative Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | - | RoHS Compliant | ||
![]() PSAC60M-120-R-CR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | ITE (Commercial) | 60W | - | CB, CE, cULus | Level VI | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | - | RoHS Compliant | ||
![]() PSAA30R-560-R-CN4 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | ITE (Commercial) | 30W | - | CE, cULus | Level VI | - | - | Negative Center | Multi-Blade (Sold Separately) | 56V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | RoHS Compliant | ||
![]() PSAC60W-240-R-CN3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | ITE (Commercial) | 60W | - | CE, cULus | Level VI | - | - | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 500mW Max | - | RoHS Compliant | ||
![]() PSAC60W-120-R-CR2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | CE, cULus | Level VI | 5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSAC60M-240-R-CN1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | CE, cULus | Level VI | 2.5A | Negative | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSAC09R-050-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.263lb 119.29g | 0°C~40°C | 2011 | PSAC09R (9W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx30.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9W | 9W | CE, C-Tick, cULus, GS | Level V | 1.8A | Positive | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 29.718mm | RoHS Compliant | ||
![]() PSAC60W-560-R-CN2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | CE, cULus | Level VI | 1.08A | Negative | Negative Center | Cord (Sold Separately) | 56V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSC75U-560-R-CR2 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Desktop | 1lb 453.59g | 0°C~40°C | 2012 | PSC75U (75W) | 5.93Lx2.78W x 1.54 H 150.5mmx70.5mmx39.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 75W | 75W | CE, cULus | Level VI | 1.34A | Positive | Positive Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 46.46 1.18m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 39.116mm | RoHS Compliant | ||
![]() PSAA18U-090-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 18W | 18W | CE, cULus | Level V | 2A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.528mm | RoHS Compliant | ||
![]() PSAA30R-240-R-CNR4 Phihong USA | 14 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 1.25A | Negative | Negative Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | RoHS Compliant |