- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAC60W-120-R-CR2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | - | 0.673lb 305.27g | - | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | CE, cULus | Level VI | 5A | Positive | Positive Center | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAC60M-240-R-CN1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | - | 0.673lb 305.27g | - | 0°C~40°C | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | CE, cULus | Level VI | 2.5A | Negative | Negative Center | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAC09R-050-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Wall | - | 0.263lb 119.29g | - | 0°C~40°C | 2011 | PSAC09R (9W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx30.8mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9W | 9W | - | CE, C-Tick, cULus, GS | Level V | 1.8A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 29.718mm | - | - | RoHS Compliant | ||
![]() PSAC60W-560-R-CN2 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.673lb 305.27g | - | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | CE, cULus | Level VI | 1.08A | Negative | Negative Center | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAC60W-560-R-C3 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.673lb 305.27g | - | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | CE, cULus | Level VI | 1.08A | Positive | Positive Center | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 500mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() PSC12R-120-R-C4 Phihong USA | In Stock | - | Datasheet | - | - | - | 0.165lb 74.84g | - | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | CE, C-tick, cULus | Level V | - | - | Positive Center | - | Multi-Blade (Sold Separately) | - | 12V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | ||
![]() PSAA60M-480 Phihong USA | In Stock | - | Datasheet | - | Desktop | 100 | 0.662lb 300.28g | - | 0°C~40°C | 2012 | PSAA60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 60W | 60W | 1 | CE, cULus, TUVgs | Level V | 1.25A | Positive | Positive Center | 1.2m | Cord (Sold Separately) | - | 48V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 33.02mm | 130.048mm | 59.944mm | RoHS Compliant | ||
![]() PSAA15W-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.309lb 140.16g | - | 0°C~40°C | 2012 | PSAA15W (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | cULus | Level IV | 630mA | Positive | Positive Center | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 29.718mm | - | - | RoHS Compliant | ||
![]() PSC15R-050-RPE-RPK Phihong USA | In Stock | - | Datasheet | - | - | - | 0.333lb 151.05g | - | 0°C~40°C | 2016 | PSC15R (15W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Active | 1 (Unlimited) | Plug | - | - | ITE (Commercial) | 15W | 15W | - | CB, CE, cULus | Level VI | 3A | Positive | Positive Center | - | Multi-Blade (Included) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() PSA05E-050QA-H Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.176lb 79.83g | 5V | 0°C~40°C | 2012 | PSA05E (5W) | 0.87Lx1.65W x 2.37 H 21.0mmx43.0mmx60.2mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | - | 5W | 1 | CE | Level V | 1A | - | - | - | Fixed Blade | 5W | - | 1A | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 30mW Max | 22.098mm | - | - | RoHS Compliant | ||
![]() PSAA30R-120-R-CNR2 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | - | 0.331lb 150.14g | - | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | CE, cULus | Level VI | 2.5A | Negative | Negative Center | - | Multi-Blade (Sold Separately) | - | 12V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-120-R-CN4 Phihong USA | 14 |
| Datasheet | 26 Weeks | Wall | - | 0.331lb 150.14g | - | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | CE, cULus | Level VI | 2.5A | Negative | Negative Center | - | Multi-Blade (Sold Separately) | - | 12V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA20R-033-R-CR4 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Wall | - | 0.375lb 170.1g | - | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | - | CE, cULus | Level V | 3A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 30.988mm | - | - | RoHS Compliant | ||
![]() PSAA20R-033-R-CNR4 Phihong USA | In Stock | - | Datasheet | - | - | - | 0.375lb 170.1g | - | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | CE, cULus | Level V | - | - | Negative Center | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() PSAC30U-050-R-C5 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | - | CE, cULus | Level V | 4A | Positive | Positive Center | - | Cord (Sold Separately) | - | 5V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240-R-CN4 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | CE, cULus | Level V | 1.25A | Negative | Negative Center | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240-R-CR4 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | CE, cULus | Level V | 1.25A | Positive | Positive Center | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-560-R-C5 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | CE, cULus | Level V | 540mA | Positive | Positive Center | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240-R-CN3 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | CE, cULus | Level V | 1.25A | Negative | Negative Center | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSA120U-120 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 1.8lbs 816.5g | - | 0°C~40°C | 2012 | PSA120U (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Rectangular | - | - | ITE (Commercial) | 120W | 120W | - | cULus | Level IV | 10A | - | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | 42.926mm | - | - | RoHS Compliant |