- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA15R-075P Phihong USA | In Stock | - | Datasheet | - | Wall | 0.32lb 145.15g | 0°C~40°C | 2012 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 16W | 15W | cULus | Level IV | 2.14A | Positive | Positive Center | Multi-Blade (Sold Separately) | 7.5V | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA24A-120(P) Phihong USA | In Stock | - | Datasheet | - | Wall | 0.364lb 165.11g | 0°C~40°C | 2011 | PSA24A (24W) | 3.29Lx1.38W x 2.11 H 83.5mmx35.0mmx53.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | cULus | Level V | 2A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 53.594mm | 83.566mm | 35.052mm | RoHS Compliant | ||
![]() PSAA60M-180 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.662lb 300.28g | 0°C~40°C | 2012 | PSAA60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 60W | 60W | CE, cULus, TUVgs | Level V | 3.3A | Positive | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 33.02mm | 130.048mm | 59.944mm | RoHS Compliant | ||
![]() PSAA30R-120-R-C2 Phihong USA | 14 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 2.5A | Positive | Positive Center | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-150-R-CR2 Phihong USA | 39 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 2A | Positive | Positive Center | Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-150-R-CNR2 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level VI | 2A | Negative | Negative Center | Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-240-R-C5 Phihong USA | 30 |
| Datasheet | 26 Weeks | - | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | CE, cULus | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | RoHS Compliant | ||
![]() PSAA30R-150-R-CNR1 Phihong USA | 14 |
| Datasheet | 26 Weeks | - | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | CE, cULus | Level VI | - | - | Negative Center | Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | - | - | RoHS Compliant | ||
![]() PSA15R-090PV-R-CN4 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | CE, C-Tick, cULus, GS | Level V | 1.67A | Negative | Negative Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CNR5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 30W | CE, cULus | Level V | 4A | Negative | Negative Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAA20R-033-R-CR5 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | CE, cULus | Level V | 3A | Positive | Positive Center | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 30.988mm | - | - | RoHS Compliant | ||
![]() PSA05F-050Q(AG) Phihong USA | In Stock | - | Datasheet | - | - | 0.18lb 81.65g | 0°C~40°C | 2011 | PSA05F (5W) | 2.36Lx1.85W x 0.59 H 60.0mmx47.0mmx15.0mm | Obsolete | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | 5W | CE, C-tick, cULus | Level V | 1A | - | - | Fixed Blade, Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P, Multi-Blade (Sold Separately) | USB A Receptacle | 30mW Max | 14.986mm | - | - | RoHS Compliant | ||
![]() PSAC30U-560-R-C3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 540mA | Positive | Positive Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-560-R-CNR3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 540mA | Negative | Negative Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-240-R-CNR4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 1.25A | Negative | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-560-R-CN1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 540mA | Negative | Negative Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSA15R-480PV-R-CN1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | CE, C-Tick, cULus, GS | Level V | 313mA | Negative | Negative Center | Multi-Blade (Sold Separately) | 48V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240-R-CNR5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 1.25A | Negative | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-560-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 540mA | Negative | Negative Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | CE, cULus | Level V | 1.25A | Negative | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant |