- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAC30U-240-R-CNR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Negative | Negative Center | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAA20R-240 Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.375lb 170.1g | 0°C~40°C | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 20W | 31mm | 1 | CE, cULus | Level V | 830mA | Positive | Positive Center | 1.5m | 830mA | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSC30U-480 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | cULus | Level IV | 625mA | Positive | Positive Center | - | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 72.83 1.85m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 31.496mm | 98.552mm | 55.118mm | RoHS Compliant | ||
![]() PSC30R-240 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.563lb 255.37g | 0°C~40°C | 2012 | PSC30R (30W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | C-Tick, cULus | Level IV | 1.25A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 35.56mm | 99.06mm | 63.5mm | RoHS Compliant | ||
![]() PSC30U-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | cULus | Level IV | 1.25A | Positive | Positive Center | - | 7.5A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 72.83 1.85m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 31.496mm | 98.552mm | 55.118mm | RoHS Compliant | ||
![]() PSA120U-120V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Rectangular | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | 10A | - | - | 1m | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | - | 42.926mm | - | - | RoHS Compliant | ||
![]() PSA120U-240V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | 5A | Positive | Positive Center | 1m | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | - | 42.926mm | - | - | RoHS Compliant | ||
![]() PSAC60W-180 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 3.33A | Positive | Positive Center | - | - | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | 33.02mm | - | - | RoHS Compliant | ||
![]() AQ36A-5CA-H Phihong USA | In Stock | - | Datasheet | - | - | - | 0°C~45°C | - | AQ36 (36W) | 2.64Lx1.14W x 1.89 H 67.0mmx29.0mmx48.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | - | CB, CE, cUL, UL | Level VI | - | - | - | - | - | Fixed Blade | 5V/12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | 75mW Max | - | - | - | - | - | ||
![]() PSA15R-090PV-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | 1.67A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAA20R-050-R-C4 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, cULus | Level V | 3A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | 30.988mm | - | - | RoHS Compliant | ||
![]() PSAA20R-033-R-C2 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-CN1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | - | - | CE, cULus | Level V | 3A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 30.988mm | - | - | RoHS Compliant | ||
![]() PSA15R-480PV-R-CNR1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | 313mA | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | 48V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CN3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level V | 4A | Negative | Negative Center | - | - | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CN1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level V | 4A | Negative | Negative Center | - | - | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-120-R-CR3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 2.5A | Positive | Positive Center | - | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSA15R-075PV-RPA Phihong USA | In Stock | - | Datasheet | - | - | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 7.5V | Wall Mount (Class II) | North America | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | OCP, OVP, SCP | 30.988mm | - | - | RoHS Compliant | ||
![]() PSAC30U-240-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-240-R-CR3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant |