- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Analog IC - Other Type | Polarization | Cable Length | Output Current | Input Type | Voltage - Output | Protections | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Ripple Voltage (Main Out) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAA20R-050 Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.375lb 170.1g | 0°C~40°C | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | 31mm | 1 | CE, cULus | Level V | - | 3A | Positive | - | Positive Center | 1.5m | 3A | Multi-Blade (Sold Separately) | 5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSA15A-060P Phihong USA | In Stock | - | Datasheet | - | Wall | 0.32lb 145.15g | 0°C~40°C | 2011 | PSA15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | cULus | Level IV | - | 2.5A | Positive | - | Positive Center | - | - | Fixed Blade | 6V | - | - | Wall Mount (Class II) | North America | 72.83 1.85m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 33.274mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSAA20R-480 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 20W | 31mm | 1 | CE, cULus | Level V | - | 420mA | Positive | - | Positive Center | 1.5m | 420mA | Multi-Blade (Sold Separately) | 48V | - | 20W | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 30.988mm | - | - | RoHS Compliant | ||
![]() PSC20R-120 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.573lb 259.91g | 0°C~45°C | 2012 | PSC20R (20W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | 45°C | 0°C | ITE (Commercial) | 20W | 20W | - | - | C-Tick, cULus | Level IV | - | 1.67A | Positive | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 12V | - | - | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 35.56mm | 99.06mm | 63.5mm | RoHS Compliant | ||
![]() PSAA20R-033 Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.375lb 170.1g | 0°C~40°C | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 10W | 10W | 31mm | 1 | CE, cULus | Level V | - | 3A | Positive | - | Positive Center | 1.2m | 3A | Multi-Blade (Sold Separately) | 3.3V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSA15R-240PV Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | 33.25mm | 1 | CE, C-Tick, cULus, GS | Level V | - | 625mA | Positive | - | Positive Center | 1.5m | 625mA | Multi-Blade (Sold Separately) | 24V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA15R-240PV-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | - | 625mA | Negative | - | Negative Center | - | - | Multi-Blade (Sold Separately) | 24V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA15R-240PV-R-CN1 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | - | 625mA | Negative | - | Negative Center | - | - | Multi-Blade (Sold Separately) | 24V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAA20R-050-R-CR2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | CE, cULus | Level V | - | 3A | Positive | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSAA15W-120 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | 0°C~40°C | 2012 | PSAA15W (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | cULus | Level IV | - | 1.25A | Positive | - | Positive Center | - | - | Cord (Sold Separately) | 12V | - | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | 29.718mm | - | - | RoHS Compliant | ||
![]() PSA120U-540L6 Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | 1.8lbs 816.5g | 0°C~40°C | 2016 | PSA120U-L6 (120W) | 5.98Lx2.87W x 1.46 H 152.0mmx73.0mmx37.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 120W | - | - | - | CE, cULus, GS | Level VI, CoC Tier 2 | - | - | - | - | Positive Center | - | - | Cord (Sold Separately) | 54V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() PSAA15W-240V Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | 0°C~40°C | 2012 | PSAA15W-V (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | 1 | CE, cULus | Level V | - | 630mA | Positive | - | Positive Center | 1.8m | - | Cord (Sold Separately) | 24V | - | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 29.718mm | 81.28mm | 50.038mm | RoHS Compliant | ||
![]() PSAA30R-150-R-CN4 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | - | 2A | Negative | - | Negative Center | - | - | Multi-Blade (Sold Separately) | 15V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-120-R-CNR5 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | - | 2.5A | Negative | - | Negative Center | - | - | Multi-Blade (Sold Separately) | 12V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSA15R-075PV-R-C4 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CE, C-Tick, cULus, GS | Level V | - | 2A | Positive | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 7.5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAA20R-240-R-CR4 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 20W | - | - | CE, cULus | Level V | - | 830mA | Positive | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 24V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSAC30U-050-R-CN2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level V | - | 4A | Negative | - | Negative Center | - | - | Cord (Sold Separately) | 5V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CNR3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level V | - | 4A | Negative | - | Negative Center | - | - | Cord (Sold Separately) | 5V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSC30U-050 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | cULus | Level IV | 5V | 4A | Positive | AC-DC REGULATED POWER SUPPLY MODULE | Positive Center | - | - | Cord (Sold Separately) | 5V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 0.01768Vrms | 31.496mm | - | 55mm | RoHS Compliant | ||
![]() PSC30R-180 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.563lb 255.37g | 0°C~40°C | 2012 | PSC30R (30W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | C-Tick, cULus | Level IV | - | 1.67A | Positive | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 18V | - | - | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 35.56mm | 99.06mm | 63.5mm | RoHS Compliant |