- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC20R-180 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.573lb 259.91g | - | 0°C~45°C | 2012 | PSC20R (20W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | C-Tick, cULus | Level IV | 1.11A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 18V | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 35.56mm | - | - | RoHS Compliant | ||
![]() PSA15R-090PV Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.333lb 151.05g | - | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | 33.25mm | 1 | CE, C-Tick, cULus, GS | Level V | 1.67A | Positive | Positive Center | 1.5m | 1.667A | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.274mm | - | - | RoHS Compliant | ||
![]() PSA120U-560V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | - | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 120W | 120W | - | - | CE, cULus | Level V | 2.14A | Positive | Positive Center | - | - | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | 42.926mm | 173.99mm | 76.962mm | RoHS Compliant | ||
![]() PSA120U-480V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | - | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | 2.5A | Positive | Positive Center | 1m | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | 42.926mm | - | - | RoHS Compliant | ||
![]() AQ45A-59FA-H Phihong USA | In Stock | - | - | - | - | - | - | 0°C~45°C | - | AQ45A (45W) | 2.64Lx1.14W x 1.89 H 67.0mmx29.0mmx48.0mm | Obsolete | - | - | - | - | ITE (Commercial) | 45W | - | - | - | CB, CE, cULus | Level VI, CoC Tier 2 | - | - | - | - | - | Fixed Blade | 5V 9V 15V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | 75mW Max | - | - | - | - | ||
![]() PSAC60W-120 Phihong USA | 50 |
| Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 5A | Positive | Positive Center | - | - | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() PSC12R-050-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.165lb 74.84g | - | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | - | - | CE, C-tick, cULus | Level V | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | ||
![]() PSC12R-090-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.165lb 74.84g | - | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | - | - | CE, C-tick, cULus | Level V | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | ||
![]() PSAA18U-120-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.309lb 140.16g | - | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | - | CE, cULus | Level V | - | - | Positive Center | - | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | ||
![]() PSAA18U-150-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | - | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 18W | 18W | - | - | CE, cULus | Level V | 1.2A | Positive | Positive Center | - | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.528mm | - | - | RoHS Compliant | ||
![]() PSAA18U-240-R-C2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | - | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 18W | 18W | - | - | CE, cULus | Level V | 750mA | Positive | Positive Center | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.528mm | - | - | RoHS Compliant | ||
![]() PSAA18U-090-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.309lb 140.16g | - | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | - | CE, cULus | Level V | - | - | Positive Center | - | - | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | ||
![]() PSAA18U-150-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.309lb 140.16g | - | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | - | CE, cULus | Level V | - | - | Positive Center | - | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | ||
![]() PSC75U-560-R-C2 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Desktop | 1lb 453.59g | - | 0°C~40°C | 2012 | PSC75U (75W) | 5.93Lx2.78W x 1.54 H 150.5mmx70.5mmx39.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 75W | 75W | - | - | CE, cULus | Level VI | 1.34A | Positive | Positive Center | - | - | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 46.46 1.18m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSM03E-050Q Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.18lb 81.65g | - | 0°C~40°C | 2012 | PSM03 (2.75W) | 0.83Lx1.69W x 2.37 H 21.0mmx43.0mmx60.2mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 2.8W | 3W | - | - | cULus | Level VI, CoC Tier 2 | 550mA | - | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 150mW Max | 42.926mm | - | - | RoHS Compliant | ||
![]() AQ45A-5CKA Phihong | In Stock | - | Datasheet | 16 Weeks | - | - | 45W | - | 2016 | - | - | Active | - | Receptacle, USB | 45°C | 0°C | - | - | - | - | - | CB, CE, cULus | - | 2.5A | - | - | - | - | - | 5V | - | - | - | - | - | - | 48.006mm | 67.056mm | 28.956mm | RoHS Compliant | ||
![]() PSA05C-050Q Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.19lb 86.18g | - | 0°C~40°C | 2015 | PSA05C (5W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | 5W | - | - | CCC | Level VI | 1A | - | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | China | - | GB 1002 | USB A Receptacle | 30mW Max | 21.082mm | - | - | RoHS Compliant | ||
![]() PSAA10A-050QL6W Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 1.41oz 40.18g | - | 0°C~40°C | 2016 | PSAA10A (10W) | 1.06Lx1.77W x 1.77 H 27.0mmx45.0mmx45.0mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 10W | 10W | - | - | CB, cULus | Level VI | 2A | - | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | 30mW Max | 26.924mm | - | - | RoHS Compliant | ||
![]() PSAA30R-050 Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | 0.331lb 150.14g | - | 0°C~40°C | 2015 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 30W | - | - | CE, cULus | Level VI | 4A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA10A-050QW Phihong USA | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2012 | PSAA10A (10W) | 1.06Lx1.77W x 1.77 H 27.0mmx45.0mmx45.0mm | Obsolete | Not Applicable | Receptacle, USB | 40°C | 0°C | ITE (Commercial) | 10W | 10W | - | - | CB, cULus | Level V | 2A | - | - | - | - | Fixed Blade | 5.1V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | 30mW Max | 26.924mm | 44.958mm | 44.958mm | RoHS Compliant |