- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSB05R-050Q(A)-RPA Phihong USA | In Stock | - | Datasheet | - | - | 0.282lb 127.91g | - | 0°C~45°C | - | 2011 | PSB05R (5W) | 2.96Lx1.81W x 1.25 H 75.3mmx46.0mmx31.7mm | Obsolete | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | 5W | - | - | CE, C-Tick, cULus, GS | Level V | 1A | - | - | - | - | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | North America | - | Multi-Blade | USB A Receptacle | 300mW Max | OCP, OVP, SCP | 29.718mm | - | - | RoHS Compliant | ||
![]() PSA15A-120P6 Phihong USA | 30 |
| Datasheet | 26 Weeks | - | 0.32lb 145.15g | - | 0°C~40°C | - | 2011 | PSA15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | cULus | Level VI | 1.25A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 31.242mm | - | - | RoHS Compliant | ||
![]() AQ15E-050A Phihong USA | 158 |
| Datasheet | 26 Weeks | - | - | - | 0°C~40°C | - | 2016 | AQ15 (15W) | 2.28Lx1.57W x 0.92 H 58.0mmx40.0mmx23.3mm | Active | Not Applicable | Receptacle, USB | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | CB, CE, cULus | Level VI | 3A | - | - | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB C Receptacle | 75mW Max | - | 23.368mm | 57.912mm | 39.878mm | RoHS Compliant | ||
![]() PSAC24E-120 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | - | 0°C~40°C | - | 2013 | PSAC24E (24W) | 3.29Lx1.38W x 2.11 H 83.5mmx35.0mmx53.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | - | - | CE | Level V | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 53.594mm | - | - | RoHS Compliant | ||
![]() PSA05A-050QA-H Phihong USA | In Stock | - | Datasheet | - | - | 0.176lb 79.83g | 5V | 0°C~40°C | Bulk | 2012 | PSA05A (5W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Obsolete | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | - | 5W | - | 1 | cULus | Level V | 1A | - | - | - | - | Fixed Blade | 5W | - | 1A | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | - | - | 21.082mm | - | - | RoHS Compliant | ||
![]() PSAA20R-050L6-R-CR1 Phihong USA | 46 |
| Datasheet | 26 Weeks | - | 0.397lb 180.08g | - | 0°C~40°C | - | 2015 | PSAA20R-L6 (20W) | 2.82Lx1.97W x 1.54 H 71.7mmx50.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | CB, CE, cULus | Level VI | 4A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 10mW Max | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAC12R-050-R-CR1 Phihong USA | 61 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | - | 0°C~40°C | - | 2015 | PSAC12R (12W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | CB, CE, C-Tick, cULus | Level VI, CoC Tier 1 | 2.4A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAA30R-240-R-CR1 Phihong USA | 126 |
| Datasheet | 26 Weeks | External | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | 1.25A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | 82.804mm | 55.118mm | RoHS Compliant | ||
![]() PSAA30R-240 Phihong USA | 2216 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | - | 2011 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | 39mm | 1 | CE, cULus | Level VI | 1.25A | Positive | Positive Center | 1.5m | 1.25A | Multi-Blade (Sold Separately) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | 82.804mm | 55.118mm | RoHS Compliant | ||
![]() PSAC60W-240 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 2.5A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAA30R-150-R-CNR5 Phihong USA | 30 |
| Datasheet | 26 Weeks | - | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | - | CE, cULus | Level VI | - | - | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 15V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | RoHS Compliant | ||
![]() PSAA30R-150-R-CR5 Phihong USA | 14 |
| Datasheet | 26 Weeks | - | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | - | CE, cULus | Level VI | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 15V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | - | RoHS Compliant | ||
![]() PSAC60W-120-R-CR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 5A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAC60M-120-R-C3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 60W | - | - | - | CB, CE, cULus | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 150mW Max | - | - | - | - | RoHS Compliant | ||
![]() AQ15A-050A Phihong USA | 402 |
| Datasheet | 26 Weeks | - | - | - | 0°C~40°C | - | 2016 | AQ15 (15W) | 2.05Lx1.57W x 0.92 H 52.0mmx40.0mmx23.3mm | Active | Not Applicable | Receptacle, USB | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | CB, CE, cULus | Level VI | 3A | - | - | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | 75mW Max | - | 23.368mm | 52.07mm | 39.878mm | RoHS Compliant | ||
![]() PSAA30R-150-R-C2 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 15V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAC60W-120-R-C2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 5A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAC60W-480-R-CNR3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 1.25A | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 48V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 500mW Max | - | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAC60W-480-R-CN2 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | - | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | 1.25A | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 48V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 33.02mm | - | - | RoHS Compliant | ||
![]() PSAA30R-560-R-CNR3 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | - | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | 540mA | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 56V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | 39.116mm | - | - | RoHS Compliant |