- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAA18U-150-R-C4 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-120-R-CR2 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-150-R-CN2 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Negative Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-150-R-CN5 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Negative Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-240-R-CNR2 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Negative Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-240-R-C4 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAC60W-560-R-C2 Phihong USA | In Stock | - | Datasheet | 0.673lb 305.27g | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus | Level VI | Positive Center | Cord (Sold Separately) | 56V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | ||
![]() PSAA18U-120-R-CNR4 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Negative Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSC12R-050-R-CNR4 Phihong USA | In Stock | - | Datasheet | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, C-tick, cULus | Level V | Negative Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSC12R-090-R-CN1 Phihong USA | In Stock | - | Datasheet | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, C-tick, cULus | Level V | Negative Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSC12R-090-R-CNR1 Phihong USA | In Stock | - | Datasheet | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, C-tick, cULus | Level V | Negative Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSC12R-090-R-CR1 Phihong USA | In Stock | - | Datasheet | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, C-tick, cULus | Level V | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSC12R-090-R-CR2 Phihong USA | In Stock | - | Datasheet | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, C-tick, cULus | Level V | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAC09R-050-R-C4 Phihong USA | In Stock | - | Datasheet | 0.263lb 119.29g | 0°C~40°C | 2011 | PSAC09R (9W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx30.8mm | Obsolete | Not Applicable | ITE (Commercial) | 9W | CE, C-Tick, cULus, GS | Level V | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSC12R-090-R-C3 Phihong USA | In Stock | - | Datasheet | 0.165lb 74.84g | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, C-tick, cULus | Level V | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAC09R-050-R-CN5 Phihong USA | In Stock | - | Datasheet | 0.263lb 119.29g | 0°C~40°C | 2011 | PSAC09R (9W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx30.8mm | Obsolete | Not Applicable | ITE (Commercial) | 9W | CE, C-Tick, cULus, GS | Level V | Negative Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAC09R-050-R-CNR5 Phihong USA | In Stock | - | Datasheet | 0.263lb 119.29g | 0°C~40°C | 2011 | PSAC09R (9W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx30.8mm | Obsolete | Not Applicable | ITE (Commercial) | 9W | CE, C-Tick, cULus, GS | Level V | Negative Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAC09R-050-R-C5 Phihong USA | In Stock | - | Datasheet | 0.263lb 119.29g | 0°C~40°C | 2011 | PSAC09R (9W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx30.8mm | Obsolete | Not Applicable | ITE (Commercial) | 9W | CE, C-Tick, cULus, GS | Level V | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-090-R-C3 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | ||
![]() PSAA18U-090-R-C4 Phihong USA | In Stock | - | Datasheet | 0.309lb 140.16g | 0°C~40°C | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus | Level V | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max |