- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPL160U-120 Phihong USA | 120 |
| - | 26 Weeks | 0°C~40°C | PPL160U (160W) | 6.90Lx2.91W x 1.65 H 175.2mmx74.0mmx42.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() PPL36U-090 Phihong USA | 294 |
| - | 26 Weeks | 0°C~40°C | PPL36U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | RoHS Compliant | ||
![]() PPL18W-180 Phihong USA | 138 |
| - | 26 Weeks | 0°C~40°C | PPL18W (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | RoHS Compliant | ||
![]() PPL65U-180 Phihong USA | 90 |
| - | 26 Weeks | 0°C~40°C | PPL65U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | RoHS Compliant | ||
![]() PPL18U-150 Phihong USA | 378 |
| - | 26 Weeks | 0°C~40°C | PPL18U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | RoHS Compliant | ||
![]() PPL18W-050L6 Phihong USA | 224 |
| - | 26 Weeks | 0°C~40°C | PPL18W-L6 (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 15W | CE, cULus | Level VI | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | RoHS Compliant | ||
![]() PPL250U-120 Phihong USA | In Stock | - | - | 26 Weeks | 0°C~40°C | PPL250U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 240W | CE, cULus | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 150mW Max | RoHS Compliant | ||
![]() PPL300U-240 Phihong USA | 2545 |
| - | 26 Weeks | 0°C~40°C | PPL300U (300W) | 10.00Lx4.57W x 1.85 H 254.0mmx116.0mmx47.0mm | Active | Not Applicable | ITE (Commercial) | 300W | CE, cULus | Level VI | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | RoHS Compliant | ||
![]() AA10K-050A-R Phihong USA | 107 |
| Datasheet | - | 0°C~40°C | AA10K (10W) | 2.80Lx1.34W x 2.19 H 71.2mmx34.0mmx55.5mm | Active | Not Applicable | ITE (Commercial) | 10W | CE, cULus, RCM | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class I) | United Kingdom | 59 1.50m | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() PPL90U-480 Phihong USA | 164 |
| - | 26 Weeks | 0°C~40°C | PPL90U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | ITE (Commercial) | 90W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | RoHS Compliant | ||
![]() PPL90U-560 Phihong USA | 177 |
| - | 26 Weeks | 0°C~40°C | PPL90U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | ITE (Commercial) | 90W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | RoHS Compliant | ||
![]() PPL65W-180 Phihong USA | 147 |
| - | 26 Weeks | 0°C~40°C | PPL65W (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | RoHS Compliant | ||
![]() PPL65W-120 Phihong USA | 309 |
| - | 26 Weeks | 0°C~40°C | PPL65W (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 60W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | RoHS Compliant | ||
![]() PPL90U-240 Phihong USA | 316 |
| - | 26 Weeks | 0°C~40°C | PPL90U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | ITE (Commercial) | 90W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | RoHS Compliant | ||
![]() PPL36W-090 Phihong USA | 121 |
| - | 26 Weeks | 0°C~40°C | PPL36W (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | RoHS Compliant | ||
![]() PPL36W-050 Phihong USA | 82 |
| - | 26 Weeks | 0°C~40°C | PPL36W (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | RoHS Compliant | ||
![]() PPL250U-480L6 Phihong USA | In Stock | - | - | 26 Weeks | 0°C~40°C | PPL250U-L6 (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 250W | CE, cULus | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | RoHS Compliant | ||
![]() PPL36W-120L6 Phihong USA | 84 |
| - | 26 Weeks | 0°C~40°C | PPL36W-L6 (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | RoHS Compliant | ||
![]() PPL18U-180 Phihong USA | 64 |
| - | 26 Weeks | 0°C~40°C | PPL18U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | RoHS Compliant | ||
![]() PPL300U-120 Phihong USA | 2152 |
| - | 26 Weeks | 0°C~40°C | PPL300U (300W) | 10.00Lx4.57W x 1.85 H 254.0mmx116.0mmx47.0mm | Active | Not Applicable | ITE (Commercial) | 288W | CE, cULus | Level VI | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | RoHS Compliant |