- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC15R-075 Phihong USA | 282 |
| Datasheet | 26 Weeks | - | - | 0.333lb 151.05g | - | 0°C~40°C | - | 2015 | PSC15R (15W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CB, CE, cULus | Level VI | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 7.5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC12R-060-R-CR1 Phihong USA | 583 |
| Datasheet | 26 Weeks | - | - | 0.333lb 151.05g | - | 0°C~40°C | - | 2015 | PSAC12R (12W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | - | CB, CE, C-Tick, cULus | Level VI, CoC Tier 1 | 2A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 6V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.274mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSM03A-050(M)-R Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.1lb 45.36g | - | 0°C~40°C | - | 2012 | PSM03 (2.75W) | 1.69Lx0.83W x 1.55 H 43.0mmx21.0mmx39.4mm | Active | Not Applicable | USB | - | - | ITE (Commercial) | 2.8W | 3W | - | - | cULus | Level VI | 550mA | - | - | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 100mW Max | - | 39.37mm | - | - | RoHS Compliant | ||
![]() PSC12K-050 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Wall | - | 0.165lb 74.84g | - | 0°C~40°C | - | 2011 | PSC12 (10W) | 2.82Lx1.99W x 1.20 H 71.7mmx50.5mmx30.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 10W | 10W | - | - | CE | Level V | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | United Kingdom | 47.2 1.20m | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 49.022mm | - | - | RoHS Compliant | ||
![]() PSAA20R-240L6-R-CR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.397lb 180.08g | - | 0°C~40°C | - | 2015 | PSAA20R-L6 (20W) | 2.82Lx1.97W x 1.54 H 71.7mmx50.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | CB, CE, cULus | Level VI | 830mA | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 10mW Max | - | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA18U-480L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.309lb 140.16g | - | 0°C~40°C | - | 2015 | PSAA18U-L6 (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 18W | 18W | - | - | CE, cULus | Level VI, CoC Tier 1 | 380mA | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.528mm | - | - | RoHS Compliant | ||
![]() PSAC12R-120 Phihong USA | 133 |
| Datasheet | 26 Weeks | - | - | 0.333lb 151.05g | - | 0°C~40°C | - | 2015 | PSAC12R (12W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | CB, CE, C-Tick, cULus | Level VI, CoC Tier 1 | 1A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 12V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC45W-560 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.55lb 249.48g | - | 0°C~40°C | - | 2012 | PSAC45W (45W) | 4.72Lx1.98W x 1.24 H 120.0mmx50.4mmx31.4mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 45W | 45W | - | - | CE, cULus | Level VI | 804mA | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 31.496mm | 119.888mm | 50.292mm | RoHS Compliant | ||
![]() PSC15A-075 Phihong USA | 114 |
| Datasheet | 26 Weeks | - | - | 0.32lb 145.15g | - | 0°C~40°C | - | 2012 | PSC15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | cULus | Level VI | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 7.5V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 31.242mm | 71.374mm | 50.038mm | RoHS Compliant | ||
![]() PSC30U-240V Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.536lb 243.13g | - | 0°C~40°C | - | 2011 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | 1 | cULus | Level IV | 1.25A | Positive | Positive Center | 1.85m | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | - | 31.496mm | 98.552mm | 55.118mm | RoHS Compliant | ||
![]() PSAC05R-050(MB) Phihong USA | In Stock | - | Datasheet | - | Plug-In, Wall | - | 0.265lb 120.2g | - | 0°C~40°C | - | 2011 | PSAC05R (5W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx29.8mm | Obsolete | Not Applicable | USB | - | - | ITE (Commercial) | 5W | 5W | 29.79mm | 1 | CE, cULus, TUVgs | Level V | 1A | - | - | 1.5m | 1A | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | USB Mini | 300mW Max | - | 29.718mm | - | - | RoHS Compliant | ||
![]() PSAA60M-120 Phihong USA | In Stock | - | Datasheet | - | Desktop | 100 | 0.662lb 300.28g | - | 0°C~40°C | - | 2010 | PSAA60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 60W | 60W | - | 1 | CE, cULus, TUVgs | Level IV | 5A | Positive | Positive Center | 1.2m | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | 33.02mm | 130.048mm | 59.944mm | RoHS Compliant | ||
![]() PSC15R-060 Phihong USA | 277 |
| Datasheet | 26 Weeks | - | - | 0.333lb 151.05g | - | 0°C~40°C | - | 2015 | PSC15R (15W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | CB, CE, cULus | Level VI | 2.5A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 5.9V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC12A-075 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.27lb 122.47g | - | 0°C~40°C | - | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | CB, cULus | Level VI | 1.6A | Positive | Positive Center | - | - | Fixed Blade | - | 7.5V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 31.242mm | - | - | RoHS Compliant | ||
![]() PSAC12A-240 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.27lb 122.47g | - | 0°C~40°C | - | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | CB, cULus | Level VI | 500mA | Positive | Positive Center | - | - | Fixed Blade | - | 24V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 31.242mm | - | - | RoHS Compliant | ||
![]() PSAC12A-120 Phihong USA | 14 |
| Datasheet | 26 Weeks | - | - | 0.27lb 122.47g | - | 0°C~40°C | - | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | CB, cULus | Level VI | 1A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 31.242mm | - | - | RoHS Compliant | ||
![]() PSM03A-050Q-3W-R Phihong USA | 14972 |
| Datasheet | 16 Weeks | - | - | 0.18lb 81.65g | 5V | 0°C~40°C | Bulk | 2011 | PSM03 (2.75W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 2.8W | 3W | - | 1 | cULus | Level VI | 550mA | - | - | - | - | Fixed Blade | 2.75W | - | 550mA | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | 150mW Max | OVP | 42.926mm | - | - | RoHS Compliant | ||
![]() PSAC24A-120L6-R-CR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.364lb 165.11g | - | 0°C~40°C | - | 2016 | PSAC24A-L6 (24W) | 3.29Lx1.38W x 2.11 H 83.5mmx35.0mmx53.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | - | - | CB, CE, cULus, cURus, TUV | Level VI | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 30mW Max | - | 53.594mm | - | - | RoHS Compliant | ||
![]() PSAC12R-090-R-CR1 Phihong USA | 63 |
| Datasheet | 26 Weeks | - | - | 0.333lb 151.05g | - | 0°C~40°C | - | 2015 | PSAC12R (12W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | - | CB, CE, C-Tick, cULus | Level VI, CoC Tier 1 | 1.33A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 9V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | 33.274mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSM36W-120L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | 0.551lb 249.93g | - | 0°C~40°C | - | 2016 | PSM36W (36W) | 4.72Lx1.98W x 1.24 H 120.0mmx50.4mmx31.4mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 36W | 36W | - | - | CB, CE, cULus, cURus, TUV | Level VI | 3A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.2mm | 30mW Max | - | 31.496mm | - | - | RoHS Compliant |