- Efficiency
- Number of Outputs
- Input Connector
- Input Voltage
- Series
- Output Connector
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Power Rating
- Output Current
Attribute column
Manufacturer
Phihong AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Voltage - Rated DC | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Output Power | Voltage - Output | Current - Output 1 | Nominal Input Voltage | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSM03A-090-R Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.099lb 44.91g | 0°C~40°C | Bulk | 2012 | PSM03 (2.75W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | - | ITE (Commercial) | 2.8W | - | - | 1 | cULus | Level VI | - | - | Positive Center | Fixed Blade | 2.75W | - | 305mA | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | - | RoHS Compliant | ||
![]() PSAC45W-240 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.55lb 249.48g | 0°C~40°C | - | 2012 | PSAC45W (45W) | 4.72Lx1.98W x 1.24 H 120.0mmx50.4mmx31.4mm | Active | Not Applicable | Plug | ITE (Commercial) | 45W | - | 45W | - | CE, cULus | Level VI | 1.88A | Positive | Positive Center | Cord (Sold Separately) | - | 24V | - | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 31.496mm | RoHS Compliant | ||
![]() PSAC12A-050 Phihong USA | 14 |
| Datasheet | 26 Weeks | - | 0.27lb 122.47g | 0°C~40°C | - | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | ITE (Commercial) | 12W | - | 12W | - | CB, cULus | Level VI | 2.4A | Positive | Positive Center | Fixed Blade | - | 5V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 31.242mm | RoHS Compliant | ||
![]() PSAC12A-480 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.27lb 122.47g | 0°C~40°C | - | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | ITE (Commercial) | 12W | - | 12W | - | CB, cULus | Level VI | 250mA | Positive | Positive Center | Fixed Blade | - | 48V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 31.242mm | RoHS Compliant | ||
![]() PSAC30U-120L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 4.94oz 140g | 0°C~40°C | - | 2015 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Active | Not Applicable | Plug | ITE (Commercial) | 30W | - | 30W | - | CE, cULus | Level VI | 2.5A | Positive | Positive Center | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 28.702mm | RoHS Compliant | ||
![]() PSA05C-050QL6 Phihong USA | 81 |
| Datasheet | 26 Weeks | - | 2.82oz 80.36g | 0°C~40°C | - | 2015 | PSA05C (5W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | Receptacle, USB | ITE (Commercial) | 5W | - | 5W | - | cULus | Level VI | 1A | - | - | Fixed Blade | - | 5V | - | - | Wall Mount (Class II) | China | - | GB 1002 | USB A Receptacle | 30mW Max | 21.082mm | RoHS Compliant | ||
![]() PSA10FC-050Q Phihong USA | 91 |
| Datasheet | 26 Weeks | - | 0.085lb 38.56g | 0°C~40°C | - | 2016 | PSA10F (10W) | 2.36Lx1.85W x 0.59 H 60.0mmx47.0mmx15.0mm | Active | Not Applicable | Receptacle, USB | ITE (Commercial) | 10W | - | 10W | - | CCC, CE, cULus | Level VI, CoC Tier 1 | 2A | - | - | Fixed Blade, Multi-Blade (Sold Separately) | - | 5V | - | - | Wall Mount (Class II) | International | - | NEMA 1-15P, Multi-Blade (Sold Separately) | USB A Receptacle | 150mW Max | 14.986mm | RoHS Compliant | ||
![]() PSAC12A-150 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 0.27lb 122.47g | 0°C~40°C | - | 2015 | PSAC12A (12W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | ITE (Commercial) | 12W | - | 12W | - | CB, cULus | Level VI | 800mA | Positive | Positive Center | Fixed Blade | - | 15V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 31.242mm | RoHS Compliant | ||
![]() PSAC12R-075 Phihong USA | 168 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | 0°C~40°C | - | 2012 | PSAC12R (12W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | ITE (Commercial) | 12W | - | 12W | - | CB, CE, C-Tick, cULus | Level VI, CoC Tier 1 | 1.6A | Positive | Positive Center | Multi-Blade (Sold Separately) | - | 7.5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 33.274mm | RoHS Compliant | ||
![]() PSA15R-480P6 Phihong USA | 30 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | 0°C~40°C | - | 2015 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | ITE (Commercial) | 15W | - | 15W | - | CE, C-Tick, cULus, GS | Level VI | 313mA | Positive | Positive Center | Multi-Blade (Sold Separately) | - | 48V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 33.274mm | RoHS Compliant | ||
![]() PSAC60M-480 Phihong USA | 33 |
| Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | 0°C~40°C | - | 2012 | PSAC60M (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 60W | - | 60W | - | CE, cULus | Level VI | 1.25A | Positive | Positive Center | Cord (Sold Separately) | - | 48V | - | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 33.02mm | RoHS Compliant | ||
![]() PSAA15W-480L6 Phihong USA | 65 |
| Datasheet | 26 Weeks | - | 4.94oz 140g | 0°C~40°C | - | 2015 | PSAA15W-L6 (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Active | Not Applicable | Plug | ITE (Commercial) | 15W | - | 15W | - | CB, CE, cULus | Level VI | 310mA | Positive | Positive Center | Cord (Sold Separately) | - | 48V | - | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 250mW Max | 29.718mm | RoHS Compliant | ||
![]() PSAC05R-050L6-R-C2 Phihong USA | 47 |
| Datasheet | 26 Weeks | - | 0.265lb 120.2g | 0°C~40°C | - | 2012 | PSAC05R-L6 (5W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx29.8mm | Active | Not Applicable | Plug | ITE (Commercial) | 5W | - | 5W | - | CB, CE, cULus, TUVgs | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Multi-Blade (Sold Separately) | - | 5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 30mW Max | 29.718mm | RoHS Compliant | ||
![]() PSAC12R-240 Phihong USA | 9837 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | 0°C~40°C | - | 2015 | PSAC12R (12W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | ITE (Commercial) | 12W | - | 12W | - | CB, CE, C-Tick, cULus | Level VI, CoC Tier 1 | 500mA | Positive | Positive Center | Multi-Blade (Sold Separately) | - | 24V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 33.274mm | RoHS Compliant | ||
![]() PSA15R-240P6 Phihong USA | 303 |
| Datasheet | 26 Weeks | - | 0.333lb 151.05g | 0°C~40°C | - | 2015 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.3mm | Active | Not Applicable | Plug | ITE (Commercial) | 16W | - | 15W | - | CE, C-Tick, cULus, GS | Level VI | 650mA | Positive | Positive Center | Multi-Blade (Sold Separately) | - | 24V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 33.274mm | RoHS Compliant | ||
![]() PSA120U-560L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | 1.8lbs 816.5g | 0°C~40°C | - | 2016 | PSA120U-L6 (120W) | 5.98Lx2.87W x 1.46 H 152.0mmx73.0mmx37.0mm | Active | Not Applicable | - | ITE (Commercial) | 120W | - | - | - | CE, cULus, GS | Level VI, CoC Tier 2 | - | - | Positive Center | Cord (Sold Separately) | - | 56V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | - | RoHS Compliant | ||
![]() PSAC05A-050L6 Phihong USA | 2887 |
| Datasheet | 26 Weeks | - | 0.188lb 85.28g | 0°C~40°C | - | 2016 | PSAC05A-L6 (5W) | 2.62Lx1.10W x 1.42 H 66.5mmx28.0mmx36.0mm | Active | Not Applicable | Plug | ITE (Commercial) | 5W | - | 5W | - | CB, cULus | Level VI | 1A | Positive | Positive Center | Fixed Blade | - | 5V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 75mW Max | 36.068mm | RoHS Compliant | ||
![]() PSA05F-050QAL6D Phihong USA | 134 |
| Datasheet | 26 Weeks | - | 0.085lb 38.56g | 0°C~45°C | - | 2015 | PSA05F (5W) | 2.36Lx1.85W x 0.59 H 60.0mmx47.0mmx15.0mm | Active | Not Applicable | Receptacle, USB | ITE (Commercial) | 5W | - | 5W | - | CE, C-tick, cULus | Level VI, CoC Tier 1 | 1A | - | - | Fixed Blade, Multi-Blade (Sold Separately) | - | 5V | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P, Multi-Blade (Sold Separately) | USB A Receptacle | 75mW Max | 14.986mm | RoHS Compliant | ||
![]() PSA15A-480P6 Phihong USA | 177 |
| Datasheet | 26 Weeks | - | 0.32lb 145.15g | 0°C~40°C | - | 2011 | PSA15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Active | Not Applicable | Plug | ITE (Commercial) | 15W | - | 15W | - | cULus | Level VI | 310mA | Positive | Positive Center | Fixed Blade | - | 48V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 31.242mm | RoHS Compliant | ||
![]() PSA05R-120 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.265lb 120.2g | 0°C~40°C | - | 2001 | PSA05R (5W) | 2.82Lx1.77W x 1.22 H 71.7mmx45.0mmx31.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12V | 5W | 1 | cULus | Level IV | 420mA | Positive | Positive Center | Multi-Blade (Sold Separately) | - | - | 420mA | 264V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 30.988mm | RoHS Compliant |