- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Phihong LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA125W-1A4F Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | 119V | -40°C~60°C | 2013 | PDA (125W) | 8.55Lx2.68W x 1.50 H 217.2mmx68.0mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cULus | 93% | 4.242kV | 304VAC | 1.4A | 90VAC | 67V~89.3V | AC DC Converter | 1.05A | Analog | OCP, OVP, SCP | 38.1mm | RoHS Compliant | IP66 | ||
![]() PDA125B-700F Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | 178.6V | -40°C~60°C | 2013 | PDA (125W) | 8.55Lx2.68W x 1.50 H 217.2mmx68.0mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | 125W | Wire Leads | 1 | CE, cULus | 93% | 4.242kV | 304VAC | 700mA | 90VAC | 134V~178.6V | AC DC Converter | 700mA | - | OCP, OVP, SCP | 38.1mm | RoHS Compliant | IP66 | ||
![]() PDA080B-1A0G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | -40°C~60°C | 2013 | PDA (80W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 80W | 80W | Wire Leads | 1 | CE, cURus | 85% | 4.242kV | 304VAC | 1A | 90VAC | 50V~76V | AC DC Converter | - | - | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 | ||
![]() PDA150W-S700G Phihong USA | 15 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 700mA | 120VAC | 0V~210V | AC DC Converter | - | Analog | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA012A-350C-H-R Phihong USA | 41 |
| Datasheet | 18 Weeks | - | - | 0.331lb 150.14g | - | -40°C~50°C | 2012 | PDA (12W) | 2.81Lx1.33W x 1.81 H 71.5mmx33.8mmx46.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | 12W | Connector | 1 | CE, cULus | 75% | 3kV | 304VAC | 350mA | 185VAC | 20V~34.4V | AC DC Converter | 350mA | - | OCP, OTP, OVP, SCP | 45.974mm | RoHS Compliant | IP20 | ||
![]() PDA015B-350C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.265lb 120.2g | - | -20°C~50°C | 2011 | PDA (15W) | 5.20Lx1.60W x 0.80 H 132.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | - | 15W | Terminal Block | 1 | cULus, PSE | 82% | 3.23kV | 132VAC | 400mA | 90VAC | 17.5V~42V | AC DC Converter | - | - | OCP, OVP, SCP | 20.32mm | RoHS Compliant | IP20 | ||
![]() PDA100W-700GD Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | -40°C~50°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 91% | 4.242kV | 304VAC | 1A | 108VAC | 58V~100V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP65 | ||
![]() PDA006B-700C Phihong USA | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | 0.088lb 39.92g | - | -20°C~50°C | 2011 | PDA (6W) | 2.68Lx1.40W x 0.81 H 68.0mmx35.5mmx20.5mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | - | 6W | Terminal Block | 1 | cULus, PSE | 70% | 3kV | 132VAC | 750mA | 90VAC | 2.5V~7.5V | AC DC Converter | - | - | OCP, OVP, SCP | 20.574mm | RoHS Compliant | IP20 | ||
![]() PDA025B-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | - | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 83% | 3kV | 305VAC | 1.04A | 90VAC | 8V~24V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA025W-1A8B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | - | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 82% | 3kV | 132VAC | 1.75A | 108VAC | 5V~14V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA075B-T700G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | - | 0°C~70°C | 2015 | PDA (75W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 3 | cURus | 85% | 3kV | 304VAC | 700mA | 108VAC | 28V~33V | AC DC Converter | - | - | OVP, SCP | 30.48mm | RoHS Compliant | IP66 | ||
![]() PDA125W-2A8F Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 2.8A | 90VAC | 34V~44.6V | AC DC Converter | - | Analog | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA025H-350A Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.375lb 170.1g | - | -20°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 84% | 3kV | 132VAC | 350mA | 108VAC | 45V~72V | AC DC Converter | - | Triac | OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP66 | ||
![]() PDA100B-48VG Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | -40°C~90°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 100W | 100W | Wire Leads | 1 | cURus | 90% | 4.242kV | 304VAC | 2.08A | 90VAC | 48V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA150B-S700G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 700mA | 120VAC | 0V~210V | AC DC Converter | - | - | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA125W-1A0F Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | 89.3V | -40°C~60°C | 2013 | PDA (125W) | 8.55Lx2.68W x 1.50 H 217.2mmx68.0mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cULus | 93% | 4.242kV | 304VAC | 1.05A | 90VAC | 84V~119V | AC DC Converter | 1.4A | Analog | OCP, OVP, SCP | 38.1mm | RoHS Compliant | IP66 | ||
![]() PDA125W-700F Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | 178.6V | -40°C~60°C | 2013 | PDA (125W) | 8.55Lx2.68W x 1.50 H 217.2mmx68.0mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | 125W | Wire Leads | 1 | CE, cULus | 93% | 4.242kV | 304VAC | 700mA | 90VAC | 134V~178.6V | AC DC Converter | 700mA | Analog | OCP, OVP, SCP | 38.1mm | RoHS Compliant | IP66 | ||
![]() PDA100W-1A0GD Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | -40°C~50°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 91% | 4.242kV | 304VAC | 1A | 108VAC | 58V~100V | AC DC Converter | - | Analog | OCP, OTP, SCP | 39.116mm | RoHS Compliant | IP65 | ||
![]() PDA125W-24VF Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 5.2A | 90VAC | 24V | AC DC Converter | - | Analog | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA080W-700G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | -40°C~60°C | 2013 | PDA (80W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 80W | 80W | Wire Leads | 1 | CE, cURus | 85% | 4.242kV | 304VAC | 700mA | 90VAC | 90V~114V | AC DC Converter | - | Analog | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 |