- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Phihong LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA072W-3A0G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~60°C | 2013 | PDA (72W) | 9.50Lx1.70W x 1.20 H 241.0mmx43.0mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 72W | 72W | Wire Leads | 1 | CE, cULus | 85% | 4.242kV | 304VAC | 3A | 90VAC | 18V~24V | AC DC Converter | Analog | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 | ||
![]() PDA025B-24VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 25W | 25W | Wire Leads | 1 | cURus | 84% | 4.242kV | 305VAC | 1.04A | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA025W-450B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 84% | 3kV | 132VAC | 450mA | 108VAC | 19V~56V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA025W-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 84% | 3kV | 132VAC | 700mA | 108VAC | 12V~36V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA125B-3A1F Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 3.1A | 90VAC | 30V~40.3V | AC DC Converter | - | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA100W-1A4GB Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~83°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 89% | 4.242kV | 304VAC | 1.4A | 108VAC | 46V~72V | AC DC Converter | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA025B-450B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 84% | 3kV | 305VAC | 450mA | 90VAC | 19V~56V | AC DC Converter | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA060B-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.07A | 90VAC | 39V~56V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA125W-48VF Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 2.6A | 90VAC | 48V | AC DC Converter | Analog | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA080B-1A6G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~60°C | 2013 | PDA (80W) | 9.50Lx1.70W x 1.20 H 241.0mmx43.0mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 80W | 80W | Wire Leads | 1 | CE, cULus | 85% | 4.242kV | 304VAC | 1.67A | 90VAC | 34V~48V | AC DC Converter | - | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 | ||
![]() PDA100B-1A0GB Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~83°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 91% | 4.242kV | 304VAC | 1.05A | 108VAC | 65V~100V | AC DC Converter | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA100W-2A1GB Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~83°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 89% | 4.242kV | 304VAC | 2.1A | 108VAC | 30V~48V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA125B-2A8F Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 2.8A | 90VAC | 34V~44.6V | AC DC Converter | - | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA100B-700GB Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~83°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 91% | 4.242kV | 304VAC | 700mA | 108VAC | 93V~143V | AC DC Converter | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA060B-1A6B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.6A | 90VAC | 26V~38V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA150W-S350G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 350mA | 120VAC | 0V~425V | AC DC Converter | Analog | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA080B-700G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~60°C | 2013 | PDA (80W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 80W | 80W | Wire Leads | 1 | CE, cURus | 85% | 4.242kV | 304VAC | 700mA | 90VAC | 90V~114V | AC DC Converter | - | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 | ||
![]() PDA150B-S530G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 530mA | 120VAC | 0V~280V | AC DC Converter | - | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA060B-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.4A | 90VAC | 30V~43V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA150W-S1A0G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 1.05A | 120VAC | 0V~140V | AC DC Converter | Analog | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 |