- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Phihong LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA060B-1A6B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.6A | 90VAC | 26V~38V | AC DC Converter | - | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA150W-S350G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 350mA | 120VAC | 0V~425V | AC DC Converter | - | Analog | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA010N-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.37lb 167.83g | 0°C~85°C | 2014 | PDA (10W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 10W | 10W | Wire Leads | 1 | cURus | 78% | 1.5kV | 132VAC | 1A | 108VAC | 7V~10V | AC DC Converter | - | Triac | OCP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA125B-48VF Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 2.6A | 90VAC | 48V | AC DC Converter | - | - | OCP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA080W-1A6G-R Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~60°C | 2012 | PDA (80W) | 9.50Lx1.70W x 1.20 H 241.0mmx43.0mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 80W | 80W | Wire Leads | 1 | CE, cULus | 85% | 4.242kV | 277VAC | 1.67A | 120VAC | 34V~48V | AC DC Converter | 1.6A | Analog | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP65 | ||
![]() PDA015N-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.37lb 167.83g | 0°C~85°C | 2014 | PDA (15W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 15W | 15W | Wire Leads | 1 | cURus | 80% | 1.5kV | 132VAC | 1A | 108VAC | 10.5V~15V | AC DC Converter | - | Triac | OCP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA041B-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~62°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 89% | 3kV | 277VAC | 700mA | 120VAC | 39V~54V | AC DC Converter | - | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA040B-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | - | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | CE, cURus | 89% | 3kV | 277VAC | 700mA | 100VAC | 37.8V~54V | AC DC Converter | - | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA041W-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~62°C | 2014 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 88.5% | 3kV | 277VAC | 1.05A | 120VAC | 28V~38V | AC DC Converter | - | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA015N-350B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.37lb 167.83g | 0°C~85°C | 2014 | PDA (15W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 15W | 15W | Wire Leads | 1 | cURus | 80% | 1.5kV | 132VAC | 350mA | 108VAC | 25.4V~42V | AC DC Converter | - | Triac | OCP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA025H-700A Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.375lb 170.1g | -20°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 83% | 3kV | 132VAC | 700mA | 108VAC | 24V~36V | AC DC Converter | - | Triac | OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP66 | ||
![]() PDA125B-24VF Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 5.2A | 90VAC | 24V | AC DC Converter | - | - | OCP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA026B-D350G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | -20°C~65°C | 2015 | PDA (26W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 26W | 26W | Wire Leads | 2 | cURus | 86% | 3kV | 304VAC | 350mA | 108VAC | 27V~36V | AC DC Converter | - | - | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP65 | ||
![]() PDA025B-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 84% | 3kV | 305VAC | 700mA | 90VAC | 12V~36V | AC DC Converter | - | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA060B-2A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.40Lx1.69W x 1.26 H 162.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 2A | 90VAC | 21V~30V | AC DC Converter | - | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA038W-T350G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | -20°C~70°C | 2015 | PDA (38W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 36W | 36W | Wire Leads | 3 | cURus | 86% | 3.6kV | 304VAC | 350mA | 108VAC | 27V~36V | AC DC Converter | - | Analog | OTP, OVP, SCP | 30.48mm | RoHS Compliant | IP65 | ||
![]() PDA080W-1A0G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~60°C | 2013 | PDA (80W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 80W | 80W | Wire Leads | 1 | CE, cURus | 85% | 4.242kV | 304VAC | 1A | 90VAC | 50V~76V | AC DC Converter | - | Analog | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 | ||
![]() PDA125W-3A1F Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | -40°C~60°C | 2013 | PDA (125W) | 7.64Lx2.68W x 1.46 H 194.0mmx68.0mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 125W | 125W | Wire Leads | 1 | CE, cURus | 93% | 4.242kV | 304VAC | 3.1A | 90VAC | 30V~40.3V | AC DC Converter | - | Analog | OCP, OVP, SCP | 37.084mm | RoHS Compliant | IP66 | ||
![]() PDA025W-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 82% | 3kV | 132VAC | 1.4A | 108VAC | 6V~18V | AC DC Converter | - | Analog | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA025H-1A0A Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.375lb 170.1g | -20°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 82% | 3kV | 132VAC | 1.05A | 108VAC | 16V~24V | AC DC Converter | - | Triac | OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP66 |