- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Phihong LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA025B-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 82% | 3kV | 305VAC | 1.4A | 90VAC | 6V~18V | AC DC Converter | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA060W-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.07A | 90VAC | 39V~56V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA100B-2A1GB Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~83°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 89% | 4.242kV | 304VAC | 2.1A | 108VAC | 30V~48V | AC DC Converter | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA030B-700C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.265lb 120.2g | -20°C~50°C | 2011 | PDA (30W) | 5.20Lx1.60W x 0.80 H 132.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | - | 31.5W | Terminal Block | 1 | cULus, PSE | 82% | 3.23kV | 132VAC | 750mA | 90VAC | 15V~42V | AC DC Converter | - | OCP, OVP, SCP | 20.32mm | RoHS Compliant | IP20 | ||
![]() PDA038B-T350G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | -20°C~70°C | 2015 | PDA (38W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 36W | 36W | Wire Leads | 3 | cURus | 86% | 3.6kV | 304VAC | 350mA | 108VAC | 27V~36V | AC DC Converter | - | OTP, OVP, SCP | 30.48mm | RoHS Compliant | IP65 | ||
![]() PDA100W-1A0GB Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~83°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 100W | 100W | Wire Leads | 1 | cURus | 91% | 4.242kV | 304VAC | 1.75A | 108VAC | 34V~57V | AC DC Converter | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA050W-450G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | 0°C~50°C | 2015 | PDA (50W) | 9.50Lx1.70W x 1.20 H 241.0mmx43.0mmx30.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | 52W | 52W | Connector | 4 | cULus | 84% | 3kV | 304VAC | 476mA | 108VAC | 22V~26.5V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 30.48mm | RoHS Compliant | IP65 | ||
![]() PDA025B-48VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 25W | 25W | Wire Leads | 1 | cURus | 84% | 4.242kV | 305VAC | 520mA | 90VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA150B-S1A7G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 1.68A | 120VAC | 0V~89V | AC DC Converter | - | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA150W-S1A7G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 1.68A | 120VAC | 0V~89V | AC DC Converter | Analog | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA025W-2A1B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 81% | 3kV | 132VAC | 2.08A | 108VAC | 4V~12V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA010B-700C Phihong USA | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | 0.188lb 85.28g | -20°C~50°C | 2011 | PDA (10W) | 4.17Lx1.57W x 0.83 H 106.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | - | 10W | Terminal Block | 1 | cULus, PSE | 70% | 3.75kV | 132VAC | 750mA | 90VAC | 7.5V~12V | AC DC Converter | - | OCP, OVP, SCP | 21.082mm | RoHS Compliant | IP20 | ||
![]() PDA060B-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 700mA | 90VAC | 60V~86V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA150W-S1A5G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 1.5A | 120VAC | 0V~100V | AC DC Converter | Analog | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA025B-2A1B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.485lb 219.99g | -40°C~90°C | 2015 | PDA (25W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | cURus | 81% | 3kV | 305VAC | 2.08A | 90VAC | 4V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 | ||
![]() PDA150B-S350G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 350mA | 120VAC | 0V~425V | AC DC Converter | - | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA037W-350G Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | 0°C~50°C | 2015 | PDA (37W) | 9.50Lx1.70W x 1.20 H 241.0mmx43.0mmx30.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | 37W | 37W | Connector | 4 | cULus | 84% | 3kV | 304VAC | 368mA | 108VAC | 22V~26.5V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 30.48mm | RoHS Compliant | IP65 | ||
![]() PDA006A-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.223lb 101.15g | 0°C~40°C | 2015 | PDA (6W) | 4.17Lx1.57W x 0.83 H 106.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 6W | 6W | Wire Leads | 1 | cULus | 69% | 3kV | 132VAC | 1A | 90VAC | 4V~6V | AC DC Converter | - | OCP, OVP, SCP | 21.082mm | RoHS Compliant | IP67 | ||
![]() PDA006A-350B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.223lb 101.15g | 0°C~40°C | 2015 | PDA (6W) | 4.17Lx1.57W x 0.83 H 106.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 6W | 6W | Wire Leads | 1 | cULus | 73% | 3kV | 132VAC | 350mA | 90VAC | 9V~17V | AC DC Converter | - | OCP, OVP, SCP | 21.082mm | RoHS Compliant | IP67 | ||
![]() PDA015N-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.37lb 167.83g | 0°C~85°C | 2014 | PDA (15W) | 3.15Lx2.44W x 1.00 H 80.0mmx62.0mmx25.4mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 15W | 15W | Wire Leads | 1 | cURus | 80% | 1.5kV | 132VAC | 700mA | 108VAC | 15.05V~21.5V | AC DC Converter | Triac | OCP, OVP, SCP | 25.4mm | RoHS Compliant | IP67 |