- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Phihong LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA030A-700C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.27lb 122.47g | -20°C~50°C | 2011 | PDA (30W) | 5.20Lx1.57W x 0.83 H 132.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 32W | 32W | Terminal Block | 1 | CE, C-Tick, CQC, GS | 82% | 3.95kV | 264VAC | 750mA | 211VAC | 15V~42V | AC DC Converter | - | OCP, OVP, SCP | 21.082mm | RoHS Compliant | IP20 | ||
![]() PDA040B-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | - | 2015 | PDA (40W) | 6.40Lx1.69W x 1.26 H 162.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | CE, cURus | 88% | - | 277VAC | 1.05A | 100VAC | 26.6V~38V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA015A-350C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.27lb 122.47g | -20°C~50°C | 2011 | PDA (15W) | 5.20Lx1.57W x 0.83 H 132.0mmx40.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 15W | 15W | Terminal Block | 1 | CE, C-Tick, CQC, GS | 77% | 3.95kV | 264VAC | 400mA | 211VAC | 17.5V~42V | AC DC Converter | - | OCP, OVP, SCP | 21.082mm | RoHS Compliant | IP20 | ||
![]() PDA040W-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | - | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | CE, cURus | 88% | 3kV | 277VAC | 1.4A | 100VAC | 18.2V~26V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA150B-S1A0G Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~85°C | 2014 | PDA (150W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 94% | 4.242kV | 277VAC | 1.05A | 120VAC | 0V~140V | AC DC Converter | - | OCP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA041B-24VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~70°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 1.67A | 120VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA041B-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~62°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 88% | 3kV | 277VAC | 1.4A | 120VAC | 18V~26V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA041B-48VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~70°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 830mA | 120VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA040B-48VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | -40°C~70°C | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 830mA | 120VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA040B-24VB Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | -40°C~70°C | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 40W | 40W | Wire Leads | 1 | cURus | 87% | 3kV | 277VAC | 167A | 120VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA006A-700C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.41oz 40.18g | -20°C~50°C | 2010 | PDA (6W) | 2.30Lx1.40W x 0.81 H 58.3mmx35.5mmx20.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 6W | 6W | Wire Leads | 1 | CE, C-Tick, CQC, TUV | 70% | 3.75kV | 264VAC | 700mA | 211VAC | 2.5V~7.5V | AC DC Converter | - | OCP, OVP, SCP | 20.574mm | RoHS Compliant | IP20 | ||
![]() PDA100B-24VG Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | -40°C~90°C | 2015 | PDA (100W) | 9.49Lx2.32W x 1.54 H 241.0mmx59.0mmx39.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 100W | 100W | Wire Leads | 1 | cURus | 88% | 4.242kV | 304VAC | 4.1A | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | 39.116mm | RoHS Compliant | IP66 | ||
![]() PDA041W-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~62°C | 2014 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 89% | 3kV | 277VAC | 700mA | 120VAC | 39V~54V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA041B-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~62°C | 2016 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 88.5% | 3kV | 277VAC | 1.05A | 120VAC | 28V~38V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA060W-1A6B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~50°C | 2014 | PDA (60W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | cURus | 91% | 3kV | 305VAC | 1.6A | 90VAC | 26V~38V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA041W-1A4B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | -40°C~62°C | 2014 | PDA (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | cURus | 88% | 3kV | 277VAC | 1.4A | 120VAC | 18V~26V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA080W-48VG Phihong USA | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~60°C | 2013 | PDA (80W) | 8.39Lx1.71W x 1.20 H 213.2mmx43.5mmx30.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 80W | 80W | Wire Leads | 1 | CE, cURus | 87% | 4.242kV | 304VAC | 1.67A | 90VAC | 48V | AC DC Converter | Analog | OCP, OVP, SCP | 30.48mm | RoHS Compliant | IP67 | ||
![]() PDA010A-700C Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.19lb 86.18g | -20°C~50°C | 2012 | PDA (10W) | 2.30Lx1.40W x 0.81 H 58.3mmx35.5mmx20.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 9W | 9W | Wire Leads | 1 | CE, C-Tick, CQC, GS | 70% | 3.75kV | 264VAC | 700mA | 211VAC | 7.5V~12V | AC DC Converter | - | OCP, OVP, SCP | 20.574mm | RoHS Compliant | IP20 | ||
![]() PDA040W-700B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | - | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | CE, cURus | 89% | 3kV | 277VAC | 700mA | 100VAC | 37.8V~54V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 | ||
![]() PDA040W-1A0B Phihong USA | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | - | 2015 | PDA (40W) | 6.48Lx1.69W x 1.26 H 164.5mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 40W | 40W | Wire Leads | 1 | CE, cURus | 88% | 3kV | 277VAC | 1.05A | 100VAC | 26.6V~38V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | RoHS Compliant | IP67 |