- Number of Ports
- Efficiency
- Compliance
- Series
- Features
- Data Rate
- Type
- Operating Temperature
- Approval Agency
- Input Connector
- Mounting Type
- Size / Dimension
Attribute column
Manufacturer
Phihong Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Note | Number of Ports | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POE61U-560DG Phihong USA | In Stock | - | - | 18 Weeks | - | Desktop | 0.882lb 400.07g | 0°C~40°C | 2011 | POE61 | 6.40Lx2.56W x 1.42 H 163.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | - | CE, cULus | Level VI | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | 36.068mm | - | - | RoHS Compliant | ||
![]() POE480U-4UP Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 2.5lbs 1.1kg | 0°C~40°C | 2012 | - | 17.26Lx8.94W x 1.73 H 438.5mmx227.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 4 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 60W | - | 43.942mm | - | - | RoHS Compliant | ||
![]() POE31U-560DO Phihong USA | In Stock | - | - | - | - | Desktop | 0.441lb 200.03g | 0°C~40°C | 2011 | POE31X | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | - | CE, cULus, SELV | Level V | AC Power Cord Sold Separately | 2 | 56V | - | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 15W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE16R-1AFG Phihong USA | In Stock | - | - | 26 Weeks | Panel, Wall | Wall Mount | 0.209lb 94.8g | 0°C~40°C | 2012 | POE16R | 3.15Lx1.77W x 1.29 H 80.0mmx45.0mmx33.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 40°C | 0°C | - | - | 1 | CE, C-Tick, cULus, SAA | Level V | AC Power Clips Sold Separately | 1 | 56V | 10/100/1000 Mbps | International AC Clips (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | 32.766mm | 80.01mm | 44.958mm | RoHS Compliant | ||
![]() POE125U-4-AT-N Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 3lbs 1.4kg | 0°C~40°C | 2011 | - | 8.85Lx7.87W x 1.91 H 224.9mmx200.0mmx48.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 4 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 33.6W | IEEE802.3at | 48.514mm | - | - | RoHS Compliant | ||
![]() POE33U-560DO Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 6.2lbs 2.8kg | -40°C~60°C | 2012 | POE33U | 9.93Lx6.93W x 3.07 H 252.1mmx176.0mmx78.0mm | Active | 1 (Unlimited) | Power, RJ45 | Extender | - | - | - | - | - | CE, cULus | 70% | - | 2 | 56V | 10/100/1000 Mbps | Terminal Block | RJ45 (Data, Power) | IP67, OCP, OVP, SCP | 33.6W | IEEE802.3af | 77.978mm | - | - | RoHS Compliant | ||
![]() POE576U-8AT-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE576U | 17.20Lx9.06W x 1.73 H 437.0mmx230.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 8 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 30W | IEEE802.3at | 43.942mm | - | - | RoHS Compliant | ||
![]() POE61W-560D Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 0.882lb 400.07g | 0°C~40°C | 2011 | POE61 | 6.40Lx2.56W x 1.42 H 163.0mmx65.0mmx36.0mm | Active | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | - | CE, cULus | Level VI | AC Power Cord Sold Separately | 1 | 56V | 10/100 Mbps | IEC 320-C8 | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | 36.068mm | - | - | RoHS Compliant | ||
![]() POE14-137 Phihong USA | In Stock | - | - | 26 Weeks | Desktop | Desktop | 0.441lb 200.03g | 0°C~40°C | 2010 | POE14 | 3.94Lx2.21W x 1.10 H 100.0mmx56.0mmx28.0mm | Active | 1 (Unlimited) | Power, RJ45, Wire Leads | Splitter | 40°C | 0°C | - | - | - | CE | 72% | - | 1 | 13.7V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data), Wire Leads (Power) | OVP, SCP | 13.7W | IEEE802.3af | 27.94mm | 100.076mm | 56.134mm | RoHS Compliant | ||
![]() POE240U-4UP-N Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 3.5lbs 1.6kg | 0°C~40°C | 2012 | - | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 4 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 60W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE576U-24AFAT Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | - | 17.20Lx9.06W x 1.73 H 437.0mmx230.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 24 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 33.6W 15.4W | IEEE802.3af, IEEE802.3at | 43.942mm | - | - | RoHS Compliant | ||
![]() POE806U-8MP-N Phihong USA | In Stock | - | - | 20 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2012 | - | 17.24Lx8.98W x 1.75 H 438.0mmx228.0mmx44.5mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 8 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 95W | IEEE802.3at | 44.45mm | - | - | RoHS Compliant | ||
![]() POE16R-560G Phihong USA | In Stock | - | Datasheet | - | Wall | Wall Mount | 0.209lb 94.8g | 0°C~40°C | 2012 | POE16R | 3.39Lx1.98W x 1.31 H 86.0mmx50.2mmx33.2mm | Obsolete | Not Applicable | Power, RJ45 | Passive Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | Level V | AC Power Clips Sold Separately | 1 | 56V | 10/100/1000 Mbps | International AC Clips (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 16W | IEEE802.3af | 32.766mm | - | - | RoHS Compliant | ||
![]() POE75U-1UP(PD) Phihong USA | In Stock | - | - | 18 Weeks | - | Desktop | - | -20°C~40°C | 2015 | - | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 80% | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 75W | IEEE802.3af | 43.942mm | - | - | RoHS Compliant | ||
![]() POE31U-1AT Phihong USA | In Stock | - | - | 16 Weeks | Desktop, Panel | Desktop | 0.441lb 200.03g | 0°C~40°C | 2011 | POE31X | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 30W | 36mm | - | CE, cULus | Level V | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | - | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE370U-480-24-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 24 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE370U-480-8 Phihong USA | 2492 |
| - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 8 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE370U-480-16-N Phihong USA | 944 |
| - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2006 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 16 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE90U-1BT Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | Desktop | - | -20°C~40°C | - | POE90 | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | 1 (Unlimited) | - | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | - | 1 | 56V | - | IEC 320-C8 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | IEEE802.3bt | - | - | - | RoHS Compliant | ||
![]() POE370U-480-16 Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 250W | 44.5mm | 1 | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 16 | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant |