- Number of Ports
- Efficiency
- Compliance
- Series
- Features
- Data Rate
- Type
- Operating Temperature
- Approval Agency
- Input Connector
- Mounting Type
- Size / Dimension
Attribute column
Manufacturer
Phihong Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Approval Agency | Efficiency | Note | Number of Ports | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POE21-120 Phihong USA | 130 |
| - | 26 Weeks | - | Desktop | 0.31lb 140.61g | 0°C~40°C | 2011 | POE21 | 3.97Lx2.20W x 1.10 H 100.0mmx56.0mmx27.9mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | - | - | - | - | CE | 80% | - | 1 | 12V | 10/100/1000 Mbps | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | OCP, OTP, OVP, SCP | 21W | IEEE802.3at | 27.94mm | - | - | RoHS Compliant | ||
![]() POE576U-4MP-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2012 | - | 17.25Lx8.98W x 1.75 H 438.0mmx228.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus | 75% | - | 4 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 95W | IEEE802.3af, IEEE802.3at | 44.45mm | - | - | RoHS Compliant | ||
![]() POE31U-560 Phihong USA | In Stock | - | - | - | Desktop | Desktop | 0.496lb 224.98g | 0°C~40°C | 2011 | POE31X | 6.42Lx2.56W x 1.42 H 163.3mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | 40°C | 0°C | - | - | CE, cULus | Level V | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | 36.068mm | 163.068mm | 65.024mm | RoHS Compliant | ||
![]() POE31W-560 Phihong USA | In Stock | - | - | - | - | Desktop | 0.496lb 224.98g | 0°C~40°C | 2011 | POE31X | 6.42Lx2.56W x 1.42 H 163.3mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | CE, cULus | Level V | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C8 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE31U-240 Phihong USA | In Stock | - | - | - | - | Desktop | 0.496lb 224.98g | 0°C~40°C | 2011 | POE31X | 6.42Lx2.56W x 1.42 H 163.3mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | CE, cULus | Level V | AC Power Cord Sold Separately | 1 | 24V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE31W-240 Phihong USA | In Stock | - | - | - | - | Desktop | 0.496lb 224.98g | 0°C~40°C | 2011 | POE31X | 6.42Lx2.56W x 1.42 H 163.3mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | - | - | - | - | CE, cULus | Level V | AC Power Cord Sold Separately | 1 | 24V | 10/100/1000 Mbps | IEC 320-C8 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE33S-1AT-N-R Phihong USA | In Stock | - | - | 26 Weeks | Brackets | Bracket Mount | 6.2lbs 2.8kg | -40°C~60°C | 2013 | POE33S | 9.93Lx6.93W x 3.07 H 252.1mmx176.0mmx78.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE, cULus | 73% | - | 1 | 56V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | IP67, OCP, OVP, SCP | 33.6W | IEEE802.3at | 77.978mm | - | - | RoHS Compliant | ||
![]() POE60U-560(G) Phihong USA | In Stock | - | - | 18 Weeks | Desktop | Desktop | 0.882lb 400.07g | 0°C~40°C | 2011 | POE60 | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 40°C | 0°C | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | 43.942mm | 165.862mm | 80.01mm | RoHS Compliant | ||
![]() POE16R-1AF-RPA Phihong USA | In Stock | - | - | - | Wall | Wall Mount | 0.209lb 94.8g | 0°C~40°C | 2012 | POE16R | 3.15Lx1.77W x 1.29 H 80.0mmx45.0mmx33.0mm | Obsolete | Not Applicable | Power, RJ45 | Midspan Injector | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | - | 1 | 56V | 10/100 Mbps | International AC Clips (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | 32.766mm | - | - | RoHS Compliant | ||
![]() POE75D-1UP(PD)-R Phihong USA | In Stock | - | - | - | - | Desktop | - | -20°C~40°C | - | POE75D | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Obsolete | - | - | Midspan Injector | - | - | - | - | CE | 85% | - | 1 | 56V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 75W | - | - | - | - | - | ||
![]() POE75U-1UP Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 1.1lbs 499g | -20°C~40°C | 2012 | POE75U | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 75W | 51.2mm | CE, cULus | 80% | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | - | IEEE802.3af | 43.942mm | - | - | RoHS Compliant | ||
![]() POEA30U-560-X-R Phihong USA | 40 |
| Datasheet | - | - | Desktop | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | - | - | - | - | ROHS3 Compliant | ||
![]() POE90U-560-2-R Phihong USA | In Stock | - | Datasheet | - | - | Desktop | - | -20°C~60°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | - | Midspan Injector | - | - | - | - | CE, cULus | 75% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | - | - | - | - | RoHS Compliant | ||
![]() POE90U-1BT6-R Phihong USA | 1429 |
| Datasheet | - | - | Desktop | - | -20°C~40°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | - | Midspan Injector | - | - | - | - | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | IEEE802.3bt | - | - | - | RoHS Compliant | ||
![]() POEA30U-560-2-R Phihong USA | 24 |
| Datasheet | - | - | Desktop | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | - | - | - | - | ROHS3 Compliant | ||
![]() POE60U-560E-R Phihong USA | In Stock | - | Datasheet | 14 Weeks | - | Desktop | - | -10°C~60°C | - | POE60U | 5.51Lx2.56W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | Not Applicable | - | Midspan Injector | - | - | - | - | CE, cULus | 80% | - | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | - | - | - | - | ||
![]() POE90U-560-X-R Phihong USA | In Stock | - | Datasheet | - | - | Desktop | - | -20°C~60°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | - | Midspan Injector | - | - | - | - | CE, cULus | 75% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | - | - | - | - | RoHS Compliant | ||
![]() POEA30U-1AT-X-R Phihong USA | 46 |
| Datasheet | - | - | Desktop | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POEA30U-1ATE-R Phihong USA | 84 |
| Datasheet | 2 Weeks | - | Desktop | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | 1 (Unlimited) | - | Passive Injector | - | - | - | - | CB, CE, cULus | Level VI | AC Power Cord Sold Separately | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE60U-1BT-5-R Phihong USA | 1675 |
| Datasheet | - | - | Desktop | - | -10°C~40°C | - | POE60U | 5.51Lx2.56W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | Not Applicable | - | Midspan Injector | - | - | - | - | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | IEEE802.3bt | - | - | - | RoHS Compliant |