- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Package Equivalence Code
- Qualification Status
- Temperature Grade
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Philips Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Interface IC Type | Number of Segments | Display Mode | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10190N Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | OTHER | - | - | INTERFACE CIRCUIT | - | - | - | - | ||
![]() SG55472Y/883B Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT4543N Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | AUTOMOTIVE | 0.16 mA | - | - | 7 | SEGMENT | - | - | ||
![]() PCF2100CT Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 0.05 mA | - | - | 20 | SEGMENT | - | - | ||
![]() TDA8024T/C1 Philips Semiconductors | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG55327J/883B Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2100T Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 0.05 mA | - | - | 20 | SEGMENT | - | - | ||
![]() PCF8568T Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 50 mA | - | - | - | SEGMENT | - | - | ||
![]() SA5777AD/CE1710 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9548APW-T Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTL2014PW Philips Semiconductors | 6659 | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | 1.1 mm | INTERFACE CIRCUIT | - | - | 5 mm | 4.4 mm | ||
![]() PCF2116CU/10 Philips Semiconductors | In Stock | - | Datasheet | - | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | - | - | , DIE OR CHIP | DIE OR CHIP | - | - | Transferred | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | Not Qualified | INDUSTRIAL | - | - | - | 60 | SEGMENT | - | - | ||
![]() PCA9548D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECG2020 Philips E C G Inc | In Stock | - | Datasheet | - | - | PHILIPS E C G INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8813U/2DA/2 Philips Semiconductors | In Stock | - | Datasheet | - | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | - | - | , DIE OR CHIP | DIE OR CHIP | - | - | Transferred | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | Not Qualified | INDUSTRIAL | 0.3 mA | - | - | 102 | SEGMENT | - | - | ||
![]() P82B715P Philips Semiconductors | 1877 | - | Datasheet | NO | 8 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | ||
![]() PCA9702PW Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA5775AN Philips Semiconductors | 203 | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | Yes | - | - | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - |