- Ihs Manufacturer
- JESD-609 Code
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Equivalence Code
- Part Life Cycle Code
- Power Supplies
- Reach Compliance Code
- Rohs Code
- Surface Mount
Attribute column
Manufacturer
Philips RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing material | Number of Terminals | Mounting hole diameter | Base Product Number | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | LED working life | Lighting color | Lighting voltage | Manufacturer | Manufacturer Part Number | Mfr | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Protection class | Relative humidity | Rohs Code | Switching scheme | Transport packaging size/quantity | Series | JESD-609 Code | Terminal Finish | Reach Compliance Code | Power Supplies | Contact resistance | Insulation resistance | Supply Current-Max | Switch type | Operating temperature range | Rated current | Contacts | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA602N Philips Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP8,.3 | DIP8,.3 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 6 V | - | - | 2.8 mA | - | - | - | - | - | ||
![]() TDA6509HN Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 32 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Transferred | - | - | - | Yes | - | - | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | unknown | 5 V | - | - | 74 mA | - | - | - | - | - | ||
![]() TDA6403AM Philips Semiconductors | 1000 | - | Datasheet | YES | SURFACE MOUNT | nickel-plated brass | 28 | 16 mm | - | 2000 (50 Hz / 1 min) V | 14.90 | ring - cone; button - dome | PHILIPS SEMICONDUCTORS | dot | ≥40000 hours | green | 12 V | - | - | - | ≥200000 | 85 °C | -10 °C | - | PLASTIC/EPOXY | SSOP28,.3 | SSOP28,.3 | Transferred | - | IP65 | 45...85 % | No | OFF-(ON) without latching | 62*27.5*28/500 | - | e0 | Tin/Lead (Sn/Pb) | unknown | 5 V | ≤50 mΩ | ≥1000 MΩ | 117 mA | GQ16B series vandal resistant button with backlight | -25…+55 °C | 2 A | 2Pin+2Pin extended | 18 mm | ||
![]() TDA5630M Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 80 °C | -10 °C | - | PLASTIC/EPOXY | SSOP20,.3 | SSOP20,.3 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 9 V | - | - | 45 mA | - | - | - | - | - | ||
![]() SA621DK-T Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | SSOP20,.25 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 3/5 V | - | - | - | - | - | - | - | - | ||
![]() TDA6509AHN Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 32 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Transferred | - | - | - | Yes | - | - | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | unknown | 5 V | - | - | 74 mA | - | - | - | - | - | ||
![]() BFS540 Philips | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 414052 Philips | In Stock | - | - | - | - | - | - | - | 074040 | - | - | - | - | - | - | - | - | Philips | 414052 | Molex | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA5633M Philips Semiconductors | 2500 | - | Datasheet | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | SSOP20,.25 | SSOP20,.25 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 9 V | - | - | 48 mA | - | - | - | - | - | ||
![]() NE602AD Philips Semiconductors | 290 | - | Datasheet | YES | SURFACE MOUNT | - | 8 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | - | SOP8,.25 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 6 V | - | - | 2.8 mA | - | - | - | - | - | ||
![]() TDA5634T Philips Semiconductors | 97 | - | Datasheet | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 80 °C | -10 °C | - | PLASTIC/EPOXY | SOP16,.25 | SOP16,.25 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 9 V | - | - | 45 mA | - | - | - | - | - | ||
![]() TDA5630CT Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 80 °C | -10 °C | - | PLASTIC/EPOXY | SOP20,.4 | SOP20,.4 | Obsolete | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 9 V | - | - | 45 mA | - | - | - | - | - | ||
![]() TDA8010AM Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SSOP20,.25 | SSOP20,.25 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 5 V | - | - | 80 mA | - | - | - | - | - | ||
![]() TDA5745TS Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 24 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | - | SSOP24,.3 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 5 V | - | - | 65 mA | - | - | - | - | - | ||
![]() TDA5744TS Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 24 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | - | SSOP24,.3 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 5 V | - | - | 65 mA | - | - | - | - | - | ||
![]() TDA5731M Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 80 °C | -10 °C | - | PLASTIC/EPOXY | SSOP20,.25 | SSOP20,.25 | Transferred | - | - | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | 5 V | - | - | 44 mA | - | - | - | - | - |