- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1604722 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.307Lx2.047W x 2.047 H 84.00mmx52.00mmx52.00mm | - | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B6 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 51.9938mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604725 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.307Lx2.244W x 2.913 H 84.00mmx57.00mmx74.00mm | - | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B6 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 73.9902mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1409367 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.772W x 2.992 H 120.00mmx45.00mmx76.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460103 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.559 H 93.50mmx43.00mmx65.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 64.9986mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460268 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.205 H 73.00mmx43.00mmx56.00mm | yes | Active | - | Hood | 1 | - | - | - | - | Side Entry | Gray | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 56.007mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1460056 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460149 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | - | Active | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460023 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B6 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460054 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1645464 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Panel | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.150Lx1.693W x 1.142 H 80.00mmx43.00mmx29.00mm | - | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 29.0068mm | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1460127 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460125 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1855102 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | Plastic | Polyamide (PA), Nylon | 69.640008g | -40°C~80°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.874 H 81.00mmx33.00mmx73.00mm | - | Active | Not Applicable | Hood | - | 80°C | -40°C | Grey | IP67 - Dust Tight, Waterproof | Thru Type | - | - | - | PG21 | Screw Locks on Hood | - | - | 72.9996mm | 81.0006mm | 32.9946mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1775732 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.701Lx3.110W x 3.228 H 94.00mmx79.00mmx82.00mm | - | Active | - | Hood - Coupling | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | Gray | CONNECTOR ACCESSORY | B32 | PG29 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412857 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 4.626Lx2.244W x 2.677 H 117.50mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | - | Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411448 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 2.362Lx1.732W x 2.520 H 60.00mmx44.00mmx64.00mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | 64.008mm | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1460263 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1583746 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Aluminum | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2010 | Variocon® VC4 | 4.272Lx1.504W x 3.543 H 108.50mmx38.20mmx90.00mm | yes | Active | - | Hood | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | - | M20 M25 | Screw Locks on Hood | - | - | 89.9922mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412573 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.047 H 60.00mmx44.00mmx52.00mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | B6 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1884898 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | - | - | Zinc, Die Cast | 235.580001g | -40°C~125°C | Bulk | 2002 | Variocon® VC1 | 2.598Lx1.299W x 2.795 H 66.00mmx33.00mmx71.00mm | - | Active | - | Hood | - | - | - | Grey | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Thru Type | - | CONNECTOR ACCESSORY | - | PG16 | Screw Locks on Hood | Powder Coated | - | 70.993mm | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof |