- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Ingress Protection | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1419258 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | - | HEAVYCON® D | 1.043Lx1.043W x 2.276 H 26.50mmx26.50mmx57.80mm | - | Active | - | - | Hood - 90° | - | IP66 - Dust Tight, Water Resistant | Side Entry | not_compliant | Black | CONNECTOR ACCESSORY | D7 | M25 | Locking Clip (1) on Base Bottom | - | - | - | RoHS Compliant | - | - | ||
![]() 1407621 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Base | - | Polyamide (PA), Nylon | -40°C~100°C | Bulk | 2014 | HEAVYCON® EVO | 3.169Lx2.087W x 1.201 H 80.50mmx53.00mmx30.50mm | yes | Active | 1 (Unlimited) | Screw | Base - Panel Mount | 1 | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | Black | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | - | 30.5054mm | RoHS Compliant | UL94 V-0 | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1407641 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | - | yes | Active | - | Screw | Hood - Coupling | 1 | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | Black | CONNECTOR ACCESSORY | B10 | - | Locking Clip (2) on Hood Top | - | Cable to Cable | - | RoHS Compliant | UL94 V-0 | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1413419 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.937Lx2.244W x 3.689 H 125.40mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | M40 | Screw Locks on Hood | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1411318 Phoenix Contact | 4 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.169Lx2.087W x 1.201 H 80.50mmx53.00mmx30.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | 30.5054mm | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 1407658 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 4.724Lx1.732W x 3.445 H 120.00mmx44.00mmx87.50mm | yes | Active | - | Screw | Hood | 1 | IP66 - Dust Tight, Water Resistant | Side or Top Entry | - | Black | CONNECTOR ACCESSORY | B24 | - | Locking Clip (2) on Hood | - | - | - | RoHS Compliant | UL94 V-0 | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1412575 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.047 H 60.00mmx44.00mmx52.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B6 | M25 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1460178 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | ||
![]() 1407637 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.661Lx2.244W x 2.913 H 93.00mmx57.00mmx74.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Base Bottom | - | Cover, Feed Through | 73.9902mm | RoHS Compliant | UL94 V-0 | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1411323 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.681Lx2.087W x 1.201 H 93.50mmx53.00mmx30.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | CONNECTOR ACCESSORY | B10 | - | Locking Clip (2) on Hood | - | Cover, Salt Water Resistant | 30.5054mm | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1411340 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 2.500Lx1.181W x 2.579 H 63.50mmx30.00mmx65.50mm | - | Active | 1 (Unlimited) | - | Hood | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | D15 | - | Locking Clip (1) on Base Bottom | - | - | 65.5066mm | RoHS Compliant | UL94 V-0 | Dust Tight, IP66, Water Resistant | ||
![]() 1412682 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 3.071 H 93.50mmx44.00mmx78.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | M40 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1604308 Phoenix Contact | 43 |
| Datasheet | 6 Weeks | Cable | 100 | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® EMV | 4.134Lx2.244W x 3.937 H 105.00mmx57.00mmx100.00mm | yes | Active | - | - | Hood | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Silver | CONNECTOR ACCESSORY | B10 | M25 | Bayonet Lock on Hood | EMC Coating | - | 99.9998mm | RoHS Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412625 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1412840 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.622Lx2.047W x 2.150 H 92.00mmx52.00mmx54.60mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (1) on Base Bottom | - | Feed Through, Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1411348 Phoenix Contact | 18757237 |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.799Lx2.008W x 2.244 H 96.50mmx51.00mmx57.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | D25 | M25 | Locking Clip (1) on Base Bottom | - | Feed Through | 56.9976mm | RoHS Compliant | UL94 V-0 | Dust Tight, IP66, Water Resistant | ||
![]() 1412562 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.835 H 60.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B6 | M25 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1413403 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 3.689 H 105.00mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M32 | Screw Locks on Hood | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1413400 Phoenix Contact | 51 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 3.689 H 105.00mmx57.00mmx93.70mm | yes | Active | Not Applicable | - | Hood | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Screw Locks on Hood | - | Salt Water Resistant | - | RoHS Compliant | - | - | ||
![]() 1460126 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | 1 | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant |