- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Style | Reach Compliance Code | Number of Contacts | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1460333 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.559 H 120.00mmx43.00mmx65.00mm | yes | Active | Not Applicable | - | - | Hood | 1 | - | - | - | - | - | - | - | - | - | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | M25 | - | Powder Coated | - | - | 64.9986mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1412616 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | M20 | Locking Clip (2) on Base Bottom | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1886702 Phoenix Contact | 45 |
| Datasheet | 9 Weeks | Panel | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2011 | Variocon® VC4 | 4.370Lx1.299W x 2.953 H 111.00mmx33.00mmx75.00mm | - | Active | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | Powder Coated | - | - | 75.0062mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1604463 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | 100 | - | Aluminum, Die Cast | - | -40°C~200°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 4.961Lx2.244W x 3.937 H 126.00mmx57.00mmx100.00mm | yes | Active | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | Black | CONNECTOR ACCESSORY | B16 | M40 | Bayonet Lock on Hood | Powder Coated | - | Salt Water Resistant | 100.076mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412837 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.661Lx2.047W x 2.126 H 93.00mmx52.00mmx54.00mm | yes | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (2) on Base Bottom | - | - | Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411462 Phoenix Contact | 20833658 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.701Lx1.732W x 3.465 H 94.00mmx44.00mmx88.00mm | - | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B16 | - | Locking Clip (2) on Hood | - | - | Salt Water Resistant | 88.011mm | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1412634 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Hood | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412652 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460029 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | - | Active | Not Applicable | - | - | Hood | 1 | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | B6 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 72.009mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1886634 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | Cable | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2002 | Variocon® VC1 | 2.598Lx1.299W x 2.559 H 66.00mmx33.00mmx65.00mm | - | Active | - | Screw | EAR99 | Hood | - | - | - | - | - | 8538.90.81.80 | NO | NO | NO | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Thru Type | - | - | - | CONNECTOR ACCESSORY | - | M20 | Screw Locks on Hood | Powder Coated | HOUSING ITEM | - | 64.9986mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1771257 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 2.874Lx1.693W x 1.772 H 73.00mmx43.00mmx45.00mm | - | Obsolete | 1 (Unlimited) | Screw | - | Hood | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | unknown | - | Gray | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 45.0088mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1852943 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | Cable | - | Polyamide | Polyamide (PA), Nylon | 53.860012g | -40°C~80°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.874 H 81.00mmx33.00mmx73.00mm | - | Active | Not Applicable | - | - | Hood | 3 | 80°C | -40°C | Grey | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | Thru Type | - | 3 | - | - | - | PG21 | Screw Locks on Hood | - | - | - | 72.9996mm | 83.5406mm | 32.9946mm | RoHS Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() 1674642 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Screw | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.130Lx1.161W x 2.087 H 79.50mmx29.50mmx53.00mm | - | Obsolete | Not Applicable | - | - | Hood - Coupling | - | - | - | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | unknown | - | Gray | CONNECTOR ACCESSORY | D25 | PG16 | Locking Clip (1) on Hood Top | Powder Coated | - | Cable to Cable | 53.0098mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1677694 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2010 | HEAVYCON® B | 3.661Lx2.244W x 2.913 H 93.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 73.9902mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1772201 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Base | 100 | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 5.945Lx4.724W x 3.937 H 151.00mmx120.00mmx100.00mm | - | Active | 1 (Unlimited) | Screw | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B48 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Feed Through | 99.9998mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1772382 Phoenix Contact | In Stock |
| - | 3 Weeks | Box | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.661Lx1.969W x 2.047 H 93.00mmx50.00mmx52.00mm | - | Obsolete | 1 (Unlimited) | Screw | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | D15 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 51.9938mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604898 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 2.480Lx1.161W x 2.598 H 63.00mmx29.50mmx66.00mm | - | Obsolete | Not Applicable | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | D15 | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 65.9892mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604788 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 4.606Lx2.244W x 2.638 H 117.00mmx57.00mmx67.00mm | - | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 66.9798mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1772010 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Screw | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2010 | HEAVYCON® B | 5.669Lx2.244W x 2.638 H 144.00mmx57.00mmx67.00mm | - | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Hood | Powder Coated | - | Cover | 67.0052mm | - | - | RoHS Compliant | - | Lead Free | IP66 | ||
![]() 1460351 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | Aluminium | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |