- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Orientation | Ingress Protection | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1460144 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | yes | Active | - | - | Hood | 1 | - | - | Top Entry | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | - | ||
![]() 1775703 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Box | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 4.882Lx3.209W x 2.835 H 124.00mmx81.50mmx72.00mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | Straight | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B32 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604625 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Standard | 100 | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 3.937 H 152.00mmx57.00mmx100.00mm | - | Active | - | - | Hood | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | Gray | CONNECTOR ACCESSORY | B24 | M40 | Bayonet Lock on Hood | Powder Coated | - | 100.076mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1419231 Phoenix Contact | 63 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | - | HEAVYCON® D | 1.059Lx1.059W x 2.382 H 26.90mmx26.90mmx60.50mm | - | Active | - | - | Hood | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | D7 | M25 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1583788 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Cable | Aluminum | Aluminum, Die Cast | -40°C~125°C | Bulk | 2010 | Variocon® VC4 | 4.272Lx1.504W x 3.543 H 108.50mmx38.20mmx90.00mm | yes | Active | - | - | Hood | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | - | M32 | Screw Locks on Hood | - | - | 89.9922mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1460364 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | 100 | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 3.937 H 92.00mmx57.00mmx100.00mm | yes | Active | - | Screw | Hood | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | B6 | M25 | Bayonet Lock on Hood | - | Salt Water Resistant | 100.076mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1408355 Phoenix Contact | In Stock | - | Datasheet | 15 Weeks | Panel | - | Polycarbonate (PC) | -40°C~100°C | Bulk | 2012 | HEAVYCON® | 1.823Lx1.134W x 0.807 H 46.30mmx28.80mmx20.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | IP65/66 - Dust Tight, Water Resistant | Bottom Entry | - | CONNECTOR ACCESSORY | - | - | Locking Clip (1) on Base Bottom | - | - | 20.4978mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1408371 Phoenix Contact | In Stock | - | Datasheet | 15 Weeks | Base | - | Polycarbonate (PC) | -40°C~100°C | Bulk | 2012 | HEAVYCON® | - | yes | Active | 1 (Unlimited) | Screw | Base - Panel Mount 90° | - | - | IP65/66 - Dust Tight, Water Resistant | Side Entry | - | CONNECTOR ACCESSORY | - | PG16 | Locking Clip (1) on Base Bottom | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1607130 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Bulk | 2011 | Variocon® | 3.504Lx1.433W x 2.283 H 89.00mmx36.40mmx58.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | Side and Top Entry | - | - | - | M16 M20 PG21 | - | EMC Coating | - | 57.9882mm | RoHS Compliant | - | - | - | ||
![]() 1583623 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Aluminum | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | Variocon® VC1 | 2.500Lx1.504W x 2.835 H 63.50mmx38.20mmx72.00mm | yes | Active | - | - | Hood | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | - | - | 72.009mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1408384 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | - | Polycarbonate (PC) | -40°C~100°C | Bulk | 2012 | HEAVYCON® | 1.807Lx1.051W x 2.500 H 45.90mmx26.70mmx63.50mm | yes | Active | - | Screw | Hood - Coupling | - | - | IP65/66 - Dust Tight, Water Resistant | Bottom Entry | - | CONNECTOR ACCESSORY | - | PG16 | Locking Clip (1) on Hood | - | Cable to Cable | 63.5mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1583762 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Cable | Aluminum | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | Variocon® VC4 | 4.272Lx1.504W x 3.543 H 108.50mmx38.20mmx90.00mm | yes | Active | - | - | Hood | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | - | - | 89.9922mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1583597 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Aluminum | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | Variocon® VC1 | 2.500Lx1.504W x 2.835 H 63.50mmx38.20mmx72.00mm | yes | Active | - | - | Hood | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | - | M20 | Screw Locks on Hood | - | - | 72.009mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1771150 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Screw | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2010 | HEAVYCON® B | 3.307Lx2.047W x 2.047 H 84.00mmx52.00mmx52.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B6 | PG16 | Locking Clip (2) on Base Bottom | Powder Coated | - | 51.9938mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1771626 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2003 | HEAVYCON® B | 4.606Lx2.244W x 2.638 H 117.00mmx57.00mmx67.00mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 66.9798mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1775868 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Panel | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 4.016Lx2.244W x 1.102 H 102.00mmx57.00mmx28.00mm | - | Obsolete | 1 (Unlimited) | - | Base - Panel Mount | - | Straight | IP65 - Dust Tight, Water Resistant | Bottom Entry | Gray | CONNECTOR ACCESSORY | D50 | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 27.9908mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1772146 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | Aluminum, Die Cast | -40°C~125°C | Bulk | 2010 | HEAVYCON® B | 5.177Lx3.504W x 3.780 H 131.50mmx89.00mmx96.00mm | - | Active | Not Applicable | Screw | Hood | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B48 | PG36 | Locking Clip (1) on Base Bottom | Powder Coated | - | 96.012mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1684994 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Base | - | Zinc, Die Cast | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.102Lx1.496W x 0.945 H 28.00mmx38.00mmx24.00mm | - | Obsolete | 1 (Unlimited) | - | Base - Panel Mount | - | - | IP54 - Dust Protected, Water Resistant | Bottom Entry | Gray | CONNECTOR ACCESSORY | D7 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 24.003mm | RoHS Compliant | - | - | IP54, IP66, Water Resistant | ||
![]() 1772298 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Base | - | Polyamide (PA), Nylon | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.496Lx1.102W x 1.004 H 38.00mmx28.00mmx25.50mm | - | Obsolete | 1 (Unlimited) | Screw | Base - Panel Mount 90° | - | - | IP54 - Dust Protected, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | D7 | PG11 | Locking Clip (1) on Base Bottom | - | - | 25.5016mm | RoHS Compliant | - | - | IP54, IP66, Water Resistant | ||
![]() 1417374 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polycarbonate (PC) | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | Module | - | - | - | Bottom Entry | Gray | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |