- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Ingress Protection | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1460100 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.559 H 93.50mmx43.00mmx65.00mm | yes | Active | Not Applicable | - | Hood | 1 | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 64.9986mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460192 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | HEAVYCON® B | 4.724Lx1.693W x 2.559 H 120.00mmx43.00mmx65.00mm | - | Active | 1 (Unlimited) | - | Hood | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 64.9986mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604531 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | 100 | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 3.937 H 152.00mmx57.00mmx100.00mm | - | Active | - | - | Hood | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Gray | CONNECTOR ACCESSORY | B24 | M32 | Bayonet Lock on Hood | Powder Coated | - | 100.076mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1884597 Phoenix Contact | 49 |
| Datasheet | 7 Weeks | - | Metal | Zinc, Die Cast | 604.185037g | -40°C~125°C | Bulk | 2001 | Variocon® VC4 | 4.236Lx1.331W x 2.402 H 107.60mmx33.80mmx61.00mm | - | Active | 1 (Unlimited) | - | Base - Coupling | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | not_compliant | - | CONNECTOR ACCESSORY | - | PG21 | - | Powder Coated | Cable to Cable | 60.9854mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1884584 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | Zinc, Die Cast | 532.06385g | -40°C~125°C | Bulk | 2001 | Variocon® VC3 | 3.646Lx1.331W x 2.283 H 92.60mmx33.80mmx58.00mm | - | Active | 1 (Unlimited) | - | Base - Coupling | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | not_compliant | - | CONNECTOR ACCESSORY | - | PG21 | - | Powder Coated | Cable to Cable | 57.9882mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1604175 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | Standard | 100 | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 3.937 H 92.00mmx57.00mmx100.00mm | - | Active | - | - | Hood | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Gray | CONNECTOR ACCESSORY | B6 | M20 | Bayonet Lock on Hood | Powder Coated | - | 100.076mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1460318 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | 361.999994g | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 4.724Lx1.693W x 3.228 H 120.00mmx43.00mmx82.00mm | yes | Active | - | Screw | Hood - Coupling | - | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B24 | PG29 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | RoHS Compliant | - | - | - | ||
![]() 1460322 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 4.724Lx1.693W x 3.228 H 120.00mmx43.00mmx82.00mm | yes | Active | - | - | Hood - Coupling | - | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | RoHS Compliant | - | - | - | ||
![]() 1583636 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Aluminum | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | Variocon® VC2 | 3.091Lx1.504W x 3.150 H 78.50mmx38.20mmx80.00mm | yes | Active | - | - | Hood | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | - | M20 | Screw Locks on Hood | - | - | 80.01mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1460260 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | HEAVYCON® B | 2.874Lx1.693W x 3.071 H 73.00mmx43.00mmx78.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 78.0034mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1855144 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | - | Metal | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.874 H 81.00mmx33.00mmx73.00mm | - | Active | Not Applicable | Screw | Hood | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Thru Type | - | - | - | - | PG21 | Screw Locks on Hood | Nickel | - | 72.9996mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1404237 Phoenix Contact | 33 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 3.740 H 152.00mmx57.00mmx95.00mm | yes | Active | - | - | Hood | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | B24 | M32 | Screw Locks on Hood | - | - | 94.996mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1412651 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1412877 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 5.669Lx2.244W x 2.677 H 144.00mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (1) on Base Bottom | - | Feed Through, Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1421455 Phoenix Contact | 57 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | - | HEAVYCON® EVO | 4.606Lx2.244W x 3.307 H 117.00mmx57.00mmx84.00mm | - | Active | - | - | Base - Box Mount | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (2) on Base Bottom | - | Feed Through | - | RoHS Compliant | - | - | - | ||
![]() 1412555 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.953 H 60.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | CONNECTOR ACCESSORY | B6 | M20 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1424402 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412619 Phoenix Contact | 31250450 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1460203 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | - | - | Hood | 1 | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | - | ||
![]() 1419229 Phoenix Contact | 202 |
| Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2018 | HEAVYCON® D | 1.059Lx1.059W x 2.382 H 26.90mmx26.90mmx60.50mm | - | Active | 1 (Unlimited) | - | Hood | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Gray | CONNECTOR ACCESSORY | D7 | M20 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - |