- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Orientation | Ingress Protection | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1420919 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.937Lx2.244W x 3.689 H 125.40mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | B16 | M40 | Screw Locks on Hood | Powder Coated | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1420915 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.937Lx2.244W x 3.689 H 125.40mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | B16 | M32 | Screw Locks on Hood | Powder Coated | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1404222 Phoenix Contact | 45 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 5.157 H 92.00mmx57.00mmx131.00mm | yes | Active | - | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | B6 | M20 | Screw Locks on Hood | - | - | 130.9878mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1424346 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1424371 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1424361 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1404225 Phoenix Contact | 49 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 5.157 H 92.00mmx57.00mmx131.00mm | yes | Active | - | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | B6 | M25 | Screw Locks on Hood | - | - | 130.9878mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1404227 Phoenix Contact | 2257273 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 5.276 H 105.00mmx57.00mmx134.00mm | yes | Active | - | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | B10 | M25 | Screw Locks on Hood | - | - | 134.0104mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1773297 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Cable | Aluminum | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.043Lx1.043W x 2.382 H 26.50mmx26.50mmx60.50mm | - | Obsolete | Not Applicable | Screw | Hood - Coupling | 125°C | -40°C | Straight | IP54 - Dust Protected, Water Resistant | Bottom Entry | - | Gray | - | D7 | PG11 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 60.5028mm | 24.003mm | 26.4922mm | RoHS Compliant | - | - | IP54, IP66, Water Resistant | ||
![]() 1672699 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 2.480Lx1.161W x 2.087 H 63.00mmx29.50mmx53.00mm | - | Obsolete | Not Applicable | - | Hood | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | - | D15 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 53.0098mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1421329 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | 2018 | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1417376 Phoenix Contact | 53 |
| Datasheet | 7 Weeks | - | - | Polycarbonate (PC) | - | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | Module | - | - | - | - | Bottom Entry | - | Gray | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1775554 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2003 | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | - | Obsolete | 1 (Unlimited) | Screw | Hood | - | - | Straight | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1645105 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Obsolete | 1 (Unlimited) | - | Hood | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | - | B24 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460292 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 2.874Lx1.693W x 3.071 H 73.00mmx43.00mmx78.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 78.0034mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1586934 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® B | 5.669Lx2.244W x 2.638 H 144.00mmx57.00mmx67.00mm | - | Active | - | - | Base - Box Mount | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460336 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | 287.999999g | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 4.724Lx1.693W x 3.228 H 120.00mmx43.00mmx82.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B24 | M40 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1646418 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Base | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | HEAVYCON® B | 3.661Lx2.244W x 2.913 H 93.00mmx57.00mmx74.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 73.9902mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1646421 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Base | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.661Lx2.244W x 2.913 H 93.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 73.9902mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460309 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.701Lx1.693W x 3.228 H 94.00mmx43.00mmx82.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M40 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant |