- Series
- Area (L x W)
- Color
- Container Type
- Design
- Factory Lead Time
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Ratings
Attribute column
Manufacturer
Phoenix Mecano Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 091520080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | 200 | Plastic, ABS | 1.2lbs 544.3g | Bulk | - | 09 | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | Gray | Cover Included | Box | 46.5in2 (300cm2) | Watertight | 2.953 75.00mm | 199.9996mm | 150.0124mm | 0.118 3.00mm | UL94 HB | RoHS Compliant | UL94 HB | IP66, NEMA 4X | ||
![]() 020819060 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 0.93lb 421.84g | Bulk | - | 02 | 7.480Lx2.953W 190.00mmx75.00mm | Active | Not Applicable | Gray | Cover Included | Box | 22.1in2 (143cm2) | Watertight | 2.224 56.50mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() EM 223 F Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | 0.948lb 430.01g | Bulk | 2011 | EuroLite EM | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | Gray | Cover Included | Box | 46.5in2 (300cm2) | PCB Supports | 3.031 77.00mm | - | - | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | - | IP65, NEMA 12 | ||
![]() 020808060 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 0.5lb 226.8g | Bulk | - | 02 | 3.150Lx2.953W 80.00mmx75.00mm | Active | Not Applicable | Gray | Cover Included | Box | 9.30in2 (60.0cm2) | Watertight | 2.224 56.50mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 091216140 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | 120 | Plastic, ABS | 1.3lbs 589.7g | Bulk | - | 09 | 6.299Lx4.724W 160.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 29.8in2 (192cm2) | Watertight | 5.512 140.00mm | 159.9946mm | 119.9896mm | 0.118 3.00mm | UL94 HB | RoHS Compliant | UL94 HB | IP66, NEMA 4X | ||
![]() EM 214 FLP Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | 0.699lb 317.06g | Bulk | 2011 | EuroLite EM | 7.874Lx4.724W 200.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 37.2in2 (240cm2) | Card Guides, PCB Supports | 2.244 57.00mm | - | - | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | - | IP65, NEMA 12 | ||
![]() 021212090 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 1.6lbs 725.7g | Bulk | - | 02 | 4.803Lx4.724W 122.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 22.6in2 (146cm2) | Watertight | 3.583 91.00mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 292110000 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polyamide | 0.68lb 308.44g | Bulk | 2009 | 2921 | 3.346Lx3.346W 85.00mmx85.00mm | Active | Not Applicable | Yellow | Hand Held, T-Shaped, Cover Included | Box | 11.2in2 (72cm2) | Removable Front Panel | 8.110 206.00mm | - | - | 0.118 3.00mm | - | RoHS Compliant | - | IP65, NEMA 12 | ||
![]() 270202010 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polyamide | - | Bulk | 2009 | BG | 7.346Lx4.165W 186.60mmx105.80mm | Active | Not Applicable | Gray | Hand Held, Split Sides | Box | 30.6in2 (197cm2) | PCB Supports | 1.969 50.00mm | - | - | - | UL94 V-2 | RoHS Compliant | - | IP65 | ||
![]() 021626090 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 3.8lbs 1.7kg | Bulk | - | 02 | 10.236Lx6.299W 260.00mmx160.00mm | Active | Not Applicable | Gray | Cover Included | Box | 64.5in2 (416cm2) | Watertight | 3.583 91.00mm | - | - | 0.236 6.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 022540120 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 8lbs 3.6kg | Bulk | - | 02 | 15.748Lx9.843W 400.00mmx250.00mm | Active | Not Applicable | Gray | Cover Included | Box | 155in2 (1000cm2) | Watertight | 4.764 121.00mm | - | - | 0.236 6.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 292150000 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polyamide | 0.96lb 435.45g | Bulk | 2009 | 2921 | 3.346Lx4.134W 85.00mmx105.00mm | Active | Not Applicable | Yellow | Hand Held, T-Shaped, Cover Included | Box | 13.8in2 (89cm2) | Removable Front Panel | 11.063 281.00mm | - | - | 0.118 3.00mm | - | RoHS Compliant | - | IP65, NEMA 12 | ||
![]() 090507040 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, ABS | 0.11lb 49.9g | Bulk | - | 09 | 2.559Lx1.969W 65.00mmx50.00mm | Active | Not Applicable | Gray | Cover Included | Box | 5.03in2 (32.5cm2) | Watertight | 1.378 35.00mm | 64.9986mm | 50.0126mm | 0.098 2.49mm | UL94 HB | RoHS Compliant | UL94 HB | IP66, NEMA 4X | ||
![]() 090808090 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, ABS | 0.38lb 172.37g | Bulk | - | 09 | 3.228Lx3.150W 82.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 10.3in2 (66cm2) | Watertight | 3.346 85.00mm | 81.9912mm | 80.01mm | 0.118 3.00mm | UL94 HB | RoHS Compliant | UL94 HB | IP66, NEMA 4X | ||
![]() EM 218 LP Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | 0.646lb 293.02g | Bulk | 2011 | EuroLite EM | 5.906Lx5.906W 150.00mmx150.00mm | Active | Not Applicable | Gray | Cover Included | Box | 34.8in2 (225cm2) | Card Guides | 2.244 57.00mm | - | - | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | - | IP65, NEMA 12 | ||
![]() BOS 500 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, ABS | 0.121lb 54.88g | Bulk | 2011 | Databoss | 4.724Lx2.362W 120.00mmx60.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 11.2in2 (72cm2) | Battery Compartment, 9V, PCB Supports | 0.984 25.00mm | - | - | 0.118 3.00mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() BOS 754 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, ABS | 0.225lb 102.06g | Bulk | 2011 | Databoss | 6.181Lx3.307W 157.00mmx84.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 20.4in2 (132cm2) | PCB Supports | 1.181 30.00mm | - | - | 0.197 5.00mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() 371510060 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Stainless Steel | 1.8lbs 816.5g | Bulk | - | 37 | 5.906Lx3.937W 150.00mmx100.00mm | Active | Not Applicable | Natural | Cover Included | Box | 23.2in2 (150cm2) | Watertight | 2.402 61.00mm | - | - | 0.049 1.25mm | UL E66473 | RoHS Compliant | - | IP66, NEMA 4X | ||
![]() 373020920 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Stainless Steel | 4.6lbs 2.1kg | Bulk | - | 37 | 11.811Lx7.874W 300.00mmx200.00mm | Active | Not Applicable | Natural | Cover Included | Box | 93.0in2 (600cm2) | Watertight | 4.764 121.00mm | - | - | 0.049 1.25mm | UL E66473 | RoHS Compliant | - | IP66, NEMA 4X | ||
![]() 376020120 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Stainless Steel | 11lbs 5kg | Bulk | - | 37 | 23.622Lx7.874W 600.00mmx200.00mm | Active | Not Applicable | Natural | Cover Included | Box | 186in2 (1200cm2) | Watertight | 4.764 121.00mm | - | - | 0.049 1.25mm | UL E66473 | RoHS Compliant | - | IP66, NEMA 4X |