- Series
- Area (L x W)
- Color
- Container Type
- Design
- Factory Lead Time
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Ratings
Attribute column
Manufacturer
Phoenix Mecano Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BOS 807 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, ABS | - | 0.421lb 190.96g | - | Bulk | 2011 | Databoss | 7.717Lx3.937W 196.00mmx100.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 30.4in2 (196cm2) | Battery Compartment, AA, PCB Supports | 1.575 40.00mm | - | - | 0.098 2.49mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() 020816060 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | - | 0.89lb 403.7g | - | Bulk | - | 02 | 6.299Lx2.953W 160.00mmx75.00mm | Active | Not Applicable | Gray | Cover Included | Box | 18.6in2 (120cm2) | Watertight | 2.224 56.50mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() EM 247 LP Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | - | 1.8lbs 816.5g | - | Bulk | 2011 | EuroLite EM | 11.811Lx6.299W 300.00mmx160.00mm | Active | Not Applicable | Gray | Cover Included | Box | 74.4in2 (480cm2) | Card Guides | 4.724 120.00mm | - | - | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | - | IP65, NEMA 12 | ||
![]() BOS 751 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, ABS | - | 0.236lb 107.05g | - | Bulk | 2011 | Databoss | 6.181Lx3.307W 157.00mmx84.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 20.4in2 (132cm2) | Battery Compartment, 9V, PCB Supports | 1.181 30.00mm | - | - | 0.197 5.00mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() 041422070 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Metal, Aluminum | - | 2.4lbs 1.1kg | - | Bulk | - | Aluform | 8.661Lx5.512W 220.00mmx140.00mm | Active | Not Applicable | Gray | Cover Included | Box | 47.7in2 (308cm2) | PCB Supports, Watertight | 2.854 72.50mm | - | - | 0.157 4.00mm | - | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 092330110 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | 300 | Plastic, ABS | - | 2.5lbs 1.1kg | - | Bulk | - | 09 | 11.811Lx9.055W 300.00mmx230.00mm | Active | Not Applicable | Gray | Cover Included | Box | 107in2 (690cm2) | Watertight | 4.331 110.00mm | 299.9994mm | 229.997mm | 0.118 3.00mm | UL94 HB | RoHS Compliant | UL94 HB | IP66, NEMA 4X | ||
![]() EM 207 LP Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | - | 0.225lb 102.06g | - | Bulk | 2011 | EuroLite EM | 3.228Lx2.362W 82.00mmx60.00mm | Active | Not Applicable | Gray | Cover Included | Box | 7.62in2 (49.2cm2) | Card Guides, PCB Supports | 2.244 57.00mm | - | - | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | - | IP65, NEMA 12 | ||
![]() 090816090 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, ABS | - | 0.61lb 276.69g | - | Bulk | - | 09 | 6.299Lx3.150W 160.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 19.8in2 (128cm2) | Watertight | 3.346 85.00mm | 159.9946mm | 80.01mm | 0.118 3.00mm | UL94 HB | RoHS Compliant | UL94 HB | IP66, NEMA 4X | ||
![]() BOS 802 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, ABS | - | 0.443lb 200.94g | - | Bulk | 2011 | Databoss | 7.717Lx3.937W 196.00mmx100.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 30.4in2 (196cm2) | Battery Compartment, 9V and AA, PCB Supports | 1.575 40.00mm | - | - | 0.098 2.49mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() 021222090 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | - | 2.3lbs 1kg | - | Bulk | - | 02 | 8.661Lx4.724W 220.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 40.9in2 (264cm2) | Watertight | 3.583 91.00mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 270204010 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polyamide | - | - | - | Bulk | 2009 | BG | 8.661Lx4.567W 220.00mmx116.00mm | Active | Not Applicable | Gray | Hand Held, Split Sides | Box | 39.6in2 (255cm2) | PCB Supports | 2.008 51.00mm | - | - | - | UL94 V-2 | RoHS Compliant | - | IP65 | ||
![]() BOS 805 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, ABS | - | 0.441lb 200.03g | - | Bulk | - | Databoss | 7.717Lx3.937W 196.00mmx100.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 30.4in2 (196cm2) | PCB Supports | 1.575 40.00mm | - | - | 0.098 2.49mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() BOS 808 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, ABS | - | 0.364lb 165.11g | - | Bulk | 2011 | Databoss | 7.717Lx3.937W 196.00mmx100.00mm | Active | Not Applicable | Black | Hand Held, Split Sides | Box | 30.4in2 (196cm2) | Battery Door, PCB Supports | 1.575 40.00mm | - | - | 0.098 2.49mm | UL94 HB | ROHS3 Compliant | - | IP40 | ||
![]() BOS 900 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, ABS | - | 0.324lb 146.96g | - | Bulk | 2010 | Databoss | 8.307Lx3.937W 211.00mmx100.00mm | Active | Not Applicable | Gray | Hand Held, Split Sides | Box | 32.7in2 (211cm2) | PCB Supports | 1.024 26.00mm | - | - | 0.118 3.00mm | UL94 HB | ROHS3 Compliant | - | IP65 | ||
![]() 17771301 Bopla Enclosures | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, PPE | - | 0.28lb 127.01g | - | Bulk | 2011 | NGS | 5.551Lx2.835W 141.00mmx72.00mm | Active | Not Applicable | Black | Open End(s) | Housing | 15.6in2 (101cm2) | Flame Retardant, Card Guides | 2.835 72.00mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | IP40, IP65 | ||
![]() 17940601 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, PPE | - | 0.12lb 54.43g | - | Bulk | 2011 | NGS | 2.480Lx3.780W 63.00mmx96.00mm | Active | Not Applicable | Black | Open End(s) | Housing | 9.37in2 (60.5cm2) | Flame Retardant, Card Guides | 1.890 48.00mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | IP40, IP65 | ||
![]() 02215000 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | Polycarbonate | 0.48lb 217.72g | - | Bulk | - | 02 | 4.724Lx3.150W 120.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 14.9in2 (96cm2) | Watertight | 2.165 55.00mm | - | 80mm | - | UL94 V-2 | ROHS3 Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 17740601 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, PPE | - | 0.23lb 104.33g | Polyphenylene, Polystyrene | Bulk | 2011 | NGS | 2.520Lx5.669W 64.00mmx144.00mm | Active | Not Applicable | Black | Open End(s) | Housing | 14.2in2 (92cm2) | Flame Retardant, Card Guides | 2.835 72.00mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | IP40, IP65 | ||
![]() 45320140 Bopla Enclosures | In Stock | - | - | 9 Weeks | - | - | Plastic, ABS | - | 0.8lb 362.87g | - | Bulk | - | UMP | 7.831Lx6.201W 198.90mmx157.50mm | Active | Not Applicable | Gray | Cover Included, Slanted Top | Box | 48.6in2 (314cm2) | PCB Supports | 3.941 100.10mm | - | - | - | UL94 HB | ROHS3 Compliant | UL94 HB | IP40 | ||
![]() 17480601 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, PPE | - | 0.06lb 27.22g | - | Bulk | 2011 | NGS | 2.480Lx1.890W 63.00mmx48.00mm | Active | Not Applicable | Black | Open End(s) | Housing | 4.69in2 (30.3cm2) | Flame Retardant, Card Guides | 1.890 48.00mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | IP40, IP65 |