- Series
- Area (L x W)
- Color
- Container Type
- Design
- Factory Lead Time
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Ratings
Attribute column
Manufacturer
Phoenix Mecano Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATPH18650200SET Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Metal, Aluminum with Plastic, ABS Lids | - | - | Bulk | 2011 | Alu-Topline | 7.874Lx7.236W 200.00mmx183.80mm | Active | Not Applicable | Gray, Natural | Split Sides and End Panel(s) | Box | 57.0in2 (368cm2) | - | 2.685 68.20mm | - | - | 0.078 1.98mm | - | ROHS3 Compliant | - | IP40 | ||
![]() 041212080 Rose Enclosures | In Stock | - | Datasheet | 15 Weeks | - | - | Metal, Aluminum | 1.5lbs 680.4g | - | Bulk | - | Aluform | 4.724Lx4.724W 120.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 22.3in2 (144cm2) | PCB Supports, Watertight | 3.189 81.00mm | - | - | 0.118 3.00mm | - | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 020811080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 0.79lb 358.34g | - | Bulk | - | 02 | 4.331Lx2.953W 110.00mmx75.00mm | Active | Not Applicable | Gray | Cover Included | Box | 12.9in2 (83cm2) | Watertight | 2.972 75.50mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 041624080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Metal, Aluminum | 3.2lbs 1.5kg | - | Bulk | - | Aluform | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | Gray | Cover Included | Box | 59.5in2 (384cm2) | PCB Supports, Watertight | 3.189 81.00mm | - | - | 0.118 3.00mm | - | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 023636090 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 8.1lbs 3.7kg | - | Bulk | - | 02 | 14.173Lx14.173W 360.00mmx360.00mm | Active | Not Applicable | Gray | Cover Included | Box | 201in2 (1297cm2) | Watertight | 3.583 91.00mm | - | - | 0.236 6.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 02210094 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, Polycarbonate | 0.3lb 136.08g | Polycarbonate | Bulk | - | 02 | 3.228Lx3.150W 82.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 10.3in2 (66cm2) | Flame Retardant, PCB Supports, Watertight | 2.165 55.00mm | 81.9912mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02217094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | 120 | Plastic, Polycarbonate | 0.52lb 235.87g | Polycarbonate | Bulk | - | 02 | 4.803Lx4.724W 122.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 22.6in2 (146cm2) | Flame Retardant, PCB Supports, Watertight | 2.165 55.00mm | - | - | 0.157 4.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02225100 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | 0.38lb 172.37g | - | Bulk | - | 02 | 3.228Lx3.150W 82.00mmx80.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 10.3in2 (66cm2) | Watertight | 3.346 85.00mm | 81.9912mm | 80.01mm | - | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP66, NEMA 4X, UL-508 | ||
![]() 02220094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, Polycarbonate | 0.51lb 231.33g | Polycarbonate | Bulk | - | 02 | 6.299Lx3.150W 160.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 19.8in2 (128cm2) | Flame Retardant, PCB Supports, Watertight | 2.165 55.00mm | - | - | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02226094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 120 | Plastic, Polycarbonate | 0.49lb 222.26g | Polycarbonate | Bulk | - | 02 | 4.724Lx3.150W 120.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 14.9in2 (96cm2) | Flame Retardant, PCB Supports, Watertight | 3.346 85.00mm | 119.9896mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02228100 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 120 | Plastic, Polycarbonate | 0.77lb 349.27g | - | Bulk | - | 02 | 4.803Lx4.724W 122.00mmx120.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 22.6in2 (146cm2) | Watertight | 4.134 105.00mm | 121.9962mm | 119.9896mm | - | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP66, NEMA 4X, UL-508 | ||
![]() 02228094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 120 | Plastic, Polycarbonate | 0.77lb 349.27g | Polycarbonate | Bulk | - | 02 | 4.803Lx4.724W 122.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 22.6in2 (146cm2) | Flame Retardant, PCB Supports, Watertight | 4.134 105.00mm | 121.9962mm | 119.9896mm | 0.157 4.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02240294 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | 1.4lbs 635g | Polycarbonate | Bulk | - | 02 | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | Gray | Cover Included | Box | 58.9in2 (380cm2) | Flame Retardant, PCB Supports, Watertight | 3.543 90.00mm | 240.0046mm | 159.9946mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02227100 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | 120 | Plastic, Polycarbonate | 0.65lb 294.84g | Polycarbonate | Bulk | - | 02 | 4.803Lx4.724W 122.00mmx120.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 22.6in2 (146cm2) | Watertight | 3.346 85.00mm | 121.9962mm | 119.9896mm | - | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP66, NEMA 4X, UL-508 | ||
![]() 021032080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | 2.9lbs 1.3kg | - | Bulk | - | 02 | 12.598Lx3.937W 320.00mmx100.00mm | Active | Not Applicable | Gray | Cover Included | Box | 49.6in2 (320cm2) | Watertight | 3.189 81.00mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 02205400 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | 0.08lb 36.29g | - | Bulk | - | 02 | 2.047Lx1.969W 52.00mmx50.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 4.03in2 (26.0cm2) | Watertight | 1.378 35.00mm | 51.9938mm | 50.0126mm | - | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP66, NEMA 4X, UL-508 | ||
![]() 02208094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | 0.201lb 91.17g | Polycarbonate | Bulk | - | 02 | 3.858Lx2.520W 98.00mmx64.00mm | Active | Not Applicable | Gray | Cover Included | Box | 9.72in2 (62.7cm2) | Flame Retardant, PCB Supports, Watertight | 1.433 36.40mm | 97.9932mm | 64.008mm | 0.157 4.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02206094 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, Polycarbonate | 0.11lb 49.9g | Polycarbonate | Bulk | - | 02 | 2.559Lx1.969W 65.00mmx50.00mm | Active | Not Applicable | Gray | Cover Included | Box | 5.03in2 (32.5cm2) | Flame Retardant, PCB Supports, Watertight | 1.378 35.00mm | 64.9986mm | 50.0126mm | 0.098 2.49mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 373030160 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Stainless Steel | 9.7lbs 4.4kg | - | Bulk | - | 37 | 11.811Lx11.811W 300.00mmx300.00mm | Active | Not Applicable | Natural | Cover Included | Box | 139in2 (897cm2) | Watertight | 6.339 161.00mm | - | - | 0.049 1.25mm | UL E66473 | RoHS Compliant | - | IP66, NEMA 4X | ||
![]() 371010060 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Stainless Steel | 1.4lbs 635g | - | Bulk | - | 37 | 3.937Lx3.937W 100.00mmx100.00mm | Active | Not Applicable | Natural | Cover Included | Box | 15.5in2 (100cm2) | Watertight | 2.402 61.00mm | - | - | 0.049 1.25mm | UL E66473 | RoHS Compliant | - | IP66, NEMA 4X |