- Series
- Area (L x W)
- Color
- Container Type
- Design
- Factory Lead Time
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Ratings
Attribute column
Manufacturer
Phoenix Mecano Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 372010060 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Stainless Steel | - | 2.1lbs 952.5g | - | Bulk | - | 37 | 7.874Lx3.937W 200.00mmx100.00mm | Active | Not Applicable | Natural | - | Cover Included | Box | 31.0in2 (200cm2) | Watertight | 2.402 61.00mm | - | - | 0.049 1.25mm | UL E66473 | RoHS Compliant | - | IP66, NEMA 4X | ||
![]() 02225094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | - | 0.38lb 172.37g | Polycarbonate | Bulk | - | 02 | 3.228Lx3.150W 82.00mmx80.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 10.3in2 (66cm2) | Flame Retardant, PCB Supports, Watertight | 3.346 85.00mm | 81.9912mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02210100 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | - | 0.3lb 136.08g | Polycarbonate | Bulk | - | 02 | 3.228Lx3.150W 82.00mmx80.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | Cover Included | Box | 10.3in2 (66cm2) | Watertight | 2.165 55.00mm | 81.9912mm | 80mm | - | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP66, NEMA 4X, UL-508 | ||
![]() 040808080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Metal, Aluminum | - | 0.93lb 421.84g | - | Bulk | - | Aluform | 3.150Lx3.150W 80.00mmx80.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 9.92in2 (64.0cm2) | PCB Supports, Watertight | 3.189 81.00mm | - | - | 0.118 3.00mm | - | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 02231094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | - | Plastic, Polycarbonate | - | 0.61lb 276.69g | Polycarbonate | Bulk | - | 02 | 6.299Lx3.150W 160.00mmx80.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 19.8in2 (128cm2) | Flame Retardant, PCB Supports, Watertight | 3.346 85.00mm | 159.9946mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02215094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 120 | Plastic, Polycarbonate | - | 0.48lb 217.72g | Polycarbonate | Bulk | - | 02 | 4.724Lx3.150W 120.00mmx80.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 14.9in2 (96cm2) | Flame Retardant, PCB Supports, Watertight | 2.165 55.00mm | 119.9896mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 96025225 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | 125 | Plastic, Polycarbonate | - | - | Polycarbonate | Bag | 2013 | Bocube | 9.094Lx4.921W 231.00mmx125.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Shielded | Hinged Door, Lid | Box | 44.8in2 (289cm2) | Flame Retardant, PCB Supports | 2.362 60.00mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP66, IP67 | ||
![]() 02238094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 120 | Plastic, Polycarbonate | - | 0.87lb 394.63g | Polycarbonate | Bulk | - | 02 | 6.299Lx4.724W 160.00mmx120.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 29.8in2 (192cm2) | Flame Retardant, PCB Supports, Watertight | 3.543 90.00mm | 159.9946mm | 119.9896mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02227094 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Box | 120 | Plastic, Polycarbonate | - | 0.65lb 294.84g | Polycarbonate | Bulk | - | 02 | 4.803Lx4.724W 122.00mmx120.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 22.6in2 (146cm2) | Flame Retardant, PCB Supports, Watertight | 3.346 85.00mm | 121.9962mm | 119.9896mm | 0.157 4.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02237094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 120 | Plastic, Polycarbonate | - | 1lb 453.59g | Polycarbonate | Bulk | - | 02 | 7.874Lx4.724W 200.00mmx120.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 37.2in2 (240cm2) | Flame Retardant, PCB Supports, Watertight | 3.543 90.00mm | 199.9996mm | 119.9896mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02223094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 200 | Plastic, Polycarbonate | - | 1.2lbs 544.3g | Polycarbonate | Bulk | - | 02 | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 46.5in2 (300cm2) | Flame Retardant, PCB Supports, Watertight | 2.953 75.00mm | 199.9996mm | 150.0124mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02223100 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | 200 | Plastic, Polycarbonate | - | 1.2lbs 544.3g | Polycarbonate | Bulk | - | 02 | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | Cover Included | Box | 46.5in2 (300cm2) | Watertight | 2.953 75.00mm | - | - | - | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP66, NEMA 4X, UL-508 | ||
![]() 02242094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | 100 | Plastic, Polycarbonate | - | 1lb 453.59g | Polycarbonate | Bulk | - | 02 | 9.449Lx4.724W 240.00mmx120.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 44.6in2 (288cm2) | Flame Retardant, PCB Supports, Watertight | 3.957 100.50mm | - | - | 0.138 3.50mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 02205094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, Polycarbonate | - | 0.08lb 36.29g | Polycarbonate | Bulk | - | 02 | 2.047Lx1.969W 52.00mmx50.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 4.03in2 (26.0cm2) | Flame Retardant, PCB Supports, Watertight | 1.378 35.00mm | - | - | 0.079 2.01mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 020606030 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Fiberglass/Polyester | - | 0.22lb 99.79g | - | Bulk | - | 02 | 2.165Lx2.165W 55.00mmx55.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 4.69in2 (30.3cm2) | Watertight | 1.445 36.70mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 020606060 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass/Polyester | - | 0.28lb 127.01g | - | Bulk | - | 02 | 2.165Lx2.165W 55.00mmx55.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 4.69in2 (30.3cm2) | Watertight | 2.311 58.70mm | - | - | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 02255094 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Box | 200 | Plastic, Polycarbonate | - | 3.4lbs 1.5kg | Polycarbonate | Bulk | - | 02 | 14.173Lx7.874W 360.00mmx200.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 112in2 (723cm2) | Flame Retardant, PCB Supports, Watertight | 5.886 149.50mm | 359.9942mm | 199.9996mm | 0.138 3.50mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 041216080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Metal, Aluminum | - | 1.8lbs 816.5g | - | Bulk | - | Aluform | 4.724Lx6.299W 120.00mmx160.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 29.8in2 (192cm2) | PCB Supports, Watertight | 3.189 81.00mm | - | - | 0.118 3.00mm | - | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 02255000 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Polycarbonate | Polycarbonate | 3.4lbs 1.5kg | - | Bulk | - | 02 | 14.173Lx7.874W 360.00mmx200.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 112in2 (723cm2) | Watertight | 5.866 149.00mm | - | 200mm | - | UL94 V-2 | ROHS3 Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 042028070 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | Metal, Aluminum | - | 3.3lbs 1.5kg | - | Bulk | - | Aluform | 11.024Lx7.874W 280.00mmx200.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 86.8in2 (560cm2) | PCB Supports, Watertight | 2.854 72.50mm | - | - | 0.157 4.00mm | - | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 |