- Series
- Area (L x W)
- Color
- Container Type
- Design
- Factory Lead Time
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Ratings
Attribute column
Manufacturer
Phoenix Mecano Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Design | Container Type | Area (L x W) | Features | Height | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02242100 Rose Enclosures | In Stock | - | Datasheet | 7 Weeks | - | Plastic, Polycarbonate | - | 1lb 453.59g | - | Bulk | - | Euromas | 9.449Lx4.724W 240.00mmx120.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 44.6in2 (288cm2) | Watertight | 3.937 100.00mm | - | UL94 V-2 | RoHS Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 02243000 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Plastic, Polycarbonate | - | 1.8lbs 816.5g | - | Bulk | - | Euromas | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | Gray | Cover Included | Box | 59.5in2 (384cm2) | Watertight | 4.724 120.00mm | - | UL94 V-2 | RoHS Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 00123234 Bopla Enclosures | In Stock | - | Datasheet | 4 Weeks | - | Metal, Aluminum | Aluminium | - | - | Bag | - | - | 6.260Lx5.039W 159.00mmx128.00mm | Active | 1 (Unlimited) | Gray | Hinged Door, Lid | Box | 31.5in2 (203cm2) | - | 3.543 90.00mm | 0.374 9.50mm | - | ROHS3 Compliant | - | IP69 | ||
![]() 02254100 Rose Enclosures | In Stock | - | Datasheet | 7 Weeks | - | Plastic, Polycarbonate | - | 2.5lbs 1.1kg | - | Bulk | - | Euromas | 11.811Lx9.055W 300.00mmx230.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 107in2 (690cm2) | Watertight | 4.331 110.00mm | - | UL94 V-2 | RoHS Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 02220100 Rose Enclosures | In Stock | - | Datasheet | 7 Weeks | - | Plastic, Polycarbonate | - | 0.51lb 231.33g | - | Bulk | - | Euromas | 6.299Lx3.150W 160.00mmx80.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 19.8in2 (128cm2) | Watertight | 2.165 55.00mm | - | UL94 V-2 | RoHS Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 02231100 Rose Enclosures | In Stock | - | Datasheet | 7 Weeks | - | Plastic, Polycarbonate | - | 0.61lb 276.69g | - | Bulk | - | Euromas | 6.299Lx3.150W 160.00mmx80.00mm | Active | Not Applicable | Gray, Clear Cover/Door | Cover Included | Box | 19.8in2 (128cm2) | Watertight | 3.346 85.00mm | - | UL94 V-2 | RoHS Compliant | - | IP66, NEMA 4X, UL-508 | ||
![]() 260823060 Rose Enclosures | In Stock | - | - | 2 Weeks | - | Fiberglass/Polyester | - | 1.3lbs 589.7g | - | Bulk | 2012 | EX | 9.055Lx2.953W 230.00mmx75.00mm | Active | Not Applicable | Black | Cover Included | Box | 26.7in2 (172cm2) | External Connectors, Flame Retardant | 2.224 56.50mm | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, EN 60529 | ||
![]() 268804000 Rose Enclosures | In Stock | - | - | 2 Weeks | - | Fiberglass/Polyester | - | - | - | Bulk | 2012 | EX OktaBox | 7.913Lx7.913W 201.00mmx201.00mm | Active | Not Applicable | Black | Cover Included | Box | 62.4in2 (403cm2) | External Connectors, Flame Retardant, Mounting Flange | 4.941 125.50mm | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, EN 60529 | ||
![]() UM52011LSET Bopla Enclosures | In Stock | - | Datasheet | 11 Weeks | - | Plastic, ABS | - | 1.3lbs 589.7g | - | Bulk | 2011 | Ultramas | 7.831Lx8.827W 198.90mmx224.20mm | Active | Not Applicable | Gray | Split Sides and End Panel(s) | Box | 69.1in2 (446cm2) | Vented Panels | 2.850 72.40mm | 0.138 3.50mm | UL94 HB | ROHS3 Compliant | UL94 HB | IP30 | ||
![]() 260816080 Rose Enclosures | In Stock | - | - | 2 Weeks | - | Fiberglass/Polyester | - | 1lb 453.59g | - | Bulk | 2012 | EX | 6.299Lx2.953W 160.00mmx75.00mm | Active | Not Applicable | Black | Cover Included | Box | 18.6in2 (120cm2) | External Connectors, Flame Retardant | 2.972 75.50mm | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, EN 60529 | ||
![]() EM210 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | Plastic, Polycarbonate | - | 0.269lb 122.02g | - | Bulk | 2011 | EuroLite EM | 3.228Lx3.150W 82.00mmx80.00mm | Active | Not Applicable | Gray | Cover Included | Box | 10.3in2 (66cm2) | PCB Supports | 2.244 57.00mm | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP65, NEMA 12 | ||
![]() EM238 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Plastic, Polycarbonate | - | 0.752lb 341.1g | - | Bulk | 2011 | EuroLite EM | 6.299Lx4.724W 160.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 29.8in2 (192cm2) | PCB Supports | 3.622 92.00mm | 0.118 3.00mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | IP65, NEMA 12 | ||
![]() 261222090 Rose Enclosures | In Stock | - | - | 2 Weeks | - | Fiberglass/Polyester | - | 2.3lbs 1kg | - | Bulk | 2005 | EX | 8.661Lx4.724W 220.00mmx120.00mm | Active | Not Applicable | Black | Cover Included | Box | 40.9in2 (264cm2) | External Connectors, Flame Retardant | 3.583 91.00mm | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, EN 60529 | ||
![]() 07503010 Rose Enclosures | In Stock | - | - | 4 Weeks | - | Metal, Aluminum | - | - | - | Bulk | - | Novotronic | 7.087Lx7.480W 180.00mmx190.00mm | Active | 1 (Unlimited) | Black | End Panel(s) | Box | 53.0in2 (342cm2) | - | 3.543 90.00mm | - | - | RoHS Compliant | - | IP65 | ||
![]() 020816080 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Fiberglass/Polyester | - | 1lb 453.59g | - | Bulk | - | 02 | 6.299Lx2.953W 160.00mmx75.00mm | Active | Not Applicable | Gray | Cover Included | Box | 18.6in2 (120cm2) | Watertight | 2.972 75.50mm | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 02221094 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | 120 | Plastic, Polycarbonate | - | 0.87lb 394.63g | Polycarbonate | Bulk | - | 02 | 7.874Lx4.724W 200.00mmx120.00mm | Active | Not Applicable | Gray | Cover Included | Box | 37.2in2 (240cm2) | Flame Retardant, PCB Supports, Watertight | 2.953 75.00mm | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | IP65, NEMA 4X | ||
![]() 022540160 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Fiberglass/Polyester | - | 11lbs 5kg | - | Bulk | - | 02 | 15.748Lx9.843W 400.00mmx250.00mm | Active | Not Applicable | Gray | Cover Included | Box | 155in2 (1000cm2) | Watertight | 6.339 161.00mm | 0.236 6.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 022526160 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Fiberglass/Polyester | - | 7.2lbs 3.3kg | - | Bulk | - | 02 | 10.039Lx9.843W 255.00mmx250.00mm | Active | Not Applicable | Gray | Cover Included | Box | 98.8in2 (637cm2) | Watertight | 6.339 161.00mm | 0.236 6.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 07503012 Rose Enclosures | In Stock | - | - | 4 Weeks | - | Metal, Aluminum | - | - | - | Bulk | - | Novotronic | 12.598Lx7.480W 320.00mmx190.00mm | Active | 1 (Unlimited) | Black | End Panel(s) | Box | 94.3in2 (608cm2) | - | 3.543 90.00mm | - | - | RoHS Compliant | - | IP65 | ||
![]() 020808080 Rose Enclosures | In Stock | - | Datasheet | 14 Weeks | - | Fiberglass/Polyester | - | 0.66lb 299.37g | - | Bulk | - | 02 | 3.150Lx2.953W 80.00mmx75.00mm | Active | Not Applicable | Gray | Cover Included | Box | 9.30in2 (60.0cm2) | Watertight | 2.972 75.50mm | 0.197 5.00mm | UL94 V-0 | RoHS Compliant | - | IP66, NEMA 1,2,4,4X, UL-508 |