- Cable Diameter
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Thread Size
- Series
- Color
- Ingress Protection
- Material
- Type
- Published
Attribute column
Manufacturer
Phoenix Mecano Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Cable Diameter | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08080520 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | E30 | Active | Not Applicable | - | - | - | M20x1.5 | - | 0.31 ~ 0.51 (8.0mm ~ 13.0mm) | RoHS Compliant | - | ||
![]() 08080532 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | E30 | Active | Not Applicable | - | - | - | M32x1.5 | - | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | RoHS Compliant | - | ||
![]() 08080540 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | E30 | Active | Not Applicable | - | - | - | M40x1.5 | - | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | RoHS Compliant | - | ||
![]() 08080525 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | E30 | Active | Not Applicable | - | - | - | M25x1.5 | - | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | RoHS Compliant | - | ||
![]() 12052609 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG7 | 6.096 mm | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12052709 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG9 | 7.874 mm | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 08080516 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | - | E30 | Active | Not Applicable | - | - | - | M16x1.5 | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | RoHS Compliant | - | ||
![]() 13050300 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG11 | 9.906 mm | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 13050400 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG13.5 | 11.938 mm | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12152000 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | M16x1.5 | 7.874 mm | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12053209 Bopla Enclosures | In Stock | - | - | 9 Weeks | Cable | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG29 | 23.876 mm | 0.71 ~ 0.94 (18.0mm ~ 24.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12002600 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M40x1.5 | 27.94 mm | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12002500 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M32x1.5 | 21.082 mm | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 10000600 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG21 | 18.034 mm | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 13050200 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2010 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG9 | 7.874 mm | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 10000300 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG11 | 9.906 mm | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12002306 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BFK/MBFK | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M20x1.5 | 13.97 mm | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 10000500 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG16 | 13.97 mm | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 10000700 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG29 | 24.892 mm | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 10000100 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG7 | 6.604 mm | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof |