- Cable Diameter
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Thread Size
- Series
- Color
- Ingress Protection
- Material
- Type
- Published
Attribute column
Manufacturer
Phoenix Mecano Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Cable Diameter | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12152300 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | M20x1.5 | 13.97 mm | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 10000400 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG13.5 | 11.938 mm | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12151800 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | M12x1.5 | 6.096 mm | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 10000200 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG9 | 7.874 mm | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12002400 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M25x1.5 | 17.018 mm | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12051909 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Polyamide | 2010 | BoplaCon POZ/MPOZ | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG9 | 7.874 mm | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12052909 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG13 | 11.938 mm | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12002100 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M12x1.5 | 6.096 mm | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 13050700 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG29 | 23.876 mm | 0.71 ~ 0.94 (18.0mm ~ 24.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 13050600 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG21 | 18.034 mm | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 12053109 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Polyamide | 2015 | BoplaCon POZB/MPOZB | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG21 | 18.034 mm | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 13050100 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG7 | 6.096 mm | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 08040321 Rose Enclosures | In Stock | - | - | 9 Weeks | - | Brass, Nickel Plated | - | - | Active | Not Applicable | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | PG21 | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | RoHS Compliant | - |