- RoHS
- Brand
- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Length
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Product
- Product Category
- Product Type
Attribute column
Manufacturer
PIC GmbH Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Conductor Material | Approvals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Additional Feature | Capacitance | Subcategory | Power Rating | Technology | Shielding | Construction | Reach Compliance Code | Number of Conductors | Termination Style | Dielectric | Wire Gauge | Lead Diameter | Connector Support Type | Product Type | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M81044 12-22-9 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/11-24-0 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/16-14-5 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 308 RED PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/16-16-9 PIC GmbH | In Stock | - | - | 1206 (3216 metric) | COPPER | MIL | Vishay / Vitramon | 3.9 nF | 0.0039 uF | 1206 | 3216 | Class 2 | 4000 | CARLISLE INTERCONNECT TECHNOLOGIES | ETFE | Vishay | M22759/16-16-9 | + 125 C | - 55 C | - | 150 °C | -55 °C | Contact Manufacturer | 5.55 | Details | 0.000952 oz | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | 0.016 Ω | AEROSPACE | STANDARD: MIL-W-22759/16, APPLICATION: LIGHT WEIGHT, TIGHT DIAMETER TOLERANCES AND ENHANCED MECHANICAL TOUGHNESS | 3900 pF | Capacitors | - | - | NO | STRANDED | unknown | 1 | SMD/SMT | X7R | 16 AWG | - | WIRE AND CABLE | Ceramic Capacitors | 600 V | 19X29 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.06 mm | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() M16878/4BEE0 PIC GmbH | In Stock | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | 100 | - | - | Vishay | - | + 175 C | - 65 C | PCB Mount | - | - | - | - | N | 0.007408 oz | - | 200 V | Bulk | RN | 1 % | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 86.6 kOhms | - | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | - | - | - | Axial | - | - | 0.64 mm | - | Metal Film Resistors | - | - | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | Metal Film Resistors - Through Hole | 2.29 mm | - | 6.1 mm | - | ||
![]() TFFN 16G/ST RED PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/11-20-0 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/11-22-3 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307-9 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 306-0 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307-2 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/11-16-0 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 323-9 UL1180 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6359E PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |