- Packaging
- Resistance
- Temperature Coefficient
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
- Part Status
- Power (Watts)
Attribute column
Manufacturer
PIC GmbH Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 351-2 PIC GmbH | In Stock | - | - | Axial | Axial | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±50ppm/°C | 51 kOhms | Metal Film | 0.25W, 1/4W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() 355-54 PIC GmbH | In Stock | - | - | - | - | Compliant | 100 V | - | Tape & Reel | - | - | - | - | - | 100 ppm/°C | 10 Ω | - | - | 63 mW | - | - | - | ||
![]() 355-3 PIC GmbH | In Stock | - | - | Axial | Axial | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±50ppm/°C | 800 Ohms | Metal Film | 0.25W, 1/4W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() 355-2 PIC GmbH | In Stock | - | - | Axial | Axial | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±50ppm/°C | 901 Ohms | Metal Film | 0.25W, 1/4W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() 351-9 PIC GmbH | In Stock | - | - | Axial | Axial | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 1.05 kOhms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() 355-35 PIC GmbH | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 355-72 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |