- Color
- Series
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Current
- Features
- Pitch
- Wire Gauge
- Voltage
- Clamp Material - Plating
Attribute column
Manufacturer
PIC GmbH Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Base Product Number | Lead Free Status / RoHS Status | Mfr | Package | Positions | Product Status | Resistance - 25°C (Typ) | RoHS | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Number of Rows | Capacitance | Pitch | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Number of Circuits | Load Capacitance | Number of Levels | Current | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Current - Max | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Absolute Pull Range (APR) | Current - Hold (Ih) (Max) | Voltage - Max | Current - Trip (It) | Hardware | Features | IP Rating | Height Seated (Max) | Thickness (Max) | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 357-RED-1000 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351-VIOLET-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351-BLUE-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350-YELLOW-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 357-RED-500 PIC GmbH | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -40°C ~ 115°C | Bulk | YK881 | - | - | Active | - | Black | 1 | - | 0.500 (12.70mm) | - | 45A | - | - | - | - | - | - | - | - | 8-18 AWG | - | - | 4 | - | - | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 4 | - | - | - | - | - | -- | - | - | - | UL94 V-0 | - | - | ||
![]() M23053/5-106-0-100FT PIC GmbH | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YN | - | - | Active | - | Green | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | 12-24 AWG | - | 300V | - | - | 3 | 10A | - | - | - | - | - | - | 9 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | ||
![]() 355-BROWN-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22759/11-22-2-100 PIC GmbH | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | YQ | - | - | Active | - | Green | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | - | 300V | - | - | 2 | 10A | - | - | - | - | - | - | 21 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | ||
![]() 357-YELLOW-500 PIC GmbH | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YM | - | - | Active | - | Green | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | 12-24 AWG | - | 300V | - | - | 2 | 10A | - | - | - | - | - | - | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | ||
![]() 357-VIOLET-500 PIC GmbH | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YE | - | - | Active | - | Green | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | 12-24 AWG | - | 300V | - | - | 1 | 10A | - | - | - | - | - | - | 16 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | - | - | ||
![]() 355-BLACK-500 PIC GmbH | In Stock | - | - | Chassis, Panel | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK305 | - | - | Active | - | Black | 1 | - | 0.300 (7.62mm) | - | 15A | - | - | - | - | - | - | - | - | 14-22 AWG | - | - | 13 | - | - | - | - | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 13 | - | - | - | - | - | Cover | - | - | - | UL94 V-0 | - | - | ||
![]() 351-BROWN-500 PIC GmbH | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | 60 Ohms | - | - | - | 0°C ~ 55°C | Bulk | YM | 0.236 Dia x 0.177 W (6.00mm x 4.50mm) | - | Obsolete | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | 93mA | 265V | 131mA | - | - | - | 0.335 (8.50mm) | -- | - | - | -- | ||
![]() 357-ORANGE-1000 PIC GmbH | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | 35.772 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() 357-BLACK-1000 PIC GmbH | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | 14.7456 MHz | ±30ppm | - | - | - | - | 100 Ohms | - | - | - | - | - | 11pF | - | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 357-WHITE-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 357-GREEN-1000 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110123 PIC GmbH | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Tape & Reel, Tray Package | - | 0.055in (1.4mm) L x 0.055in (1.4mm) W x 0.056in (1.4mm) H | ±0.05pF | - | - | - | - | 1.1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351-BLACK-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350-WBRN-500 PIC GmbH | In Stock | - | - | - | - | polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Gray & Clear Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover Screws M-4 SS Included | - | IP65 | - | - | - | UL94-HB | - | ||
![]() 3748-26-1000 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |