- Color
- Series
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Current
- Features
- Pitch
- Wire Gauge
- Voltage
- Clamp Material - Plating
Attribute column
Manufacturer
PIC GmbH Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 351-RED-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350-WG-500 PIC GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 190412 PIC GmbH | In Stock | - | - | Through Hole | -- | -- | Brass | Steel | 0.2 Nm (1.7 Lb-In) | -- | Bulk | YQ | Active | Green | 0.150 (3.81mm) | 16-24 AWG | 300V | 2 | 10A | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | -- | ||
![]() 753-1000 PIC GmbH | In Stock | - | - | Through Hole | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | -40°C ~ 115°C | Bulk | YE | Active | Green | 0.197 (5.00mm) | 12-24 AWG | 300V | 1 | 10A | 18 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Front, Side), Mid Wire Entry Level |