- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operate Time
- Operating Temperature
- Packaging
Attribute column
Manufacturer
PIC GmbH Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Circuit | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length - Overall | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMC-1496B2025 PIC GmbH | 299 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~130°C | Bulk | Active | 1 (Unlimited) | Glass Body | Axial | SPDT | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 20 ~ 25AT | 2A AC/DC | 140V | 150V | 6AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() MS-105-3-2 PIC GmbH | 466 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 0.3ms | 0.1ms | 10W | 0.567Lx0.110W x 0.126 H 14.40mmx2.80mmx3.20mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | 0.567 14.40mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() PMC-1401TS1015 PIC GmbH | 1597 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | Active | 1 (Unlimited) | Glass Body | Axial | SPST-NO | 1ms | 0.4ms | 10W | 0.559Lx0.098W x 0.118 H 14.20mmx2.50mmx3.00mm | 1A AC/DC | 10 ~ 15AT | 1.2A AC/DC | 140V | 200V | 4AT | 0.724 18.40mm | - | ROHS3 Compliant | ||
![]() PMC-1001TS2025 PIC GmbH | 2680 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | Active | 1 (Unlimited) | Glass Body | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.394Lx0.079W x 0.091 H 10.00mmx2.00mmx2.30mm | 700mA AC/DC | 20 ~ 25AT | 1A AC/DC | 130V | 180V | 4AT | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() MS-108-3-2 PIC GmbH | 236 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 15 ~ 20AT | 1.2A AC/DC | 140V | 200V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() MS-106-3-3 PIC GmbH | 549 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 0.5ms | 0.3ms | 10W | 0.669Lx0.110W x 0.126 H 17.00mmx2.80mmx3.20mm | 700mA AC/DC | 20 ~ 25AT | 1A AC/DC | 130V | 180V | 4AT | 0.669 17.00mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() PMC-5002X PIC GmbH | In Stock | - | Datasheet | 14 Weeks | Surface Mount | -60°C~100°C | Bulk | Active | 1 (Unlimited) | Glass Body | Axial | SPST-NO, Latching | 2ms | 1ms | 150W | 0.244Diax1.969L 6.20mmx50.00mm | 3A AC/DC | - | 3A AC/DC | 230V | - | - | 3.150 80.00mm | - | ROHS3 Compliant | ||
![]() MS-107-3-1 PIC GmbH | 450 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 0.5ms | 0.3ms | 10W | 0.776Lx0.110W x 0.126 H 19.70mmx2.80mmx3.20mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.776 19.70mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() MS-108-3-4 PIC GmbH | 123 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 25 ~ 30AT | 1.2A AC/DC | 140V | 200V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() MS-107-3-3 PIC GmbH | 499 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 0.5ms | 0.3ms | 10W | 0.776Lx0.110W x 0.126 H 19.70mmx2.80mmx3.20mm | 700mA AC/DC | 20 ~ 25AT | 1A AC/DC | 130V | 180V | 4AT | 0.776 19.70mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() MS-106-3-1 PIC GmbH | 155 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 0.5ms | 0.3ms | 10W | 0.669Lx0.110W x 0.126 H 17.00mmx2.80mmx3.20mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.669 17.00mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() PMC-08221520 PIC GmbH | 142 |
| Datasheet | 12 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MS-108-4-3 PIC GmbH | 127 |
| Datasheet | 16 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPDT | 0.7ms | 1ms | 5W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 250mA AC/DC | 20 ~ 25AT | 1.5A AC/DC | 120V | 175V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() PMC-1496S1520 PIC GmbH | 286 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~130°C | Bulk | Active | 1 (Unlimited) | Glass Body | Axial | SPDT | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 15 ~ 20AT | 2A AC/DC | 140V | 150V | 6AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() PMC-0508TH1015 PIC GmbH | 93 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Bulk | Active | 5A (24 Hours) | Molded Body | Axial | SPST-NO | 0.35ms | 0.1ms | 5W | 0.256Lx0.114W x 0.091 H 6.50mmx2.90mmx2.30mm | 250mA AC/DC | 5 ~ 10AT | 500mA AC/DC | 140V | 175V | 2AT | 0.398 10.11mm | - | ROHS3 Compliant | ||
![]() MS-108-3-3 PIC GmbH | 315 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 20 ~ 25AT | 1.2A AC/DC | 140V | 200V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() MS-104-3-1 PIC GmbH | 179 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 0.3ms | 0.1ms | 10W | 0.449Lx0.106W x 0.110 H 11.40mmx2.70mmx2.80mm | 500mA AC/DC | 10 ~ 15AT | 700mA AC/DC | 120V | 150V | 4AT | 0.449 11.40mm | 0.110 2.80mm | ROHS3 Compliant | ||
![]() PMC-1496B2530 PIC GmbH | 96 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~130°C | Bulk | Active | 1 (Unlimited) | Glass Body | Axial | SPDT | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 25 ~ 30AT | 2A AC/DC | 140V | 150V | 6AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() MS-108-4-4 PIC GmbH | 131 |
| Datasheet | 16 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPDT | 0.7ms | 1ms | 5W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 250mA AC/DC | 25 ~ 30AT | 1.5A AC/DC | 120V | 175V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() MS-108-3-1 PIC GmbH | 291 |
| Datasheet | 12 Weeks | Through Hole | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Molded Body | PC Pin | SPST-NO | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 10 ~ 15AT | 1.2A AC/DC | 140V | 200V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant |