- Packaging
- Amplifier Type
- Base Part Number
- Current - Input Bias
- Current - Supply
- Mounting Type
- Number of Circuits
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Series
Attribute column
Manufacturer
PIC GmbH Dispensing Equipment - Bottles, Syringes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Base Part Number | Output Type | Lead Length | Failure Rate | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 355-46 PIC GmbH | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | LT1228 | -- | - | - | 1 | 6mA | 3500 V/µs | Current Feedback | 10µA | 4 V ~ 36 V, ±2 V ~ 18 V | - | 3mV | 125mA | 100MHz | - | - | - | - | ||
![]() 355-45 PIC GmbH | In Stock | - | - | - | - | - | Non-Compliant | - | Bulk | - | 1 % | - | 2 | 400 ppm/°C | 909 mΩ | 250 °C | -55 °C | Wirewound | 5 W | 5 W | - | - | 38.1 mm | 0.01 % | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 22.225 mm | 7.92 mm | Contains Lead | ||
![]() 355-74 PIC GmbH | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | 0°C ~ 70°C | Tape & Reel (TR) | C-Load™ | - | Active | - | - | - | - | - | - | - | - | LT1219 | Rail-to-Rail | - | - | 1 | 425µA | 0.05 V/µs | General Purpose | 30nA | 2 V ~ 30 V, ±1 V ~ 15 V | 150kHz | 85µV | 20mA | - | - | - | - | - | ||
![]() 355-73 PIC GmbH | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x4) | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | LT1469 | -- | - | - | 2 | 4.1mA | 22 V/µs | General Purpose | 10nA | ±2.5 V ~ 18 V | 90MHz | 100µV | 22mA | - | - | - | - | - | ||
![]() 355-71 PIC GmbH | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN (3x4) | - | -40°C ~ 105°C | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | LTC6417 | Differential | - | - | 1 | 123mA | 10000 V/µs | Buffer | 2µA | 4.75 V ~ 5.25 V | - | 100µV | - | 1.6GHz | - | - | - | - |