- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
PLX Technology Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | External Data Bus Width | Bus Compatibility | Data Transfer Rate-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDUHC124B Oxford Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI6150-BA66PC PLX Technology | In Stock | - | Datasheet | YES | 208 | - | PLX TECHNOLOGY INC | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | ||
![]() PEX8616-AA50BCF PLX Technology | In Stock | - | Datasheet | - | - | - | PLX TECHNOLOGY INC | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI9060 PLX Technology | In Stock | - | Datasheet | YES | 208 | 40 MHz | PLX TECHNOLOGY INC | 70 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | 3A991.A.2 | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | BUS CONTROLLER, PCI | 130 mA | 3.8 mm | 32 | 32 | I960CX; I960HX; I960JX; I960KX; I960SX | 132 MBps | 28 mm | 28 mm | ||
![]() PEX8516-BA25BES PLX Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDOTG242-00BC PLX Technology | In Stock | - | Datasheet | YES | 64 | - | PLX TECHNOLOGY INC | - | PLASTIC/EPOXY | FBGA | FBGA, BGA64,8X8,20 | BGA64,8X8,20 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | No | - | - | 3.3 V | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 0.5 mm | unknown | - | S-PBGA-B64 | Not Qualified | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8618-BA50BC PLX Technology | In Stock | - | Datasheet | - | - | - | PLX TECHNOLOGY INC | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OX16PCI954-TQC60-A Oxford Semiconductor | In Stock | - | Datasheet | YES | 160 | - | OXFORD SEMICONDUCTOR INC | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.0SQ,20 | QFP160,1.0SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | - | - | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | 116.6 mA | - | - | - | - | - | - | - |